22MM PUSHBUTTON GREEN
22MM PUSHBUTTON GREEN
Pushbutton, Mom, Grn, Flush, 2NO,
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:DPST-N
PUSHBUTTON, NON-ILLUMINATED, PLASTIC BEZEL, MOMENTARY ACTION, FLUSH, FINGERSAFE CONTACTS, 2NO, GREEN. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Galco Industrial Electronics | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches |
| Product Number | 1885-HW1B-M1F20-G-ND | HW1B-M1F20-G | HW1B-M1F20-G | 30B6548 | 759228 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | IDEC Pushbutton Non-Illuminated | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | Pushbutton |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | |||
| Terminal Type | Screw Terminals |