Xoxide Datasheets for Heat Sinks
Heat sinks are thermally conductive, usually metallic components or devices that absorb and dissipate heat generated by electronic components such as computers. Common heat sink materials include aluminum, copper, and steel.
Heat Sinks: Learn more
| Product Name | Notes |
|---|---|
| Somebody call Xoxide! That computer's CPU is on fire! Xoxide is now offering the Inferno Fire eXtinguisher to quench the fire in your computer system. Many people have a CPU... | |
| *FACTORY REFURBISHED* When it comes to offering true safety and protection for your PC, there's nothing better than having a Ninja on your side. Offering improved performance, the Scythe "NINJA... | |
| 1. Works optimally with a quiet, low RPM 120mm fan 2. Proprietary thru-holes adopted from the HR-series to increase air flow movement 3. 8mm heatpipes with high heat transfer efficiency... | |
| 120mm quiet but powerful PWM fan, 3pcs F8 mm heat-pipe and H.D.T. technology, Gaia-SD1283 is not only outstanding performing but also silent. It is compatibility with Intel LGA775/1156/1366/115 5 & | |
| Aegir, high-end tower cooler is based on the newly developed D.L.H.D.T. (Double Layer with Heat-pipe Direct Touch) structure. With its 2*F8mm and 2*F6mm Heat-pipes on the H.D.T. Base and the... | |
| An outstanding performance air cooler, Prime SD1484 creates most efficient heat conduction and imbalance heat-pipe arrangement to provide dissipating surface and cooling performance. Prime SD1484 combines 140mm PWM fan, rubber... | |
| Apache-II CD901, mighty and powerful CPU cooler, not only can it meet your basic requirement, but even beyond what you can imagine of "Entry level". Apache is with large dissipating... | |
| Apache-II CD903, mighty and powerful CPU cooler, not only can it meet your basic requirement, but even beyond what you can imagine of "Entry level". Apache is with large dissipating... | |
| Cuirassier-N002 is designed to bring users a RAM cooler, easy installation and at entry level but also with cooling efficiency and performance while overclocking. The revolutionary thermodynamic design lowers the... | |
| Dragoon-N422, HDT family cooler for RAM module, is designed for the demand of high efficiency cooler to satisfy cooling high temperature RAM module, high clock speeds and raised voltage. The... | |
| Dual Overhead 60mm Fans for Powerful Cooling Performance Features: Sleek & Solid Mechanical Design Dual Overhead 60mm Fans for Powerful Cooling Performance Tool-Free Design for Convenient Installation and Removal Anti-Vibration... | |
| Features Revoltec presents with the Revoltec Hard Drive Freezer a new 3.5-inch hard-disk cooler. The heat sink is made of aluminium and ensures optimum cooling of the hard disk with... | |
| Features: 1. ZM-NB32K does not require a fan, thus it does not need to be powered, nor does it create noise or vibration. 2. The northbridge chipset can be cooled... | |
| Features: Clean Oxidized areas on metallic or plating items, and restore its shine. Non Volatile. Not harmful metal/plated surfaces. Protection layer formed after applied on metal/plated surfaces. Reduce the chance... | |
| Features: 1U Cooler Height (28mm) High Performance Heatpipe Premium Copper Plate Silent PWM Fan with Ball Bearing High Airflow 5 Years Warranty INCLUDED: Pre-applied high performance GC-2 thermal compound Air... | |
| FEATURES: Powerful Cooling Performance Four heatpipes and aluminum fins are designed for maximum cooling while switching noise free, down-blowing 92mm fan minimizes noise and cools not only the CPU but... | |
| Features: Convert the three 5.25" drive bays into a four 3.5” HDD module with 12cm sleeve bearing cooling fan Compatible with ATX case with three 5.25" drive bays Ideal for... | |
| Features: Ultimate Overclocking Thermal Structure Design, support up to 240W. Dual tower heat-sink with 0.4mm aluminum fins provide large surface for heat dissipation. 6 x Ø6 mm-U-shape copper heat pipes... | |
| Features: Worldclass concept, fashionable design Play/Plug and convenient Excellent heat dissipation Graceful surround sound Suitable for 17in laptop platform 3 port high speed usb 2.0 hub with 480 mbps 4w... | |
| Features: Super-Lowprofile CPU-Cooler only 40 mm in height S.F.M.S (Stealth Fan Mounting Structure) By introducing the newly developed S.F.M.S a super mini cooler -no taller than 40mm- is achieved by... | |
| Features: Designed for the XBOX 360 GPU, to provide better cooling and heat dissipation, reduces the chances of break down, and prolongs GPU usage. Four dedicated heatpipe design. Nickel plated... | |
| Features: Incredibly Quiet - Frameless fan: Differs from the traditional framed fans by reducing the backpressure and turbulence produced by the air hitting the side walls of traditional fans.As a... | |
| FEATURES: Powerful Cooling Performance Optimally designed aluminum fins disperse heat away from the CPU via 6 of high performance heatpipes by utilizing I.H.D technology, while the high capacity 120mm Triple... | |
| Features Improved cooling performance Compared with its predecessor model the Big Shuriken 2 is equipped with an additional heatpipe as well as an additional row of fins. By these improvements... | |
| If you're in your bat-cave, looking to keep your bat-computer running at peak performance, the Dark Knight is aptly named as your best solution. Dark Knight-S1283W retains the brilliant record... | |
| Outstanding performance and quiet, LOKI SD963 outmatches other air coolers. 3pcs F6 mm heat-pipe design and light material fins, it provides outstanding heat dissipating efficiency and cooling performance. With anti-vibration... | |
| SPECIAL FEATURES: Armor style heatsink fin array, with mirrored copper base, elevates heatsinks overall quality. Large heatsink fin array provides dissipating area of up to 150*125mm, making complete use of... | |
| Specifications: Air Flow (CFM): 58 max Bearing: Hydro Dynamic Bearing Cable Length (mm): 500 Current (A): 0.18 DC Voltage (V): 12 Fan Dimensions (mm): 120 (l) x 120 (w) x... | |
| Specifications: Air Flow (CFM/CMH): 30.5/51.85 max Bearing: Hydro Dynamic Bearing Cable Length (mm): 250 Current (A): 0.13 DC Voltage (V): 12 Dimensions (mm): 120 (L) x 96 (W) x 66... | |
| Specifications: Air Flow (CFM/CMH): 75.6 / 128.6 Bearing: Nanoflux Bearing Cable Length (mm): 500 Current (A): 0.45 DC Voltage (V): 12 Fan Dimensions (mm): 120 (l) x 120 (w) x... | |
| The Hydro Series H80 and H100: efficient cooling, simple installation, and the power of Corsair Link Digital. Ready for Corsair Link Digital. The H80 and H100 work great with Corsair... | |
| The reliable, efficient and affordable line of Elite power supplies is ideal for mainstream and basic computing systems. Built with quality components and dual +12V outputs, the Elite series is... | |
| The world's No.1 H.D.T. technology cooler for both North-bridge chip and CPU, Porter CN881, is nowadays announced to satisfy most users'efficient cooling requirement. It accomplishes outstanding cooling value and strongest... | |
| With 80mm high performance/ low noise Ever Lubricate bearing fan, application to all standard 3.5" HDD, modern style and outstanding design. HDC-D802 lowers HDD operating temp to achieve max performance,... | |
| With the Hydro Series H40, the age of liquid CPU cooling for everybody has arrived. Liquid CPU cooling has traditionally been a potentially messy experience and priced to make sense... | |
| A new member for the flagship CPU cooler series for mainstream motherboards, Freezer 13 Limited Edition is characterized by its titanium black color aluminum fins and metallic gray impeller. The... | |
| A wise frog once said, it's not easy being green. That is, unless you're the new Zalman VF3000F riding the back of your GTX470. The dual 92mm fans cool not... | |
| A wise frog once said, it's not easy being green. That is, unless you're the new Zalman VF3000F riding the back of your GTX480. The dual 92mm fans cool not... | |
| After the enormous success of the Full Tower 932, Cooler Master is proud to introduce the world to it's energetic little brother, the HAF 922 High Air Flow Case. This... | |
| After the enormous success of their Tower 120 CPU Cooler, the masters of performance cooling have returned with a radical redesign that is made to impress with both it's style... | |
| Allowing users access to more internal PC space, this small-scale Thermalright HR-07 TRIO Memory Cooler provides a simple and effective way to cool your system. This high-end RAM Cooler includes... | |
| Always at the forefront of innovation, Zalman has done it again. Using their patented "Figure 8" curved heatpipe design, the Zalman CNPS9300AT CPU Cooler provides amazing heat transfer capacity, designed... | |
| An overheated PC is never a good thing. Protect your RAM memory from high temperatures with the Xilence RAM Cooler HP Duo. Built to improve thermal resistance by 38.6%, this... | |
| Are you a modder who wants to update your PC to the Intel Socket LGA 1366 or Core I7? This customized Thermalright LGA 1366 Bolt-Thru-Kit is made to fit and... | |
| Are you experiencing a hot burning sensation in your lap area? Before you schedule that awkward doctor's appointment, you might want to check out the NZXT Cryo LX Aluminum Widescreen... | |
| Are you prepared to reach the highest pinnacle of cooling? Well, get prepared, because you're about to experience a cooling system with truly superior performance. Featuring anti-vibration rubber and their... | |
| As many hardware enthusiasts would know, there are three major heat sources from your computer system, the CPU, the Northbridge and Southbridge chipset, and the PWN-IC which is also known... | |
| As the successor to the ever-popular Ultra-120 Extreme, design for the Venomous-X was centered on three characteristics: installation, thermal performance, and outlook. Eighteen months later, we have the Venomous-X! Sporting... | |
| At the core of today's performance PC is the enthusiast's most trusted of components, the CPU cooler. So important is a cooler, that without the absolute pinnacle in thermal engineering... | |
| Aww, how cute (in a really manly kind of way)! Today we're introducing ZEROtherm's latest CPU cooler, the BUTTERFLY BTF90! This little piece of work boasts an all-copper construction for... | |
| BCC9 (Bmr-C1L) was a join adventure with a well known Canadian review site bcchardware.com. BCC9 is a refined low profile version of the bmr-c1, with the refined fin height and... | |
| Brrrrrr! Thermaltake's Frio CPU cooler keeps it frosty! As the first CPU cooler from Thermaltake that's specifically designed for overclockers, the Frio was made with performance in the spotlight. Equipped... | |
| Built with a awe-inspiring arsenal of features that will run circles around the competition, the Cooler Master ATCS 840 Case is one incredible chassis that offers high performance, enormous space,... | |
| Compatible with a large variety of motherboards and both mid and full tower cases, the Sunbeam Core Contact Freezer 92mm CPU Cooler is sure to deliver the latest in high... | |
| Compatible with most motherboards and mid / full tower cases, the Sunbeam Core Contact Freezer CPU Cooler is sure to deliver high performance cooling to your PC. This extremely light... | |
| Continuing on with its tradition of revolutionary design and cutting edge technology, CM Storm upstages the competition with its new Enforcer chassis. The new chassis contains a wealth of features... | |
| Continuing the legacy of Noctua's classic line of NH-U coolers, the Noctua NH-U9B SE2 High Performance Cooler is the perfect model to continue their highly-acclaimed reputation far into the future. | |
| Cooler Master's MegaFlow 200 series case fans are the perfect fans for replacing or adding to their cases. Featuring compatibility with HAF 230mm fan mounts, these versatile fans push twice... | |
| Cooler Master's R4 series of case fans are known for their massive airflow at low noise levels, and the 140mm's do not disappoint! Pushing over 60 CFM at a measly... | |
| Cooler Master, in its commitment to continual improvement, has improved the value proposition of the NotePal U3 by having it support 17-19 inch notebooks and equipping it with three moveable... | |
| Cools the graphic card's RAM, FET, and other core components for stable system operation. Features: Superior VGA Card & System Cooling Cools the graphic card's RAM, FET, and other core... | |
| Crafted from the finest aluminum and copper materials, the Cooljag Falcon-2 CPU Cooler offers some of the most advanced technology this industry has to offer. Built to harness the utmost... | |
| Da duh da duh dah da duh (that's our Jaws impression.) Watch out for the Shark Fiend from Deepcool! This high performance universal CPU cooler for Intel & AMD CPUs... | |
| Designed to maximize the cooling of surface mounted components, the Swiftech CALDERA-HS Heatsink for AMD HD4870X2 graphic cards is sure to up the performance of your memory, voltage mosfets, and... | |
| Destined to go down in history as the one true LAN Gaming Chassis to rule them all, the CoolerMaster CM Storm Scout Case is truly a force to be reckoned... | |
| Do you dream of the performance increase of watercooling, but just don't want to deal with all the hassle? What if we told you we had an easy, all-in-one solution... | |
| Don't think for a second that this is your average heatsink. Offering an innovative design, gorgeous detail, and unparalleled cooling, the Thermaltake Spin Q CPU Cooler is the ultimate way... | |
| Elite 310 (RC-310) is a mid-tower that accommodates micro-ATX and ATX motherboards, built with a modern black design body and multi-color frame on the front panel. This chassis maintains Elite's... | |
| Enhance your cooling performance with the Thermalright AXP-140 Low Profile High Performance Heat Sink. This low profile CPU cooler incorporates a unique down draft style of air cooling that makes... | |
| Enzotech - Low profile Chipset block -SLF-1 Low Profile - The total height is 12mm which reduces the likelihood of interference with other components and provides the best efficiency within... | |
| Enzotech may be a new name to you, but they are not a new name to the computer cooling game! Founded in 1982, Enzotech has been providing high tech cooling... | |
| Equipped with a 120mm fan and some striking aesthetics, the next iteration of Evercool's Zodiac line of notebook coolers certainly aims to please. The Zodiac II is compatible with notebooks... | |
| Equipped with Zalman’s patented VFP (Variable Fin Profile) Technology, the Zalman VF950 LED VGA Cooler is an advanced, easy-to-install component that's sure to maximize the cooling and performance of your... | |
| Especially designed for a slim and quiet HTPC system. Only 3.7cm high after installation. High quality aluminum extrusion provides excellent cooling performance Application For Intel Socket 82W LGA1155/LGA1156 Core i7/i5/i3... | |
| Evercool Hard-drive cooler with 3 fans and 5.25" mounting kit. Protect your hard drive from heat failure. Features: EMI Protector and Filter included Hi-efficency Ultra quiet 40x40x20mm fans x 3pcs... | |
| Evercool's FOX-1 PCI slot cooler has a unique blade structure that dissipates heat 5 times better than standard slot coolers! Specifications: Dimensions: 100 x 90 x 22 mm Bearing Type:... | |
| Evercool's FOX-2 is a powerful PCI slot cooler, providing an additional 42 CFM of airflow to your ailing case. Requires two open PCI slots internally, one open external slot. Specifications:... | |
| Evercool's K8 easy-clip cooler features a special fin design to provide superior cooling performance, and of course, easy-clip installation. Specifications: Dimensions: 91 x 100 x 75 mm Bearing Type: Ever... | |
| Evercool’s Zodiac Aluminum Notebook Cooler surpasses standard plastic notebook coolers efficiency by 10 to 20%! Fitted with twin 70mm silent fans, the Zodiac keeps a steady flow direct at the... | |
| Excalibur, as the name suggests, is inspired by the legendary sword of King Arthur from the middle ages. The nine massive, sword-shaped blades are designed to produce exceptionally high air... | |
| Exceptional cooling? Check. Illuminated fan? Check. Quiet? Check. Included thermal grease? Check. This CPU cooler has got it all, but just in case you want more details, read on. Features:... | |
| Fear not, fanboys, you didn't miss the third installment of your favorite Michael Bay franchise...the Transformer 4 isn't a movie, it's a frickin' sweet cooling component. Featuring a gorgeous all-in-one... | |
| Features 4 heatpipes to provide excellent heat transfer. All copper base and aluminum fins dissipate heat efficiently. Easy installation with spring clip. Application For Intel Socket 95W AM3/AM2/AM2+/940+/93 9+/754 Phenom... | |
| Features Compatible with mainstream north bridge. Adding a 40mm fan to the heatsink to achieve better cooling performance. Flexible clips to ensure wide compatibility. Application For Compatible with mainstream north... | |
| Features Compatible with mainstream north bridge. Dual sintered powder heatpipes, high performance. Flexible clips to ensure wide compatibility. All copper fins dissipate heat very quickly. Modding looking. Application For Compatible... | |
| Features Equipped with multiple clips to support Intel LGA/1156/775 and AMD AM3/AM2+/AM2/K8. 3 sintered powder heatpipes directly touch the CPU surface and conduct heat from the processor quickly to protect... | |
| Features Equipped with multiple clips to support Intel LGA1155/1156/775 and AMD AM3/AM2+/AM2/K8. 2 sintered powder heatpipes directly touch the CPU surface and conduct heat from the processor quickly to protect... | |
| Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2. 6 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating. Heatpipes are... | |
| Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2. 4 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating. Heatpipes are... | |
| Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2. 6 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating. Mirror polished... | |
| Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2/K8. Mirror polished copper base gives perfect contact with the CPU surface. 4 sintered powder heatpipes conduct heat... | |
| Features Radial aluminum heatsink with copper insertion ensures excellent heat dissipation. 100X25mm fan provides a perfect balance between airflow and noise. Screw and Back plate installation provides a safe mounting. | |
| Featuring a lateral cross-flow fan and a very snazzy appearance, this 5.25" bay cooler will provide some serious cooling to your rig. Using the handy speed control knob on the... | |
| Featuring a unique all-in-one kit design, this Blue Evercool Mini UFO Universal VGA Cooler is one component that is truly out of this world. Providing a trinity bore diameter type... | |
| Finding a laptop cooler for your massive widescreen notebook can be a daunting task with overtones of extreme personal danger. Luckily Xoxide has done the work for you and have... | |
| Following in the popular CPU-360 style, the CPU-370 contains improvements to the internal core, unlocking performance beyond all previous Koolance blocks. An advanced microfin cold plate (0.25mm fins, 0.30mm channels),... | |
| For some, the hard drive is the most important part of their computer as it stores critical data. To help protect this asset, we introduce the FP53 to not only... | |
| Fully equipped for maximum cooling efficiency, the Evercool HPK-10025EA CPU Cooler is an effective way to help regulate the interior temperatures of your PC. To obtain such an excellent cooling... | |
| Gargantuan! Massive! Vast! Gigantic! Mammoth! Colossal! Immense! No, we're not talking about your high school lunchlady, we're talking about the Thermaltake Big Typhoon Heatpipe Cooler! This behemoth of a heatsink... | |
| Graphics card overheating? Let the Evercool RocketV take care of that for you. System temps in the red all-around? The RocketV's got that covered too! Two 80mm high airflow fans... | |
| Have a monstrous case on your hands? If so, then the Evercool Monster HPH-9525CU Heatpipe CPU Cooler might be just what you need to handle your internal components. Using a... | |
| How's this for a maximum cooling package? Tailor-made for a Dual Xeon set-up, the Noctua NH-U12DX High Performance Cooler boasts a dynamic fin shape that has been modified so that... | |
| If you need to cool your hard drives fancy schmancy bullet train style, then you need the super ridiculously duper fancy schmancy bullet train styled Evercool Sonic Hard Drive Cooler! | |
| If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. While this component may be built... | |
| If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. While this fan may be pretty... | |
| If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. With it's bold eye-catching design, it's... | |
| Imported straight from Austria, Noctua is the hottest new brand in the PC modding industry. The NH-U12P SE2 is the latest revision of the industry leading NH-U12 cooler, bringing Noctua... | |
| In the market for an insanely easy and efficient way to cool your Xeon 5500 system? Inspired by their signature NH-U12 series, the Noctua NH-U12DX 1366 CPU Cooler is made... | |
| Infused with Heat Pipe Touch Chip Technology, the Kingwin XT-1264 CPU Cooler is one easy-to-install component that is sure to make a dramatic difference in your PC performance. This Kingwin... | |
| Infused with Heat Pipe Touch Chip Technology, the Kingwin XT-964 CPU Cooler is one easy-to-install component that is made to help cool the interior of your case and up the... | |
| Introducing the latest entry into the award winning EVGA enthusiast product lineup; the EVGA Superclock CPU Cooler. This product was built to perform with 5 8mm heatpipes that are arranged... | |
| Is your current processor cooling unit just too small? Do you lie awake in bed at night wishing your unit would just double or triple in size? Well, fret no... | |
| It might look like something you use to drill to the center of the earth, but the Thermaltake SpinQ VT is actually designed to heat from damaging your PC. Specification:... | |
| It's finally here. Cooler Master's new flagship case for gamers and enthusiasts (or anyone else who wants a sweet case!) has finally arrived in the form of the HAF X! | |
| It's not easy being green, unless of course, you're the Cooler Master NV690 nVIDIA Case. With impressive looks, functionality, and performance that's sure to make your fellow LAN-goers shake and... | |
| Just like a talented war hungry WWII general, the Thermaltake V1 Blue LED CPU Cooler produces outstanding results on all fronts. First, this all copper 4 pipe constuction is the... | |
| Keeping your Hard Drive cool is an essential part of PC Performance. Hard Drives are constantly writing information, which can produce a ton of heat. The average case just uses... | |
| Let the rainbow protect you from the evil heat monsters! FEATURES: Embedded ultra silent 23cm variable color LED Fan with On/Off switch. Intakes massive cold airflow for best cooling effect... | |
| Let your computer reach it's ultimate state of bliss with ZEROtherm's NIRVANA! This hefty CPU cooler sports a 120mm fan that delivers a massive 84.7 CFM airflow rate at the... | |
| Looking to add a bit of extra cooling to your system but don't have any open fan holes? Then look no further then the Thermaltake TMG SL1 Slot Cooler. The... | |
| Low on noise and heavy on power, the Zalman CNPS10X Extreme CPU Cooler is one high performance component that's equipped to deliver extremely high levels of cooling. This is achieved... | |
| Low Profile - The total height is 13.5mm which reduces the likelihood of interference with other components and provides the best efficiency within a limited space. Features: Multiple push pin... | |
| Memory heat problems got you down in the dumps? This innovative memory cooler not only cools your RAM modules and the surrounding components, but it looks darn cool too. A... | |
| Mirror-finish, slim & compact size designed, the Vantec LapCool 5 is ideal for those wanting a stylish & fancy notebook cooler but keep size to a minimum. Adjustable dual silence... | |
| Need a healthy dose of style to go along with your PC performance? You can count on the Cooler Master R4 Series to bring the cool. Boasting a smokey gray... | |
| No, this is not the latest Michael Bay film. And this new model is not trying to make up for the disappointment of the previous version (à la Transformers 2). | |
| Nobody likes a noisy hard drive, so it’s time to do something about that bothersome hissing and humming right away with the Tuniq Sanctum Hard Drive Cooler and Silencer. The... | |
| Noctua's new NH-C12P SE14 represents the next step up from the wildly popular NH-C12P. Featuring the NF-P14 140mm fan and Noctua's SecuFirm2 mounting system, as well as the usual low-noise... | |
| Not having a Hard Drive Cooler is like sitting in the blazing sun all day, trying to memorize tons of information. A hard drive needs to keep track of plenty... | |
| Now you can install as many memory modules as you want and still be able to install HR-07 Duo which still incorporates the two-heatpipe design but having one set of... | |
| Offering a near perfect balance of heat absorption and conduction, the Thermalright U120E 1366 RT Rev. C CPU Cooler is an excellent component for users who demand the ultimate in... | |
| Offering a patented heatpipe design that allows that can cool up to 6 heatpipes through the use of a mere 3, the Zalman CNPS9900 LED CPU Cooler is designed to... | |
| Offering a refreshingly aerodynamic design, this widescreen notebook cooler from Zalman allows users to experience enhanced convenience and minimized noise. This Zalman NC2000 features two centrifugal fans that allow consistent... | |
| Offering a tool-free design, a transparent side window, and an insanely high amount of cooling, you can count on the Cooler Master HAF 932 High Air Flow Case to make... | |
| Offering a universal design that's compatible with laptop systems up to 17", the All Aluminum Evercool Royal Laptop Cooler is cooling pad that's truly fit for a King. Or a... | |
| Offering enhanced support for your all-time favorite gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all 360 models, including the newest built-in heat sink... | |
| Offering enhanced support for your Microsoft gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all Xbox 360 models, including the newest built-in heat sink... | |
| Offering full support for your gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all Xbox 360 models, including the newest built-in heat sink consoles. | |
| Overclockers bring down the RAM temperature by installing the dual-fan RC Turbo Module PWM while minimalizing the noise level. PWM Sharing Technology (PST) With the patented PWM Sharing Technology (PST),... | |
| Prepare yourself to get everything you've ever wanted out of a cooling component (well, besides an ice-maker, of course). Fitted with their award-winning NF-P12 fan, the Noctua NH-U12DO High Performance... | |
| Provides additional cooling for your PCI cards and case. Ideal for removing hotspots over VGA cards or other high activity adapter boards. 4 pin molex connector and standard slot mounting... | |
| Realize this heat…Big Daddy is here, the massive Zalman CNPS9500 AM2 CPU Cooler is here to spank that naughty heat right out of your system. If your blistering hot CPU... | |
| Realize this heat…Big Daddy is here, the massive Zalman CNPS9500 LED CPU Cooler is here to spank that naughty heat right out of your system. If your blistering hot CPU... | |
| Sharing many similarities to the meticulous process master blacksmiths have used to design it's namesake, the Scythe KATANA 3 CPU Cooler is handcrafted to be a truly lethal and effective... | |
| Sleek, slim, and compact, the NP-201 Notebook Cooler from EverCool delivers convenient features not found in other notebook coolers. Featuring a built-in 11-in-1 card reader, the NP-201 is a powerful... | |
| Small in scale to allow users more space in their PC, the Thermalright HR-07 TRIO Memory Cooler provides a simple and effective way to cool your system. Extending the life... | |
| so well, Zalman had to capitalize the MAX in the product name just so you didn't miss it. Optimally designed pure copper fins effectively disperse heat away from the CPU... | |
| Sometimes, being a little smaller can be a good thing, especially when you can pack the same performance as the big guys. The Cooljag Falcon Mini offers the same excellent... | |
| Sporting 6 heat pipes and the award-winning, psycho-acoustically optimized NF-P12 120mm fan, the NH-C12P achieves excellent performance and outstanding quietness. The down-facing c-type design doesn't only allow for optimal motherboard... | |
| Succeeding its legend, the TITAN heatpipe CPU cooler, FENRIR, the EVO version carries forward its superior performance of targeting 160W TDP. Compare with the 1st version, the FENRIR EVO, TTC-NK85TZ/CS2... | |
| Succeeding the popular Hyper 212, the Hyper 212 Plus carries on the legacy of providing a great balance of performance and noise level during high and low speed operations. Hyper... | |
| Switech’s goal is to put heatsinks exactly where heatsinks are needed, and that’s what the MC21 mosfet cooler is all about. These small but extremely efficient heatsinks can be placed... | |
| Talk about your heavy artillery. Featuring an intense exterior design inspired by modern military weapons, the Cooler Master CM Storm Sniper Case boasts a fierce style that will make those... | |
| than 250 awards and recommendations from the international press, Noctua's NH-D14 has become a benchmark in premium quality quiet cooling. The SE2011 version is a special edition for Intel's Core... | |
| The Accelero TWIN TURBO II is a dual-fan VGA cooler with enhanced multi-compatibility for present and future models. Designed to optimize performance and the overclocking capability of your system, the... | |
| The Aerocool Doublepower VGA Cooler uses dual heatsinks with a double heatpipe solution allowing it to cool the latest video cards with a rather quiet fan. The white LED fan's... | |
| The Aerocool X-Fire CPU cooler a nice continuation is Aerocool’s line of CPU coolers of both style and cooling performance. This heatsink utilizes 4 heatpipes and aluminum fins to transfer... | |
| The award winning HAF Series of cases brought about the aesthetics of battle-hardened military vehicles. Its cases each offered the user an unprecedented amount of access to customizing their airflow... | |
| The Blue UV Reactive Slot Cooler is a perfect addition for your UV reactive rig. Not only will it look sweet, but it will also serve a very important purpose... | |
| The CM Storm Inferno Gaming Mouse was harnessed within the CM Storm Labs, exclusively crafted with crucial MMO-quality in-game built – Fulfilling the needs of all MMORPGers who demands nothing... | |
| The CNPS7500-CU LED CPU Cooler from Zalman drops the two niner atomic bombshell on heat with its massive heavy duty copper construction and variable speed fan. Constructed out of pure... | |
| The CPU is one of the most important components of the PC for smooth performance, and keeping it cool is the way to achieve flawless performance. NZXT presents Havik CPU... | |
| The cross flow fan can be added to the Cooler Master Stacker Case, and allows air to be blown directly on your main components. With its adjustable fan speed controller,... | |
| The Evercool FIT Notebook cooler is one of the smallest notebook coolers on the market, but don't let it's looks deceive you. Even though its incredibly tiny, its still compatible... | |
| The Evercool FOX-3 provides strong convection airflow to help cool your entire system, while residing in a single external 3.5" bay. Specifications: Dimensions: 148 x 100 x 25 mm Bearing... | |
| The Evercool Nighthawk HDD Cooler utilizes its twin 60mm fans and aluminim chassis to provide excellent cooling to your hard drive at minimal cost to your eardrums. Specifications: Dimensions: 130... | |
| The Freezer 13 carries the legacy of the renowned Freezer 7 Pro Rev.2. With all together 8 high-performance heatpipes the cooler brings 200 Watts cooling performance – enough to cool... | |
| The future of PC modding is here. If you ain't ready yet, well, you best get prepared. An ideal accessory for your upgraded PC, this Gelid Solutions LGA-1366 Mounting Clip... | |
| The good people at Zalman have once again concocted an amazing CPU cooling product, this time entitled the CPNS 9700 NT CPU Cooler. The CPNS 9700 NT has been blessed... | |
| The GTX560-TI heatsink is designed to cool surface mount components (memory, and voltage mosfets) on nVidia's GeForce® GTX560-TI series graphics cards (P1040 reference design). The product is designed to be... | |
| The iBreeze is a dual fan-cooled, USB-powered, clear acrylic desk stand for your Apple Powerbook/iBook or PC Notebook. It is powered by the computer's USB port, and provides a passthrough... | |
| The MCP35X-HS is an optional heatsink compatible with all Swiftech MCP35XX series pumps (MCP350, 355, 35B, 35X). The heatsink is intended to provide additional cooling to pumps running under high... | |
| The Mine 2 high-end CPU cooler is equipped with eight heat pipes, which are arranged in a double-tower design. Intake airflows as well as exhale airflows are optimized to provide... | |
| The NC1000 Notebook cooler from Zalman incorporates a sleek, ergonomic approach to laptop cooling. It features a top panel constructed out of high quality 3mm thick anodized aluminum with fine... | |
| The Thermalright LGA775 RM Retention Bracket allows you to mount the XP-120 and the XP-90 to LGA775 motherboards. | |
| The Thermalright Silver Arrow is a gigantic CPU cooler that covers most new platforms. It's massive structure starts with 4 x 8mm sintered heat-pipes that are nickel plated for slower... | |
| The Thermaltake Contac 30 Direct Contact Heatpipe CPU Cooler is Thermaltake's latest and greatest for Socket LGA 1156. Featuring a 12 cm LED PWM fan, 8mm Heatpipes, high density stacked... | |
| The Thermaltake Cyclo Blue LED Slot Cooler is a quick and easy way to add some additional cooling power to your case. The Cyclo delivers much needed airflow to your... | |
| The Thermaltake Jing Universal CPU Cooler (CL-P0574) is Thermaltake's answer for todays high-wattage CPUs! This cooler supports all CPUs up to 200W TDP, and does it in style! Specifications: Heatsink... | |
| The Ultra-120 eXtreme edition is Thermalright’s response to AMD and Intel’s release of the new quad core CPUs! The Ultra-120 eXtreme inherits all the advantages of its predecessor and at... | |
| The Vantec LapCool TX Ultra is a unique notebook stand with built-in fan for notebook of all sizes. The built-in silent fan leaves you undistracted by noise but also reduces... | |
| The Zalman CNPS7000B-Cu CPU Cooler with a cool blue LED fan inside? Oh Yeah! The CNPS7000B-Cu takes the tried and true 7000A and increases its performance while shaving off a... | |
| The Zalman CPNS9700 LED CPU Cooler is a round mass of aluminum and copper CPU cooling goodness. The CPNS9700 utilizes multiple heatpipes and is engineered to efficiently and evenly disperse... | |
| The Zalman VF3000A Dual 92mm EBR Bearing VGA Cooler is designed for ATI Radeon 5830 / 5850 and 5870 Series cards. It features a well thought-out, user friendly design and... | |
| The Zither Widescreen Notebook Cooler from EverCool is designed to help keep the temperatures of your 14 to 17 inch widescreen laptop under wraps. Featuring an aesthetically pleasing electroplated look... | |
| ThermalFusion 400 is a supreme thermal compound that includes high thermal conductivity with low thermal resistance. Its non-curing and non-electrical conductive traits can avoid any short circuit incidence. ThermalFusion 400... | |
| Thermaltake’s Cyclo Blue LED Hard Drive Cooler is a small and incredibly efficient HD cooler that is quick and easy to attach to your ones and zeros storage. The design... | |
| Think your case can handle a V8? If you think your machine is up for the challenge, the Cooler Master V8 CPU Cooler is ready to perform, boasting enough horsepower... | |
| This Cool VGA cooler from ZEROtherm is sure to keep your computer running at Maxx performance! Okay, no bad puns for the rest of the product page, we promise... Anyway,... | |
| This CPU cooler for socket 1156 chips features a push-pin design for easy installation. Specifications: Dimensions: 95 x 95 x 40 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2600±10%... | |
| This CPU cooler for socket 1366 chips features a push-pin design for easy installation. Specifications: Dimensions: 95 x 95 x 65 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2600±10%... | |
| This cute little guy is a HDD cooler and noise reducer in one powerful tiny package! Noise reducing, Hard Disk Cooler case enables you to mount 2.5" SSD/HDD of up... | |
| This Evercool Serpent Northbridge Chip Cooler is all about silence. You can decide if you would like to run the chipset cooler fanless, or with a silent 60mm fan. This... | |
| This is one CPU cooler that really PWNs! The Cooler Master V6 follows in the footsteps of the revolutionary V8 and V10 coolers. Designed with a muscular engine look, the... | |
| This is one tough little cooler. The 92mm fan sits on top of a heatsink with 4-line of heatpipes and more than 2,360cm² of cooling area. The all-copper construction maximizes... | |
| This little guy is like a cooling parasite for your hard drive! Feature: Super silent at 16dBA Transparent fan with 2 blue LEDs Blue LED light gives a glow in... | |
| To achieve the most effective thermal conductivity, the Thermaltake Spirit A100 Aluminum Chipset Cooler is equipped with High density aluminum that provides excellent thermal performance. The Thermaltake Spirit A100 Aluminum... | |
| Today's latest and greatest GPUs deliver a whole new level of performance… as well as a whole new cooling problem to deal with. Fortunately, GELID Solutions has, as their name... | |
| Upon hearing the name "Scythe Orochi", the first thing that comes to mind for some people is the image of a weird Japanese Manga Novel featuring a Grim Reaper Ninja... | |
| Using a top-flow cover that follows an open frame structure concept, Gelid Solutions Silent Spirit CPU Cooler has been improved to eliminate any annoying humming and buzzing noises while maintaining... | |
| Want copious airflow over your hard drive? Then you require the EC-HDAC Hard Drive Cooler from Evercool. Utilizing a unique turbine cross-flow fan design, the EC-HDAC can achieve airflow rates... | |
| We'd call this "the new hotness," but the word "hot" doesn't belong anywhere NEAR this thing! Noctua's beastly new NH-D14 has already won several awards (including TheBestCaseScenario. com's coveted Editor's... | |
| When asked to define the term Northbridge Cooler one could reply with the answer a cooler that cools a Northbridge. A more proper definition though would be the Zalman ZM-NBF47. | |
| When Evercool developed this Strong Wind Memory Cooler, one of their objectives was to make it universal. They succeeded, which allows any memory, regardless of thickness, to use this Strong... | |
| When it comes to cooling down your system, there's no doubt that this Thermalright HR-05 IFX Chipset Cooler is a blazingly hot deal. Now why did we make such a... | |
| When it comes to cooling down your system, there's no doubt that this Thermalright HR-05 SLI/IFX Chipset Cooler is a scorchingly hot deal. IFX stands for "Infernal Fire eXtinguisher", and... | |
| Who says you can’t get proper cooling for you CPU just because you have a small case or don’t want a giant monstrosity of a heatsink weighing down your LAN... | |
| With 120mm quiet but powerful PWM fan, 3-piece 8mm heatpipe and H.D.T. technology, HDT-S1283 is not only outstanding performing but also silent. With Anti-vibration rubber, spoiler design and Push-pin/Clip for... | |
| With it's unique design and gorgeous, dual-color LED lights, there's no doubt that the Thermaltake DuOrb CPU Cooler will immediately catch your eyes. Then, once you get beyond the aesthetics,... | |
| With patented VGF, SEF, HDT, and VEF design, plus ENERMAX renowned Twister-bearing fan, ETS-T40 can easily cool down hot-spoil heavy-duty CPU without adding system noise. Vortex Generator Flow (patented): The... | |
| With patented VGF, SEF, HDT, and VEF design, plus ENERMAX renowned Twister-bearing fan, ETS-T40 can easily cool down hot-spoil heavy-duty CPU without adding system noise. Vortex Generator Flow (patented): The... | |
| With the ability to bring out the utmost potential in most high end video cards, there's little wonder as to why the HR-03 series from Thermalright has produced such unprecedented... | |
| With the latest trend in mobile gaming, extreme gamers continue to seek for high performing gaming notebooks to match the specifications needed to play their game. However, not all laptops... | |
| Yasya might sound like a new small import car name, but it's actually high-end tower cooler is based on the newly developed T.M.L.F. (Trident Multi Layer Fin) structure. This provides... | |
| Yes, this notebook cooler is shaped like an X. No, we won't be making any "extreme!" jokes. Now that we're past that, let's get to the goods. This puppy has... | |
| Yet another fantastic extension of their V1 design series, Thermaltake is at it again with the Thermaltake V1 AX CPU Cooler. Keeping the design of 4 channels with dual-VTM heatpipe... | |
| Zalman's newest heatsink, the CNPS9500 AT, is just what you're looking for. It combines great looks, relatively light weight, excellent thermal resistance, and noiseless operation in an affordable package. Compatible... | |
| Model: NC-09 (Silver / Black) Hugh 220mm 5V silent DC Fan with Blue LED, Large steel mesh allows extra air-flow under the notebook Dual USB power connectors ( standard & | |
| All aluminum extrusion panel dissipates heat efficiently. Dual 140mm fans offers big airflow and high cooling performance. Superb air intake design offers optimal airflow to cool your notebook. 4USB. SPECIFICATION:... | |
| Compatible with Intel LGA775/1155/1156 and AMD K8/AM2/AM2+/AM3. Anodized black aluminum extrusion, long lifespan and high cooling performance. 120mm big airflow fan blows heat away very efficiently. Semi-transparent black fan with... |