If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. While this fan may be pretty blue, the bold eye-catching design that this Cooler Master R4 Series 120mm Fan delivers is anything but depressing. This Blue LED fan is capable of delivering up to 90CFM (Maximum RPM) and 19dBA silent application for CPU cooling. And to throw a little bit of "green" into the mix, this Cooler Master R4 Series 120mm Fan is RoHS Compliant for protecting the environment and offers an incredibly long life-span of 50,000+ hours.
Dimensions:
120 x 120 x 25mm
Air Flow:
70 CFM
Speed:
2000 RPM +/- 10%
Noise:
19 dBA
Power:
4.2 W
Bearing Type:
Long Life Sleeve Features:
Up to 90CFM (Maximum RPM)
19 dBA Silent Application (for CPU cooling)
RoHS Compliance for Protecting the Environment
Recommended for V10, HAF 932, HAF 922, CM Storm Scout, & Sniper
50,000 Long Life hours Specifications:
Dimensions: 120 x 120 x 25mm
Color: Blue LED
Voltage: 12VDC
Current (Ampere): 0.35A
Input (Watt): 4.2W +/- 10%
Speed (R.P.M): 2000 R.P.M
Air Flow (CFM): 90 CFM
Air pressure (mmH2O): 3.04 mmH2O
Fan Noise Level (dB-A): 19 dB-A
Weight: 116g
Bearing Type: Long Life Sleeve
Fan Life Expectancy: 50,000 hours
Connector: 3 pin
3 to 4 pin Adapter: 1pc
4 x Screws
If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. While this fan may be pretty blue, the bold eye-catching design that this Cooler Master R4 Series 120mm Fan delivers is anything but depressing.
This Blue LED fan is capable of delivering up to 90CFM (Maximum RPM) and 19dBA silent application for CPU cooling. And to throw a little bit of "green" into the mix, this Cooler Master R4 Series 120mm Fan is RoHS Compliant for protecting the environment and offers an incredibly long life-span of 50,000+ hours.
| Dimensions: | 120 x 120 x 25mm | Air Flow: | 70 CFM |
| Speed: | 2000 RPM +/- 10% | Noise: | 19 dBA |
| Power: | 4.2 W | Bearing Type: | Long Life Sleeve |
Features:
- Up to 90CFM (Maximum RPM)
- 19 dBA Silent Application (for CPU cooling)
- RoHS Compliance for Protecting the Environment
- Recommended for V10, HAF 932, HAF 922, CM Storm Scout, & Sniper
- 50,000 Long Life hours
Specifications:
- Dimensions: 120 x 120 x 25mm
- Color: Blue LED
- Voltage: 12VDC
- Current (Ampere): 0.35A
- Input (Watt): 4.2W +/- 10%
- Speed (R.P.M): 2000 R.P.M
- Air Flow (CFM): 90 CFM
- Air pressure (mmH2O): 3.04 mmH2O
- Fan Noise Level (dB-A): 19 dB-A
- Weight: 116g
- Bearing Type: Long Life Sleeve
- Fan Life Expectancy: 50,000 hours
- Connector: 3 pin
- 3 to 4 pin Adapter: 1pc
- 4 x Screws