Features
Equipped with multiple clips to support Intel LGA1366/1155/1156/77
5 and AMD AM3/AM2+/AM2.
4 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating.
Heatpipes are lined up in a straight line to improve air flow through the heatsink.
Nickle plated copper base gives perfect contact with the CPU surface.
Dense anodized aluminum fins with big surface dissipate heat efficiently.
120mm PWM fan with TPE cover fan frame to absorb operating vibration and noise maximumly.
Intelligent side flow design further utilizes system airflow to improve computer case ventilation.
Application For
Intel Socket 140W LGA1366/LGA1155/LGA1
156/LGA775 Core i7/i5/i3 Core 2 Extreme Core 2 Quad Core 2 Duo Pentium/Pentium G Pentium D/Pentium 4 Celeron Dual-Core Celeron/Celeron D AMD Socket 125W AM3/AM2/AM2+ Phenom II X6/X4/X3/X2 Phenom X4/X3 Athlon II X4/X3/X2 Athlon X2 Athlon/Athlon FX Business Class Sempron SPECIFICATIONS:
Overall Dimension
130X73.5X160mm
Fan Dimension
120X120X25mm
Net Weight
1030g
Bearing Type
Hydro Bearing
Rated Voltage
12VDC
Operating Voltage
10.8~13.2VDC
Started Voltage
7VDC
Rated Current
0.13±10%A(MAX)
Power Input
1.56W
FAN Speed
500±200~1500±10%RPM
MAX.Air Flow
66.3CFM
Noise
17.8~27.6dB(A)
Features
- Equipped with multiple clips to support Intel LGA1366/1155/1156/775 and AMD AM3/AM2+/AM2.
- 4 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating.
- Heatpipes are lined up in a straight line to improve air flow through the heatsink.
- Nickle plated copper base gives perfect contact with the CPU surface.
- Dense anodized aluminum fins with big surface dissipate heat efficiently.
- 120mm PWM fan with TPE cover fan frame to absorb operating vibration and noise maximumly.
- Intelligent side flow design further utilizes system airflow to improve computer case ventilation.
Application For
Intel Socket 140W
LGA1366/LGA1155/LGA1156/LGA775
Core i7/i5/i3
Core 2 Extreme
Core 2 Quad
Core 2 Duo
Pentium/Pentium G
Pentium D/Pentium 4
Celeron Dual-Core
Celeron/Celeron D
AMD Socket 125W
AM3/AM2/AM2+
Phenom II X6/X4/X3/X2
Phenom X4/X3
Athlon II X4/X3/X2
Athlon X2
Athlon/Athlon FX
Business Class
Sempron
SPECIFICATIONS:
| Overall Dimension | 130X73.5X160mm |
| Fan Dimension | 120X120X25mm |
| Net Weight | 1030g |
| Bearing Type | Hydro Bearing |
| Rated Voltage | 12VDC |
| Operating Voltage | 10.8~13.2VDC |
| Started Voltage | 7VDC |
| Rated Current | 0.13±10%A(MAX) |
| Power Input | 1.56W |
| FAN Speed | 500±200~1500±10%RPM |
| MAX.Air Flow | 66.3CFM |
| Noise | 17.8~27.6dB(A) |