Xoxide Cooler Master R4 Series 120mm Fan - Red LED 90379

Description
If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. While this component may be built to deliver ice-cold temps to your system, this Cooler Master R4 Series 120mm Fan is sure to bring a scorching hot look to your PC. This Red LED fan is capable of delivering up to 70CFM (Maximum RPM) and 19dBA silent application for CPU cooling. And to mix in a little bit of "green" with the red, this Cooler Master R4 Series 120mm Fan is RoHS Compliant for protecting the environment and offers an incredibly long life-span of 50,000+ hours. Dimensions: 120 x 120 x 25mm Air Flow: 70 CFM Speed: 2000 RPM +/- 10% Noise: 19 dBA Power: 4.2 W Bearing Type: Long Life Sleeve Features: Up to 70CFM (Maximum RPM) 19 dBA Silent Application (for CPU cooling) RoHS Compliance for Protecting the Environment Recommended for V10, HAF 932, HAF 922, CM Storm Scout, & Sniper 50,000 Long Life hours Specifications: Dimensions: 120 x 120 x 25mm Color: Red LED Voltage: 12VDC Current (Ampere): 0.35A Input (Watt): 4.2W +/- 10% Speed (R.P.M): 2000 R.P.M Air Flow (CFM): 70 CFM Air pressure (mmH2O): 3.04 mmH2O Fan Noise Level (dB-A): 19 dB-A Weight: 116g Bearing Type: Long Life Sleeve Fan Life Expectancy: 50,000 hours Connector: 3 pin 3 to 4 pin Adapter: 1pc 4 x Screws
Description
If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. While this component may be built to deliver ice-cold temps to your system, this Cooler Master R4 Series 120mm Fan is sure to bring a scorching hot look to your PC. This Red LED fan is capable of delivering up to 70CFM (Maximum RPM) and 19dBA silent application for CPU cooling. And to mix in a little bit of "green" with the red, this Cooler Master R4 Series 120mm Fan is RoHS Compliant for protecting the environment and offers an incredibly long life-span of 50,000+ hours. Dimensions: 120 x 120 x 25mm Air Flow: 70 CFM Speed: 2000 RPM +/- 10% Noise: 19 dBA Power: 4.2 W Bearing Type: Long Life Sleeve Features: Up to 70CFM (Maximum RPM) 19 dBA Silent Application (for CPU cooling) RoHS Compliance for Protecting the Environment Recommended for V10, HAF 932, HAF 922, CM Storm Scout, & Sniper 50,000 Long Life hours Specifications: Dimensions: 120 x 120 x 25mm Color: Red LED Voltage: 12VDC Current (Ampere): 0.35A Input (Watt): 4.2W +/- 10% Speed (R.P.M): 2000 R.P.M Air Flow (CFM): 70 CFM Air pressure (mmH2O): 3.04 mmH2O Fan Noise Level (dB-A): 19 dB-A Weight: 116g Bearing Type: Long Life Sleeve Fan Life Expectancy: 50,000 hours Connector: 3 pin 3 to 4 pin Adapter: 1pc 4 x Screws

Suppliers

Company
Product
Description
Supplier Links
Cooler Master R4 Series 120mm Fan - Red LED - 90379 - Xoxide
Malvern, PA, USA
Cooler Master R4 Series 120mm Fan - Red LED
90379
Cooler Master R4 Series 120mm Fan - Red LED 90379
If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. While this component may be built to deliver ice-cold temps to your system, this Cooler Master R4 Series 120mm Fan is sure to bring a scorching hot look to your PC. This Red LED fan is capable of delivering up to 70CFM (Maximum RPM) and 19dBA silent application for CPU cooling. And to mix in a little bit of "green" with the red, this Cooler Master R4 Series 120mm Fan is RoHS Compliant for protecting the environment and offers an incredibly long life-span of 50,000+ hours. Dimensions: 120 x 120 x 25mm Air Flow: 70 CFM Speed: 2000 RPM +/- 10% Noise: 19 dBA Power: 4.2 W Bearing Type: Long Life Sleeve Features: Up to 70CFM (Maximum RPM) 19 dBA Silent Application (for CPU cooling) RoHS Compliance for Protecting the Environment Recommended for V10, HAF 932, HAF 922, CM Storm Scout, & Sniper 50,000 Long Life hours Specifications: Dimensions: 120 x 120 x 25mm Color: Red LED Voltage: 12VDC Current (Ampere): 0.35A Input (Watt): 4.2W +/- 10% Speed (R.P.M): 2000 R.P.M Air Flow (CFM): 70 CFM Air pressure (mmH2O): 3.04 mmH2O Fan Noise Level (dB-A): 19 dB-A Weight: 116g Bearing Type: Long Life Sleeve Fan Life Expectancy: 50,000 hours Connector: 3 pin 3 to 4 pin Adapter: 1pc 4 x Screws

If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. While this component may be built to deliver ice-cold temps to your system, this Cooler Master R4 Series 120mm Fan is sure to bring a scorching hot look to your PC.
This Red LED fan is capable of delivering up to 70CFM (Maximum RPM) and 19dBA silent application for CPU cooling. And to mix in a little bit of "green" with the red, this Cooler Master R4 Series 120mm Fan is RoHS Compliant for protecting the environment and offers an incredibly long life-span of 50,000+ hours.

Dimensions:120 x 120 x 25mmAir Flow:70 CFM
Speed:2000 RPM +/- 10%Noise:19 dBA
Power:4.2 WBearing Type:Long Life Sleeve

Features:

  • Up to 70CFM (Maximum RPM)
  • 19 dBA Silent Application (for CPU cooling)
  • RoHS Compliance for Protecting the Environment
  • Recommended for V10, HAF 932, HAF 922, CM Storm Scout, & Sniper
  • 50,000 Long Life hours

Specifications:

  • Dimensions: 120 x 120 x 25mm
  • Color: Red LED
  • Voltage: 12VDC
  • Current (Ampere): 0.35A
  • Input (Watt): 4.2W +/- 10%
  • Speed (R.P.M): 2000 R.P.M
  • Air Flow (CFM): 70 CFM
  • Air pressure (mmH2O): 3.04 mmH2O
  • Fan Noise Level (dB-A): 19 dB-A
  • Weight: 116g
  • Bearing Type: Long Life Sleeve
  • Fan Life Expectancy: 50,000 hours
  • Connector: 3 pin
  • 3 to 4 pin Adapter: 1pc
  • 4 x Screws
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 90379
Product Name Cooler Master R4 Series 120mm Fan - Red LED
Unlock Full Specs
to access all available technical data

Similar Products

 - Copper Kovar Copper, Copper Invar Copper, Copper Steel Copper Series - 80800930 - ToneCooling Technology Co., Ltd
Specs
L 90 mm (3.52 inch)
W 89.5 mm (3.52 inch)
H 69 mm (2.72 inch)
View Details
Heatsinks - 7805938 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 50 mm (1.97 inch)
H 80 mm (3.15 inch)
Mounting Screw
View Details
Heat Sink Base -  - USUSTK LIMITED
USUSTK LIMITED
Specs
Material Copper
View Details