Xoxide Zalman VF3000A VGA Cooler 70023

Description
The Zalman VF3000A Dual 92mm EBR Bearing VGA Cooler is designed for ATI Radeon 5830 / 5850 and 5870 Series cards. It features a well thought-out, user friendly design and a very cool appearance. The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset. The heatsink is optimized for high performance during quiet operation, incorporating a switching, noise-eliminating, high-capacity dual 92mm fan for intensified cooling performance and minimized noise. Specifications: Dimensions: 239(L) x 98(W) x 51(H)mm Weight: 430g Base Material: Pure Aluminum fins, Pure Copper base & heat pipes Fan Dimensions: 92(L) x 92(W) x 15(H) mm Speed: 1300RPM±10%~2500±10% Noise: 18dBA±10%~32dBA±10% Includes: VF3000A, VGA RAM Heatsink, Thermal Grease (ZM-STG2M), Rubber Rings, PVC Washers, Fixing Nuts, Springs, Nipples, FET Heatsink, Rubber Washers, Fixing Pins, FAN MATE 2, FAN MATE 2 cable, Double-sided Tape, User’s Manual
Description
The Zalman VF3000A Dual 92mm EBR Bearing VGA Cooler is designed for ATI Radeon 5830 / 5850 and 5870 Series cards. It features a well thought-out, user friendly design and a very cool appearance. The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset. The heatsink is optimized for high performance during quiet operation, incorporating a switching, noise-eliminating, high-capacity dual 92mm fan for intensified cooling performance and minimized noise. Specifications: Dimensions: 239(L) x 98(W) x 51(H)mm Weight: 430g Base Material: Pure Aluminum fins, Pure Copper base & heat pipes Fan Dimensions: 92(L) x 92(W) x 15(H) mm Speed: 1300RPM±10%~2500±10% Noise: 18dBA±10%~32dBA±10% Includes: VF3000A, VGA RAM Heatsink, Thermal Grease (ZM-STG2M), Rubber Rings, PVC Washers, Fixing Nuts, Springs, Nipples, FET Heatsink, Rubber Washers, Fixing Pins, FAN MATE 2, FAN MATE 2 cable, Double-sided Tape, User’s Manual

Suppliers

Company
Product
Description
Supplier Links
Zalman VF3000A VGA Cooler - 70023 - Xoxide
Malvern, PA, USA
Zalman VF3000A VGA Cooler
70023
Zalman VF3000A VGA Cooler 70023
The Zalman VF3000A Dual 92mm EBR Bearing VGA Cooler is designed for ATI Radeon 5830 / 5850 and 5870 Series cards. It features a well thought-out, user friendly design and a very cool appearance. The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset. The heatsink is optimized for high performance during quiet operation, incorporating a switching, noise-eliminating, high-capacity dual 92mm fan for intensified cooling performance and minimized noise. Specifications: Dimensions: 239(L) x 98(W) x 51(H)mm Weight: 430g Base Material: Pure Aluminum fins, Pure Copper base & heat pipes Fan Dimensions: 92(L) x 92(W) x 15(H) mm Speed: 1300RPM±10%~2500±10% Noise: 18dBA±10%~32dBA±10% Includes: VF3000A, VGA RAM Heatsink, Thermal Grease (ZM-STG2M), Rubber Rings, PVC Washers, Fixing Nuts, Springs, Nipples, FET Heatsink, Rubber Washers, Fixing Pins, FAN MATE 2, FAN MATE 2 cable, Double-sided Tape, User’s Manual

The Zalman VF3000A Dual 92mm EBR Bearing VGA Cooler is designed for ATI Radeon 5830 / 5850 and 5870 Series cards. It features a well thought-out, user friendly design and a very cool appearance. The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset. The heatsink is optimized for high performance during quiet operation, incorporating a switching, noise-eliminating, high-capacity dual 92mm fan for intensified cooling performance and minimized noise.
Specifications:

  • Dimensions: 239(L) x 98(W) x 51(H)mm
  • Weight: 430g
  • Base Material: Pure Aluminum fins, Pure Copper base & heat pipes
  • Fan Dimensions: 92(L) x 92(W) x 15(H) mm
  • Speed: 1300RPM±10%~2500±10%
  • Noise: 18dBA±10%~32dBA±10%
  • Includes: VF3000A, VGA RAM Heatsink, Thermal Grease (ZM-STG2M), Rubber Rings, PVC Washers, Fixing Nuts, Springs, Nipples, FET Heatsink, Rubber Washers, Fixing Pins, FAN MATE 2, FAN MATE 2 cable, Double-sided Tape, User’s Manual
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70023
Product Name Zalman VF3000A VGA Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-020-28011 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 44.6 mm (1.76 inch)
Material Aluminum; AL6063-T5
View Details
HS Series Heat Sinks HS073 - HS073 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.7000 °C / W
View Details
2 suppliers
Forged Heat Sinks - SL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 7 to 17 mm (0.2756 to 0.6693 inch)
W 7 to 17 mm (0.2756 to 0.6693 inch)
H 11 to 32 mm (0.4331 to 1.26 inch)
View Details