Xoxide Evercool RocketV 2-in-1 Slot Cooler 12746

Description
Graphics card overheating? Let the Evercool RocketV take care of that for you. System temps in the red all-around? The RocketV's got that covered too! Two 80mm high airflow fans provide excellent cooling, no matter what you're trying to cool. Specifications: Dimensions: 200 x 140 x 24 mm Bearing Type: Ever Lubricate long-life bearing RPM: 1800~2600±10% RPM Airflow: 40 CFM (max)
Description
Graphics card overheating? Let the Evercool RocketV take care of that for you. System temps in the red all-around? The RocketV's got that covered too! Two 80mm high airflow fans provide excellent cooling, no matter what you're trying to cool. Specifications: Dimensions: 200 x 140 x 24 mm Bearing Type: Ever Lubricate long-life bearing RPM: 1800~2600±10% RPM Airflow: 40 CFM (max)

Suppliers

Company
Product
Description
Supplier Links
Evercool RocketV 2-in-1 Slot Cooler - 12746 - Xoxide
Malvern, PA, USA
Evercool RocketV 2-in-1 Slot Cooler
12746
Evercool RocketV 2-in-1 Slot Cooler 12746
Graphics card overheating? Let the Evercool RocketV take care of that for you. System temps in the red all-around? The RocketV's got that covered too! Two 80mm high airflow fans provide excellent cooling, no matter what you're trying to cool. Specifications: Dimensions: 200 x 140 x 24 mm Bearing Type: Ever Lubricate long-life bearing RPM: 1800~2600±10% RPM Airflow: 40 CFM (max)

Graphics card overheating? Let the Evercool RocketV take care of that for you. System temps in the red all-around? The RocketV's got that covered too! Two 80mm high airflow fans provide excellent cooling, no matter what you're trying to cool.
Specifications:

  • Dimensions: 200 x 140 x 24 mm
  • Bearing Type: Ever Lubricate long-life bearing
  • RPM: 1800~2600±10% RPM
  • Airflow: 40 CFM (max)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12746
Product Name Evercool RocketV 2-in-1 Slot Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-020-28011 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 44.6 mm (1.76 inch)
Material Aluminum; AL6063-T5
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details