With the latest trend in mobile gaming, extreme gamers continue to seek for high performing gaming notebooks to match the specifications needed to play their game. However, not all laptops are built with adequate thermal solution. This can lead to overheating, unfavorable in-game lag, and possibly cause permanent hardware damage. Even high performance laptops can see great benefits from the additional cooling. CM Storm unveils the SF-19 laptop cooler to augment your laptop and take its performance to the next level.
In order to protect a gamer’s gear while it’s under heavy stress from gameplay, the SF-19 employs its incredible ability to dissipate all of that excess heat through its surface. It also has a strengthened mesh that can withstand all notebook sizes up to 19”. It also features 2 x 140mm adjustable turbine fans that are specially engineered to provide unprecedented airflow that keeps notebook components running at optimal temperatures.
Designed with innovation, SF-19 is equipped with 4 advanced USB 3.0 ports which is future proof for all devices such as high speed hard drives, high performance gaming mouse, headset and peripherals that needs execution of high speed transfer rates.
Utilizing a Multi-Light Shader™, The SF-19 helps create an environment for any gaming intensity by providing 7 colored light profiles. It makes creating an ambiance to fit a gamer’s mood an easy task. In addition, special consideration is paid to mobility in that the SF-19 can effortlessly be transported to a new gaming battleground via its swift carrying handle.
USB 2.0 version is also available.
Features:
Mammoth cooling surface
SF-19 is constructed with an enormous heat-dissipating surface plain, made capable to endure critical temperatures from all laptop sizes, it is the state-of-the-art laptop cooler for all 19" gaming laptops and beyond.
4 ports of USB 3.0
4 advanced USB 3.0 ports - supports the next generation of gaming laptops.
Structurally enhanced mesh surfacing
Cold-forged polygon mesh surface plains allows maximum air flow from high rotating fans, structured to efficiently normalize thermal formations, effectively cooling and alleviating tough spot-thermal build ups.
Swift carrying handle
Built for mobility, the SF-19’s swift-carrying Handle is build with an intuitive design and sturdy construction, made for quick LAN-party relocation and fast mobilization. The SF-19 is stealth and ambitious.
Anti-slip rubber cable slot
Reinforce with premium anti-slip rubbers, the SF-19 safely secures all laptop in p
| Xoxide | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 70446 |
| Product Name | Cooler Master Storm SF 19 17" Laptop Cooler with USB 3.0 |