Xoxide Evercool Transformer 3 CPU Cooler 70698

Description
No, this is not the latest Michael Bay film. And this new model is not trying to make up for the disappointment of the previous version (à la Transformers 2). Read on to see what makes the Transformer 3 a CPU cooler worth checking out. Features: The three Ø6mm heat pipes in V shape and the special fins design effectively increase airflow and cooling performance. Equipped with a 12cm PWM fan provides a silent and good performance;one additional fan can also be added. Shock absorption rubber nail design reduces both vibration and noise. It is compatible with Intel and AMD. Specifications: Overall Dimension : 130 x 161 x 78.5 x mm DC Fan Size : 120 x 120 x 25 mm Heat Sink Material : Aluminum Fin+Heat-Pipe Bearing Type : Ever Lubricate Bearing (Long Life bearing) Noise Level : <15 ~ <35 dBA Fan Speed : 800±25% RPM ~2200±10% RPM Rated Voltage : 12 VDC Weight : 630 g Compatibility: CPU Support INTEL • Pentium 4 Socket T 505~571 / 620~672 • Pentium D Socket T 805~840 / 915~960 • Pentium 4 Processor Extreme Edition Socket T 3.73G • Core 2 Duo Processor Socket T E4300~E8700 • Core 2 Extreme Processor Socket T QX6700~QX9650 • Core 2 Quad Processor Socket Q6600~Q9650 • Core i7 (LGA 1366) Processor i7-920~970 • Core i7 Processor Extreme Edition i7-965~975 / 980X • Core i7 (LGA 1156) 860 / 870 / 880 / 860S /870S / 875K • Core i7 (LGA 1155) 2600 / 2600K / 2600S • Core i5 Processor 650~760 / 655K • Core i3 530~560 CPU Support AMD • AthlonPhenom II X2~550 / X3~720 / X4~965 • Athlon Phenom~9600 / Phenom X3~8750 / Phenom X4~9950 • Athlon 64 X2~3600+ / ~6400+(AM2) • Athlon 64 FX-51 / 53/ 55 / 57 / 60 / 62 • Opteron ~154 / ~256 / ~890 • Dual-Core Opteron ~180 / ~290 / ~890 • Second-Generation Opteron™ ~1222 SE / 1222 • Third-Generation Opteron™ ~1356 • Sempron ~3800+ / LE-1250
Description
No, this is not the latest Michael Bay film. And this new model is not trying to make up for the disappointment of the previous version (à la Transformers 2). Read on to see what makes the Transformer 3 a CPU cooler worth checking out. Features: The three Ø6mm heat pipes in V shape and the special fins design effectively increase airflow and cooling performance. Equipped with a 12cm PWM fan provides a silent and good performance;one additional fan can also be added. Shock absorption rubber nail design reduces both vibration and noise. It is compatible with Intel and AMD. Specifications: Overall Dimension : 130 x 161 x 78.5 x mm DC Fan Size : 120 x 120 x 25 mm Heat Sink Material : Aluminum Fin+Heat-Pipe Bearing Type : Ever Lubricate Bearing (Long Life bearing) Noise Level : <15 ~ <35 dBA Fan Speed : 800±25% RPM ~2200±10% RPM Rated Voltage : 12 VDC Weight : 630 g Compatibility: CPU Support INTEL • Pentium 4 Socket T 505~571 / 620~672 • Pentium D Socket T 805~840 / 915~960 • Pentium 4 Processor Extreme Edition Socket T 3.73G • Core 2 Duo Processor Socket T E4300~E8700 • Core 2 Extreme Processor Socket T QX6700~QX9650 • Core 2 Quad Processor Socket Q6600~Q9650 • Core i7 (LGA 1366) Processor i7-920~970 • Core i7 Processor Extreme Edition i7-965~975 / 980X • Core i7 (LGA 1156) 860 / 870 / 880 / 860S /870S / 875K • Core i7 (LGA 1155) 2600 / 2600K / 2600S • Core i5 Processor 650~760 / 655K • Core i3 530~560 CPU Support AMD • AthlonPhenom II X2~550 / X3~720 / X4~965 • Athlon Phenom~9600 / Phenom X3~8750 / Phenom X4~9950 • Athlon 64 X2~3600+ / ~6400+(AM2) • Athlon 64 FX-51 / 53/ 55 / 57 / 60 / 62 • Opteron ~154 / ~256 / ~890 • Dual-Core Opteron ~180 / ~290 / ~890 • Second-Generation Opteron™ ~1222 SE / 1222 • Third-Generation Opteron™ ~1356 • Sempron ~3800+ / LE-1250

Suppliers

Company
Product
Description
Supplier Links
Evercool Transformer 3 CPU Cooler - 70698 - Xoxide
Malvern, PA, USA
Evercool Transformer 3 CPU Cooler
70698
Evercool Transformer 3 CPU Cooler 70698
No, this is not the latest Michael Bay film. And this new model is not trying to make up for the disappointment of the previous version (à la Transformers 2). Read on to see what makes the Transformer 3 a CPU cooler worth checking out. Features: The three Ø6mm heat pipes in V shape and the special fins design effectively increase airflow and cooling performance. Equipped with a 12cm PWM fan provides a silent and good performance;one additional fan can also be added. Shock absorption rubber nail design reduces both vibration and noise. It is compatible with Intel and AMD. Specifications: Overall Dimension : 130 x 161 x 78.5 x mm DC Fan Size : 120 x 120 x 25 mm Heat Sink Material : Aluminum Fin+Heat-Pipe Bearing Type : Ever Lubricate Bearing (Long Life bearing) Noise Level : <15 ~ <35 dBA Fan Speed : 800±25% RPM ~2200±10% RPM Rated Voltage : 12 VDC Weight : 630 g Compatibility: CPU Support INTEL • Pentium 4 Socket T 505~571 / 620~672 • Pentium D Socket T 805~840 / 915~960 • Pentium 4 Processor Extreme Edition Socket T 3.73G • Core 2 Duo Processor Socket T E4300~E8700 • Core 2 Extreme Processor Socket T QX6700~QX9650 • Core 2 Quad Processor Socket Q6600~Q9650 • Core i7 (LGA 1366) Processor i7-920~970 • Core i7 Processor Extreme Edition i7-965~975 / 980X • Core i7 (LGA 1156) 860 / 870 / 880 / 860S /870S / 875K • Core i7 (LGA 1155) 2600 / 2600K / 2600S • Core i5 Processor 650~760 / 655K • Core i3 530~560 CPU Support AMD • AthlonPhenom II X2~550 / X3~720 / X4~965 • Athlon Phenom~9600 / Phenom X3~8750 / Phenom X4~9950 • Athlon 64 X2~3600+ / ~6400+(AM2) • Athlon 64 FX-51 / 53/ 55 / 57 / 60 / 62 • Opteron ~154 / ~256 / ~890 • Dual-Core Opteron ~180 / ~290 / ~890 • Second-Generation Opteron™ ~1222 SE / 1222 • Third-Generation Opteron™ ~1356 • Sempron ~3800+ / LE-1250

No, this is not the latest Michael Bay film. And this new model is not trying to make up for the disappointment of the previous version (à la Transformers 2). Read on to see what makes the Transformer 3 a CPU cooler worth checking out.

Features:

  • The three Ø6mm heat pipes in V shape and the special fins design effectively increase airflow and cooling performance.
  • Equipped with a 12cm PWM fan provides a silent and good performance;one additional fan can also be added.
  • Shock absorption rubber nail design reduces both vibration and noise.
  • It is compatible with Intel and AMD.

Specifications:

Overall Dimension :130 x 161 x 78.5 x mm
DC Fan Size :120 x 120 x 25 mm
Heat Sink Material :Aluminum Fin+Heat-Pipe
Bearing Type :Ever Lubricate Bearing (Long Life bearing)
Noise Level :<15 ~ <35 dBA
Fan Speed :800±25% RPM ~2200±10% RPM
Rated Voltage :12 VDC
Weight :630 g

Compatibility:

    CPU Support
      INTEL
        • Pentium 4 Socket T 505~571 / 620~672
        • Pentium D Socket T 805~840 / 915~960
        • Pentium 4 Processor Extreme Edition Socket T 3.73G
        • Core 2 Duo Processor Socket T E4300~E8700
        • Core 2 Extreme Processor Socket T QX6700~QX9650
        • Core 2 Quad Processor Socket Q6600~Q9650
        • Core i7 (LGA 1366) Processor i7-920~970
        • Core i7 Processor Extreme Edition i7-965~975 / 980X
        • Core i7 (LGA 1156) 860 / 870 / 880 / 860S /870S / 875K
        • Core i7 (LGA 1155) 2600 / 2600K / 2600S
        • Core i5 Processor 650~760 / 655K
        • Core i3 530~560
    CPU Support
      AMD
        • AthlonPhenom II X2~550 / X3~720 / X4~965
        • Athlon Phenom~9600 / Phenom X3~8750 / Phenom X4~9950
        • Athlon 64 X2~3600+ / ~6400+(AM2)
        • Athlon 64 FX-51 / 53/ 55 / 57 / 60 / 62
        • Opteron ~154 / ~256 / ~890
        • Dual-Core Opteron ~180 / ~290 / ~890
        • Second-Generation Opteron™ ~1222 SE / 1222
        • Third-Generation Opteron™ ~1356
        • Sempron ~3800+ / LE-1250
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70698
Product Name Evercool Transformer 3 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Passive Telecom Heat Sink -  - USUSTK LIMITED
Specs
Material Copper
View Details