Xoxide Tuniq Sanctum Hard Drive Cooler & Silencer - Silver 24115

Description
Nobody likes a noisy hard drive, so it’s time to do something about that bothersome hissing and humming right away with the Tuniq Sanctum Hard Drive Cooler and Silencer. The sleek design is matched with only the highest quality parts to make up one of the quietest and most efficient cooling systems on the market. It is made to fit in a 5.25” bay and it uses high performance thermal pads to distribute the heat to the heat sink. This system also has an electrically insulated thermal pad on the top and bottom of the HDD for even more cooling capabilities. All that combined with an airtight housing design to seal in all that unwanted noise and you’ve got yourself one kickin’ cooling system. This kit is suitable for PC, server and IPC. It is recommended to use HDD’s with a height range of 23 to 27mm for optimum cooling performance. Features 5.25” Bay design Suitable fot 3.5” IDE/ SATA data Large aluminum heatsink helps disperse heat from HDD High performance thermal pads efficiently transfer the heat to the heat sink Airtight housing design seals the HDD noise Electronically insulated thermal pad on the top and bottom side of the HDD Suitable for PC, Server and IPC For best cooling performance, it is recommended to use an HDD ranging in height from 23 to 27mm Specifications Material - Aluminum Panel/Frame Color – Silver Application – 5.25” Driver Bay Compatibility – 3.5” IDE or SATA HDD (146 x 101.6 x 25.4 mm) Dimension – 148 x 42 x 208mm
Description
Nobody likes a noisy hard drive, so it’s time to do something about that bothersome hissing and humming right away with the Tuniq Sanctum Hard Drive Cooler and Silencer. The sleek design is matched with only the highest quality parts to make up one of the quietest and most efficient cooling systems on the market. It is made to fit in a 5.25” bay and it uses high performance thermal pads to distribute the heat to the heat sink. This system also has an electrically insulated thermal pad on the top and bottom of the HDD for even more cooling capabilities. All that combined with an airtight housing design to seal in all that unwanted noise and you’ve got yourself one kickin’ cooling system. This kit is suitable for PC, server and IPC. It is recommended to use HDD’s with a height range of 23 to 27mm for optimum cooling performance. Features 5.25” Bay design Suitable fot 3.5” IDE/ SATA data Large aluminum heatsink helps disperse heat from HDD High performance thermal pads efficiently transfer the heat to the heat sink Airtight housing design seals the HDD noise Electronically insulated thermal pad on the top and bottom side of the HDD Suitable for PC, Server and IPC For best cooling performance, it is recommended to use an HDD ranging in height from 23 to 27mm Specifications Material - Aluminum Panel/Frame Color – Silver Application – 5.25” Driver Bay Compatibility – 3.5” IDE or SATA HDD (146 x 101.6 x 25.4 mm) Dimension – 148 x 42 x 208mm

Suppliers

Company
Product
Description
Supplier Links
Tuniq Sanctum Hard Drive Cooler & Silencer - Silver - 24115 - Xoxide
Malvern, PA, USA
Tuniq Sanctum Hard Drive Cooler & Silencer - Silver
24115
Tuniq Sanctum Hard Drive Cooler & Silencer - Silver 24115
Nobody likes a noisy hard drive, so it’s time to do something about that bothersome hissing and humming right away with the Tuniq Sanctum Hard Drive Cooler and Silencer. The sleek design is matched with only the highest quality parts to make up one of the quietest and most efficient cooling systems on the market. It is made to fit in a 5.25” bay and it uses high performance thermal pads to distribute the heat to the heat sink. This system also has an electrically insulated thermal pad on the top and bottom of the HDD for even more cooling capabilities. All that combined with an airtight housing design to seal in all that unwanted noise and you’ve got yourself one kickin’ cooling system. This kit is suitable for PC, server and IPC. It is recommended to use HDD’s with a height range of 23 to 27mm for optimum cooling performance. Features 5.25” Bay design Suitable fot 3.5” IDE/ SATA data Large aluminum heatsink helps disperse heat from HDD High performance thermal pads efficiently transfer the heat to the heat sink Airtight housing design seals the HDD noise Electronically insulated thermal pad on the top and bottom side of the HDD Suitable for PC, Server and IPC For best cooling performance, it is recommended to use an HDD ranging in height from 23 to 27mm Specifications Material - Aluminum Panel/Frame Color – Silver Application – 5.25” Driver Bay Compatibility – 3.5” IDE or SATA HDD (146 x 101.6 x 25.4 mm) Dimension – 148 x 42 x 208mm

Nobody likes a noisy hard drive, so it’s time to do something about that bothersome hissing and humming right away with the Tuniq Sanctum Hard Drive Cooler and Silencer. The sleek design is matched with only the highest quality parts to make up one of the quietest and most efficient cooling systems on the market.
It is made to fit in a 5.25” bay and it uses high performance thermal pads to distribute the heat to the heat sink. This system also has an electrically insulated thermal pad on the top and bottom of the HDD for even more cooling capabilities. All that combined with an airtight housing design to seal in all that unwanted noise and you’ve got yourself one kickin’ cooling system.
This kit is suitable for PC, server and IPC. It is recommended to use HDD’s with a height range of 23 to 27mm for optimum cooling performance.
Features

  • 5.25” Bay design
  • Suitable fot 3.5” IDE/ SATA data
  • Large aluminum heatsink helps disperse heat from HDD
  • High performance thermal pads efficiently transfer the heat to the heat sink
  • Airtight housing design seals the HDD noise
  • Electronically insulated thermal pad on the top and bottom side of the HDD
  • Suitable for PC, Server and IPC
  • For best cooling performance, it is recommended to use an HDD ranging in height from 23 to 27mm

Specifications

  • Material - Aluminum Panel/Frame
  • Color – Silver
  • Application – 5.25” Driver Bay
  • Compatibility – 3.5” IDE or SATA HDD (146 x 101.6 x 25.4 mm)
  • Dimension – 148 x 42 x 208mm
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 24115
Product Name Tuniq Sanctum Hard Drive Cooler & Silencer - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 9209427 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 120 mm (4.72 inch)
H 150 mm (5.91 inch)
View Details
Forged Heat Sinks - WPL Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details