Xoxide Enzotech Forged Copper Northbridge Heatsink - Low-Profile 13004

Description
Enzotech may be a new name to you, but they are not a new name to the computer cooling game! Founded in 1982, Enzotech has been providing high tech cooling solutions to the server market requiring high efficiency and 24-hour stability. They have also have a long term relationship with the OEM market for both AMD and Intel processors and have a long standing reputation as one of the world’s most advanced high-performance heatsink manufacturers. Now with their sights set on the hardcore enthusiast aftermarket community, Enzotech has released the CNB-S1L Northbridge Cooler! The CNB series heatsinks are the world’s first completely one-piece forged copper Northbridge heatsinks with no interface or gaps! The CNB-S1L gives you the best thermal performance possible without using a fan. The chipset is cooled to optimum operating temperature with no fan noise or vibration. The CNB-S1L can also be used for some Southbridge or VGA applications! Features: Fanless design means no noise or vibrations Multiple push pin locations for universal mounting on various board assemblies Pure forged copper features a highly efficient dense material as opposed to traditional heatsinks Specifications: Material: Forged 1100 Copper Mounting Surface: Machined to 0.0003 Flatness Weight: 50g Dimensions: 36 x 36 x 11.6mm (L x W x H)
Description
Enzotech may be a new name to you, but they are not a new name to the computer cooling game! Founded in 1982, Enzotech has been providing high tech cooling solutions to the server market requiring high efficiency and 24-hour stability. They have also have a long term relationship with the OEM market for both AMD and Intel processors and have a long standing reputation as one of the world’s most advanced high-performance heatsink manufacturers. Now with their sights set on the hardcore enthusiast aftermarket community, Enzotech has released the CNB-S1L Northbridge Cooler! The CNB series heatsinks are the world’s first completely one-piece forged copper Northbridge heatsinks with no interface or gaps! The CNB-S1L gives you the best thermal performance possible without using a fan. The chipset is cooled to optimum operating temperature with no fan noise or vibration. The CNB-S1L can also be used for some Southbridge or VGA applications! Features: Fanless design means no noise or vibrations Multiple push pin locations for universal mounting on various board assemblies Pure forged copper features a highly efficient dense material as opposed to traditional heatsinks Specifications: Material: Forged 1100 Copper Mounting Surface: Machined to 0.0003 Flatness Weight: 50g Dimensions: 36 x 36 x 11.6mm (L x W x H)

Suppliers

Company
Product
Description
Supplier Links
Enzotech Forged Copper Northbridge Heatsink - Low-Profile - 13004 - Xoxide
Malvern, PA, USA
Enzotech Forged Copper Northbridge Heatsink - Low-Profile
13004
Enzotech Forged Copper Northbridge Heatsink - Low-Profile 13004
Enzotech may be a new name to you, but they are not a new name to the computer cooling game! Founded in 1982, Enzotech has been providing high tech cooling solutions to the server market requiring high efficiency and 24-hour stability. They have also have a long term relationship with the OEM market for both AMD and Intel processors and have a long standing reputation as one of the world’s most advanced high-performance heatsink manufacturers. Now with their sights set on the hardcore enthusiast aftermarket community, Enzotech has released the CNB-S1L Northbridge Cooler! The CNB series heatsinks are the world’s first completely one-piece forged copper Northbridge heatsinks with no interface or gaps! The CNB-S1L gives you the best thermal performance possible without using a fan. The chipset is cooled to optimum operating temperature with no fan noise or vibration. The CNB-S1L can also be used for some Southbridge or VGA applications! Features: Fanless design means no noise or vibrations Multiple push pin locations for universal mounting on various board assemblies Pure forged copper features a highly efficient dense material as opposed to traditional heatsinks Specifications: Material: Forged 1100 Copper Mounting Surface: Machined to 0.0003 Flatness Weight: 50g Dimensions: 36 x 36 x 11.6mm (L x W x H)

Enzotech may be a new name to you, but they are not a new name to the computer cooling game! Founded in 1982, Enzotech has been providing high tech cooling solutions to the server market requiring high efficiency and 24-hour stability. They have also have a long term relationship with the OEM market for both AMD and Intel processors and have a long standing reputation as one of the world’s most advanced high-performance heatsink manufacturers.
Now with their sights set on the hardcore enthusiast aftermarket community, Enzotech has released the CNB-S1L Northbridge Cooler! The CNB series heatsinks are the world’s first completely one-piece forged copper Northbridge heatsinks with no interface or gaps!
The CNB-S1L gives you the best thermal performance possible without using a fan. The chipset is cooled to optimum operating temperature with no fan noise or vibration. The CNB-S1L can also be used for some Southbridge or VGA applications!
Features:

  • Fanless design means no noise or vibrations
  • Multiple push pin locations for universal mounting on various board assemblies
  • Pure forged copper features a highly efficient dense material as opposed to traditional heatsinks

Specifications:

  • Material: Forged 1100 Copper
  • Mounting Surface: Machined to 0.0003 Flatness
  • Weight: 50g
  • Dimensions: 36 x 36 x 11.6mm (L x W x H)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13004
Product Name Enzotech Forged Copper Northbridge Heatsink - Low-Profile
Unlock Full Specs
to access all available technical data

Similar Products

TC-LGA4189 Vapor Chamber Copper Server Cooler | High-Efficiency Active Heatsink for 1U/2U Rack Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Active Heat Sink; Vapor Cooler
L 113 mm (4.45 inch)
W 78 mm (3.07 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details