Xoxide Evercool Strong Wind Memory Cooler (Blue) 12703

Description
When Evercool developed this Strong Wind Memory Cooler, one of their objectives was to make it universal. They succeeded, which allows any memory, regardless of thickness, to use this Strong Wind Memory Cooler. The 40mm fan attached to the cooler can be positioned to either side of the memory, to give you versatility. You can even adjust the wind direction to help cool other components as well! Best of all, it is stylish while improving performance as well. Order a Evercool Strong Wind Memory Cooler to let your memory to the work, while the Strong Wind does the cooling. Specifications Overall Dimension: 117 x 73.5 x 11.5 mm DC Fan Size: 40 x 40 x 10 mm Base Material: Plastic, Aluminum Bearing Type: Ever Lubricate bearing type (Long life bearing) Rated Speed: 3500 ± 10% RPM Noise Level: <16 dBA Rated Voltage: 12V Weight: 20g
Description
When Evercool developed this Strong Wind Memory Cooler, one of their objectives was to make it universal. They succeeded, which allows any memory, regardless of thickness, to use this Strong Wind Memory Cooler. The 40mm fan attached to the cooler can be positioned to either side of the memory, to give you versatility. You can even adjust the wind direction to help cool other components as well! Best of all, it is stylish while improving performance as well. Order a Evercool Strong Wind Memory Cooler to let your memory to the work, while the Strong Wind does the cooling. Specifications Overall Dimension: 117 x 73.5 x 11.5 mm DC Fan Size: 40 x 40 x 10 mm Base Material: Plastic, Aluminum Bearing Type: Ever Lubricate bearing type (Long life bearing) Rated Speed: 3500 ± 10% RPM Noise Level: <16 dBA Rated Voltage: 12V Weight: 20g

Suppliers

Company
Product
Description
Supplier Links
Evercool Strong Wind Memory Cooler (Blue) - 12703 - Xoxide
Malvern, PA, USA
Evercool Strong Wind Memory Cooler (Blue)
12703
Evercool Strong Wind Memory Cooler (Blue) 12703
When Evercool developed this Strong Wind Memory Cooler, one of their objectives was to make it universal. They succeeded, which allows any memory, regardless of thickness, to use this Strong Wind Memory Cooler. The 40mm fan attached to the cooler can be positioned to either side of the memory, to give you versatility. You can even adjust the wind direction to help cool other components as well! Best of all, it is stylish while improving performance as well. Order a Evercool Strong Wind Memory Cooler to let your memory to the work, while the Strong Wind does the cooling. Specifications Overall Dimension: 117 x 73.5 x 11.5 mm DC Fan Size: 40 x 40 x 10 mm Base Material: Plastic, Aluminum Bearing Type: Ever Lubricate bearing type (Long life bearing) Rated Speed: 3500 ± 10% RPM Noise Level: <16 dBA Rated Voltage: 12V Weight: 20g

When Evercool developed this Strong Wind Memory Cooler, one of their objectives was to make it universal. They succeeded, which allows any memory, regardless of thickness, to use this Strong Wind Memory Cooler. The 40mm fan attached to the cooler can be positioned to either side of the memory, to give you versatility. You can even adjust the wind direction to help cool other components as well! Best of all, it is stylish while improving performance as well. Order a Evercool Strong Wind Memory Cooler to let your memory to the work, while the Strong Wind does the cooling.
Specifications

  • Overall Dimension: 117 x 73.5 x 11.5 mm
  • DC Fan Size: 40 x 40 x 10 mm
  • Base Material: Plastic, Aluminum
  • Bearing Type: Ever Lubricate bearing type (Long life bearing)
  • Rated Speed: 3500 ± 10% RPM
  • Noise Level: <16 dBA
  • Rated Voltage: 12V
  • Weight: 20g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12703
Product Name Evercool Strong Wind Memory Cooler (Blue)
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 7898554 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 46 mm (1.81 inch)
H 33 mm (1.3 inch)
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details