Xoxide Thermaltake Big Typhoon 5 in 1 Heatpipe Cooler (CL-P0114) 11234

Description
Gargantuan! Massive! Vast! Gigantic! Mammoth! Colossal! Immense! No, we're not talking about your high school lunchlady, we're talking about the Thermaltake Big Typhoon Heatpipe Cooler! This behemoth of a heatsink utilizes a solid copper base connected to 6 copper heatpipes that intersect 142 aluminum fins! A silent 120mm Thermaltake Big Typhoon fan pushes 54.4CFM at an almost inaudible 16dBA! Included are clips to allow for serious cooling of today’s hottest super high performance processors! Wow, sixteen whole exclamation marks had to be used in the writing of the description of the titanical Big Typhoon Heatpipe Cooler from Thermaltake! Features: Application for Intel P4 LGA775 and AMD K7/K8 6 heatpipes transfer the heat quickly High density aluminum fins provide more surface area for good heat dissipation Copper base to ensure best performance 12cm silent fan provides excellent performance at only 16dBA Compatibility: Intel: P4 LGA775 P4 478 Prescott FMB1.5 AMD: Socket AM2 Athlon 64 Athlon 64 FX Athlon XP Sempron Specifications: Heatsink Dimensions: 122 x 122 x 103mm Heatsink Material: Copper Base & Aluminum Fin Number of Fins: 142 Fan Dimensions: 120 x 120 x 25mm Rated Voltage: 12V Starting Voltage: 7V Power Input: 3.6W Fan Speed: 1300rpm +/-10% Heatpipe: Copper Tube (ø6mm) x 6pcs Max Airflow: 54.4CFM Max Air Pressure: 1.86mm H2O Noise: 16dBA Connector: 3-pin Weight: 813g (28.70oz)
Description
Gargantuan! Massive! Vast! Gigantic! Mammoth! Colossal! Immense! No, we're not talking about your high school lunchlady, we're talking about the Thermaltake Big Typhoon Heatpipe Cooler! This behemoth of a heatsink utilizes a solid copper base connected to 6 copper heatpipes that intersect 142 aluminum fins! A silent 120mm Thermaltake Big Typhoon fan pushes 54.4CFM at an almost inaudible 16dBA! Included are clips to allow for serious cooling of today’s hottest super high performance processors! Wow, sixteen whole exclamation marks had to be used in the writing of the description of the titanical Big Typhoon Heatpipe Cooler from Thermaltake! Features: Application for Intel P4 LGA775 and AMD K7/K8 6 heatpipes transfer the heat quickly High density aluminum fins provide more surface area for good heat dissipation Copper base to ensure best performance 12cm silent fan provides excellent performance at only 16dBA Compatibility: Intel: P4 LGA775 P4 478 Prescott FMB1.5 AMD: Socket AM2 Athlon 64 Athlon 64 FX Athlon XP Sempron Specifications: Heatsink Dimensions: 122 x 122 x 103mm Heatsink Material: Copper Base & Aluminum Fin Number of Fins: 142 Fan Dimensions: 120 x 120 x 25mm Rated Voltage: 12V Starting Voltage: 7V Power Input: 3.6W Fan Speed: 1300rpm +/-10% Heatpipe: Copper Tube (ø6mm) x 6pcs Max Airflow: 54.4CFM Max Air Pressure: 1.86mm H2O Noise: 16dBA Connector: 3-pin Weight: 813g (28.70oz)

Suppliers

Company
Product
Description
Supplier Links
Thermaltake Big Typhoon 5 in 1 Heatpipe Cooler (CL-P0114) - 11234 - Xoxide
Malvern, PA, USA
Thermaltake Big Typhoon 5 in 1 Heatpipe Cooler (CL-P0114)
11234
Thermaltake Big Typhoon 5 in 1 Heatpipe Cooler (CL-P0114) 11234
Gargantuan! Massive! Vast! Gigantic! Mammoth! Colossal! Immense! No, we're not talking about your high school lunchlady, we're talking about the Thermaltake Big Typhoon Heatpipe Cooler! This behemoth of a heatsink utilizes a solid copper base connected to 6 copper heatpipes that intersect 142 aluminum fins! A silent 120mm Thermaltake Big Typhoon fan pushes 54.4CFM at an almost inaudible 16dBA! Included are clips to allow for serious cooling of today’s hottest super high performance processors! Wow, sixteen whole exclamation marks had to be used in the writing of the description of the titanical Big Typhoon Heatpipe Cooler from Thermaltake! Features: Application for Intel P4 LGA775 and AMD K7/K8 6 heatpipes transfer the heat quickly High density aluminum fins provide more surface area for good heat dissipation Copper base to ensure best performance 12cm silent fan provides excellent performance at only 16dBA Compatibility: Intel: P4 LGA775 P4 478 Prescott FMB1.5 AMD: Socket AM2 Athlon 64 Athlon 64 FX Athlon XP Sempron Specifications: Heatsink Dimensions: 122 x 122 x 103mm Heatsink Material: Copper Base & Aluminum Fin Number of Fins: 142 Fan Dimensions: 120 x 120 x 25mm Rated Voltage: 12V Starting Voltage: 7V Power Input: 3.6W Fan Speed: 1300rpm +/-10% Heatpipe: Copper Tube (ø6mm) x 6pcs Max Airflow: 54.4CFM Max Air Pressure: 1.86mm H2O Noise: 16dBA Connector: 3-pin Weight: 813g (28.70oz)

Gargantuan! Massive! Vast! Gigantic! Mammoth! Colossal! Immense!
No, we're not talking about your high school lunchlady, we're talking about the Thermaltake Big Typhoon Heatpipe Cooler! This behemoth of a heatsink utilizes a solid copper base connected to 6 copper heatpipes that intersect 142 aluminum fins! A silent 120mm Thermaltake Big Typhoon fan pushes 54.4CFM at an almost inaudible 16dBA! Included are clips to allow for serious cooling of today’s hottest super high performance processors! Wow, sixteen whole exclamation marks had to be used in the writing of the description of the titanical Big Typhoon Heatpipe Cooler from Thermaltake!
Features:

  • Application for Intel P4 LGA775 and AMD K7/K8
  • 6 heatpipes transfer the heat quickly
  • High density aluminum fins provide more surface area for good heat dissipation
  • Copper base to ensure best performance
  • 12cm silent fan provides excellent performance at only 16dBA

Compatibility:

  • Intel:
    • P4 LGA775
    • P4 478 Prescott FMB1.5
  • AMD:
    • Socket AM2
    • Athlon 64
    • Athlon 64 FX
    • Athlon XP
    • Sempron

Specifications:

  • Heatsink Dimensions: 122 x 122 x 103mm
  • Heatsink Material: Copper Base & Aluminum Fin
  • Number of Fins: 142
  • Fan Dimensions: 120 x 120 x 25mm
  • Rated Voltage: 12V
  • Starting Voltage: 7V
  • Power Input: 3.6W
  • Fan Speed: 1300rpm +/-10%
  • Heatpipe: Copper Tube (ø6mm) x 6pcs
  • Max Airflow: 54.4CFM
  • Max Air Pressure: 1.86mm H2O
  • Noise: 16dBA
  • Connector: 3-pin
  • Weight: 813g (28.70oz)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 11234
Product Name Thermaltake Big Typhoon 5 in 1 Heatpipe Cooler (CL-P0114)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-014-28009 - TPS Elektronik GmbH
Specs
W 153 mm (6.02 inch)
H 50 mm (1.97 inch)
Material Aluminum; AL6063-T5
View Details
Heatsinks - 8670922 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 5 mm (0.1969 inch)
Material Copper; Copper
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details
Heat Sinks - A128519-ND - DigiKey
Specs
Device Passive Heat Sink
Mounting Clips
Material Aluminum
View Details