Evercool's K8 easy-clip cooler features a special fin design to provide superior cooling performance, and of course, easy-clip installation. Specifications:
Dimensions: 91 x 100 x 75 mm
Bearing Type: Ever Lubricate long-life bearing
RPM: 2600±10% RPM
Airflow: 55 CFM
Noise: <28 dBA Note - this is for AMD K8 Socket only!
Evercool's K8 easy-clip cooler features a special fin design to provide superior cooling performance, and of course, easy-clip installation.
Specifications:
- Dimensions: 91 x 100 x 75 mm
- Bearing Type: Ever Lubricate long-life bearing
- RPM: 2600±10% RPM
- Airflow: 55 CFM
- Noise: <28 dBA
Note - this is for AMD K8 Socket only!