Xoxide Enzotech Forged Copper Northbridge Heatsink w/ Fan 13006

Description
Enzotech - Low profile Chipset block -SLF-1 Low Profile - The total height is 12mm which reduces the likelihood of interference with other components and provides the best efficiency within a limited space. Features: Multiple push pin locations for universal mounting on various board assembly. (hole to hole distance 54.6mm and 59m). Formed of pure copper for enhanced thermal conductivity. Excellent surface flatness minimizes the interface between the heat source and heat sink. Specifications: Dimension 37x37x13.5(H) mm Weight 51g Material Forged copper 1100 Base Flatness Polished mirror surface, flatness for machined surfaces are typically in the range of 0.0003" to 0.0004"per inch
Description
Enzotech - Low profile Chipset block -SLF-1 Low Profile - The total height is 12mm which reduces the likelihood of interference with other components and provides the best efficiency within a limited space. Features: Multiple push pin locations for universal mounting on various board assembly. (hole to hole distance 54.6mm and 59m). Formed of pure copper for enhanced thermal conductivity. Excellent surface flatness minimizes the interface between the heat source and heat sink. Specifications: Dimension 37x37x13.5(H) mm Weight 51g Material Forged copper 1100 Base Flatness Polished mirror surface, flatness for machined surfaces are typically in the range of 0.0003" to 0.0004"per inch

Suppliers

Company
Product
Description
Supplier Links
Enzotech Forged Copper Northbridge Heatsink w/ Fan - 13006 - Xoxide
Malvern, PA, USA
Enzotech Forged Copper Northbridge Heatsink w/ Fan
13006
Enzotech Forged Copper Northbridge Heatsink w/ Fan 13006
Enzotech - Low profile Chipset block -SLF-1 Low Profile - The total height is 12mm which reduces the likelihood of interference with other components and provides the best efficiency within a limited space. Features: Multiple push pin locations for universal mounting on various board assembly. (hole to hole distance 54.6mm and 59m). Formed of pure copper for enhanced thermal conductivity. Excellent surface flatness minimizes the interface between the heat source and heat sink. Specifications: Dimension 37x37x13.5(H) mm Weight 51g Material Forged copper 1100 Base Flatness Polished mirror surface, flatness for machined surfaces are typically in the range of 0.0003" to 0.0004"per inch

Enzotech - Low profile Chipset block -SLF-1


Low Profile - The total height is 12mm which reduces the likelihood of interference with other components and provides the best efficiency within a limited space.
Features:

  • Multiple push pin locations for universal mounting on various board
    assembly. (hole to hole distance 54.6mm and 59m).
  • Formed of pure copper for enhanced thermal conductivity.
  • Excellent surface flatness minimizes the interface between the heat source and heat sink.

Specifications:


Dimension

37x37x13.5(H) mm

Weight

51g

Material

Forged copper 1100

Base Flatness

Polished mirror surface, flatness for machined surfaces are typically in the range of 0.0003" to 0.0004"per inch
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13006
Product Name Enzotech Forged Copper Northbridge Heatsink w/ Fan
Unlock Full Specs
to access all available technical data

Similar Products

Custom BGA 2518 Heat Sink: Precision Thermal Control for Industrial & Embedded Systems -  - ToneCooling Technology Co., Ltd
Specs
Device Thermo-Electric Cooler
L 120 mm (4.72 inch)
W 84 mm (3.31 inch)
View Details
Heat Sink - RLS90017 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 80.01 mm (3.15 inch)
View Details