Xoxide Cooler Master Excalibur 120mm Case Fan 90385

Description
Excalibur, as the name suggests, is inspired by the legendary sword of King Arthur from the middle ages. The nine massive, sword-shaped blades are designed to produce exceptionally high air pressure, which fortify the cooling efficiency when used in dense water cooling radiators or performance heatsinks. This is the first fan from Cooler Master to adopt Barometric Ball Bearing (BBB) technology. Features: The innovative Barometric Ball Bearing technology provides longer life span while remaining lower noise level. Removable blades for quick and easy cleaning. Nine massive sword-shaped blades generate outstanding high air pressure with balanced airflow. Triangular blade tips reduce turbulence at fan edges and decrease wind shear noise while keeping maximum sweeping area. 3-piece frame with metal rim provides robust structure. Honeycomb ventilation meshed frame: Low speed operation works as a secondary intake to increase airflow. High speed operation helps to reduce noise by releasing excessive turbulence and vibration. PWM function for total performance solution at high and low speed operation. Specifications: Dimensions: 120 x 120 x 25 mm Speed (R.P.M.): 600 - 2000 RPM ± 10% Air Flow (CFM): 26.4 - 85.6 CFM ± 10% Air pressure (mmH2O): 0.75 - 3.53 mmH2O Noise: 13 - 30 dBA Bearing Type: Barometric Ball Bearing Fan Life Expectancy: 100,000 hours Voltage: 12 V DC Current (Ampere): 0.45A Max. Power consumption: 6 W Max. Weight: 127.8 g Connector: 4 Pin Included: Rubber screw x 4, Metal screw x 4, Rubber pad x 4, 4-to-3 Pin adapter x 1 Note: Edges are sharp, take care when handling.
Description
Excalibur, as the name suggests, is inspired by the legendary sword of King Arthur from the middle ages. The nine massive, sword-shaped blades are designed to produce exceptionally high air pressure, which fortify the cooling efficiency when used in dense water cooling radiators or performance heatsinks. This is the first fan from Cooler Master to adopt Barometric Ball Bearing (BBB) technology. Features: The innovative Barometric Ball Bearing technology provides longer life span while remaining lower noise level. Removable blades for quick and easy cleaning. Nine massive sword-shaped blades generate outstanding high air pressure with balanced airflow. Triangular blade tips reduce turbulence at fan edges and decrease wind shear noise while keeping maximum sweeping area. 3-piece frame with metal rim provides robust structure. Honeycomb ventilation meshed frame: Low speed operation works as a secondary intake to increase airflow. High speed operation helps to reduce noise by releasing excessive turbulence and vibration. PWM function for total performance solution at high and low speed operation. Specifications: Dimensions: 120 x 120 x 25 mm Speed (R.P.M.): 600 - 2000 RPM ± 10% Air Flow (CFM): 26.4 - 85.6 CFM ± 10% Air pressure (mmH2O): 0.75 - 3.53 mmH2O Noise: 13 - 30 dBA Bearing Type: Barometric Ball Bearing Fan Life Expectancy: 100,000 hours Voltage: 12 V DC Current (Ampere): 0.45A Max. Power consumption: 6 W Max. Weight: 127.8 g Connector: 4 Pin Included: Rubber screw x 4, Metal screw x 4, Rubber pad x 4, 4-to-3 Pin adapter x 1 Note: Edges are sharp, take care when handling.

Suppliers

Company
Product
Description
Supplier Links
Cooler Master Excalibur 120mm Case Fan - 90385 - Xoxide
Malvern, PA, USA
Cooler Master Excalibur 120mm Case Fan
90385
Cooler Master Excalibur 120mm Case Fan 90385
Excalibur, as the name suggests, is inspired by the legendary sword of King Arthur from the middle ages. The nine massive, sword-shaped blades are designed to produce exceptionally high air pressure, which fortify the cooling efficiency when used in dense water cooling radiators or performance heatsinks. This is the first fan from Cooler Master to adopt Barometric Ball Bearing (BBB) technology. Features: The innovative Barometric Ball Bearing technology provides longer life span while remaining lower noise level. Removable blades for quick and easy cleaning. Nine massive sword-shaped blades generate outstanding high air pressure with balanced airflow. Triangular blade tips reduce turbulence at fan edges and decrease wind shear noise while keeping maximum sweeping area. 3-piece frame with metal rim provides robust structure. Honeycomb ventilation meshed frame: Low speed operation works as a secondary intake to increase airflow. High speed operation helps to reduce noise by releasing excessive turbulence and vibration. PWM function for total performance solution at high and low speed operation. Specifications: Dimensions: 120 x 120 x 25 mm Speed (R.P.M.): 600 - 2000 RPM ± 10% Air Flow (CFM): 26.4 - 85.6 CFM ± 10% Air pressure (mmH2O): 0.75 - 3.53 mmH2O Noise: 13 - 30 dBA Bearing Type: Barometric Ball Bearing Fan Life Expectancy: 100,000 hours Voltage: 12 V DC Current (Ampere): 0.45A Max. Power consumption: 6 W Max. Weight: 127.8 g Connector: 4 Pin Included: Rubber screw x 4, Metal screw x 4, Rubber pad x 4, 4-to-3 Pin adapter x 1 Note: Edges are sharp, take care when handling.

Excalibur, as the name suggests, is inspired by the legendary sword of King Arthur from the middle ages. The nine massive, sword-shaped blades are designed to produce exceptionally high air pressure, which fortify the cooling efficiency when used in dense water cooling radiators or performance heatsinks.
This is the first fan from Cooler Master to adopt Barometric Ball Bearing (BBB) technology.
Features:

  • The innovative Barometric Ball Bearing technology provides longer life span while remaining lower noise level.
  • Removable blades for quick and easy cleaning.
  • Nine massive sword-shaped blades generate outstanding high air pressure with balanced airflow.
  • Triangular blade tips reduce turbulence at fan edges and decrease wind shear noise while keeping maximum sweeping area.
  • 3-piece frame with metal rim provides robust structure.
  • Honeycomb ventilation meshed frame:
    • Low speed operation works as a secondary intake to increase airflow.
    • High speed operation helps to reduce noise by releasing excessive turbulence and vibration.
  • PWM function for total performance solution at high and low speed operation.
    Specifications:
    • Dimensions: 120 x 120 x 25 mm
    • Speed (R.P.M.): 600 - 2000 RPM ± 10%
    • Air Flow (CFM): 26.4 - 85.6 CFM ± 10%
    • Air pressure (mmH2O): 0.75 - 3.53 mmH2O
    • Noise: 13 - 30 dBA
    • Bearing Type: Barometric Ball Bearing
    • Fan Life Expectancy: 100,000 hours
    • Voltage: 12 V DC
    • Current (Ampere): 0.45A Max.
    • Power consumption: 6 W Max.
    • Weight: 127.8 g
    • Connector: 4 Pin
    • Included: Rubber screw x 4, Metal screw x 4, Rubber pad x 4, 4-to-3 Pin adapter x 1
    • Note: Edges are sharp, take care when handling.
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 90385
Product Name Cooler Master Excalibur 120mm Case Fan
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-001-28008 - TPS Elektronik GmbH
Specs
W 120 mm (4.72 inch)
H 33 mm (1.3 inch)
Material Aluminum; AL6063-T5
View Details
Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details
Heatsinks - 7500908 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 20 mm (0.7874 inch)
W 20 mm (0.7874 inch)
H 19.1 mm (0.7520 inch)
View Details