Using a top-flow cover that follows an open frame structure concept, Gelid Solutions Silent Spirit CPU Cooler has been improved to eliminate any annoying humming and buzzing noises while maintaining a compact overall size. The CPU Cooler features a 92mm fan that delivers silent operation and high airflow, which is installed on the heatsink at an optimal position and angle to maximize the delivery of cooling air to the heatsink. This Gelid Solutions Cooler also features an intelligent PWM control which allows users to set the fan speed to their exact specifications and accelerate the fan speed when the CPU temperature starts to increase. In addition, the Gelid Solutions Silent Spirit CPU Cooler also features anti-vibration fan mounts made of high quality rubber, ensuring your PC has a long lifespan. With it's quality airflow and PWM control, this CPU Cooler ensures that it's possible to keep silent operation at low CPU temperatures. Applications:
Intel Socket 775 and 1366 (1366 adapter sold separately):
All Pentium D/ Pentium 4, All Celeron D
All Pentium Dual-Core/ Extreme
All Core 2 Extreme/ Core 2Quad/ Core 2 Duo
AMD Socket 754/ 939/ 940/ AM2/ AM2+/ AM3:
All Athlon 64 X2, Athlon 64, All Athlon 64 FX
Opteron, Sempron, Phenom up to 9850BE, Phenom II
Features:
Quad Sintered Heatpipes
Unique Fin Architecture
Special Heatsink Angle Design
Optimized Air Flow Concept
Intelligent PWM Fan Control Curve
Anti-Vibration Fan Mounts
Includes Pre-applied GC-1 high performance thermal compound
Specifications:
Air Flow (CFM): 45.8 max
Bearing: Hydro Dynamic Bearing
Cable Length (mm): 250
Cooling Performance (C/W): 0.17
Current (A): 0.23
Dimensions of Cooler (mm): 108 (l) x 100.5 (w) x 125 (h)
Dimensions of Fan (mm): 100.5 (l) x 100.5 (w) x 45 (h)
Dimensions of Heatsink (mm): 108 (l) x 97 (w) x 88.5 (h)
Fan Speed (RPM): 900 - 2400
Life time MTTF at 40C (h): 50'000
Noise Level (dBA): 10 - 25.8
Voltage (V): 12
Warranty (years): 5
Weight (g): 370
Using a top-flow cover that follows an open frame structure concept, Gelid Solutions Silent Spirit CPU Cooler has been improved to eliminate any annoying humming and buzzing noises while maintaining a compact overall size. The CPU Cooler features a 92mm fan that delivers silent operation and high airflow, which is installed on the heatsink at an optimal position and angle to maximize the delivery of cooling air to the heatsink.
This Gelid Solutions Cooler also features an intelligent PWM control which allows users to set the fan speed to their exact specifications and accelerate the fan speed when the CPU temperature starts to increase. In addition, the Gelid Solutions Silent Spirit CPU Cooler also features anti-vibration fan mounts made of high quality rubber, ensuring your PC has a long lifespan. With it's quality airflow and PWM control, this CPU Cooler ensures that it's possible to keep silent operation at low CPU temperatures.
Applications:
- Intel Socket 775 and 1366 (1366 adapter sold separately):
- All Pentium D/ Pentium 4, All Celeron D
- All Pentium Dual-Core/ Extreme
- All Core 2 Extreme/ Core 2Quad/ Core 2 Duo
- AMD Socket 754/ 939/ 940/ AM2/ AM2+/ AM3:
- All Athlon 64 X2, Athlon 64, All Athlon 64 FX
- Opteron, Sempron, Phenom up to 9850BE, Phenom II
Features:
- Quad Sintered Heatpipes
- Unique Fin Architecture
- Special Heatsink Angle Design
- Optimized Air Flow Concept
- Intelligent PWM Fan Control Curve
- Anti-Vibration Fan Mounts
- Includes Pre-applied GC-1 high performance thermal compound
Specifications:
- Air Flow (CFM): 45.8 max
- Bearing: Hydro Dynamic Bearing
- Cable Length (mm): 250
- Cooling Performance (C/W): 0.17
- Current (A): 0.23
- Dimensions of Cooler (mm): 108 (l) x 100.5 (w) x 125 (h)
- Dimensions of Fan (mm): 100.5 (l) x 100.5 (w) x 45 (h)
- Dimensions of Heatsink (mm): 108 (l) x 97 (w) x 88.5 (h)
- Fan Speed (RPM): 900 - 2400
- Life time MTTF at 40C (h): 50'000
- Noise Level (dBA): 10 - 25.8
- Voltage (V): 12
- Warranty (years): 5
- Weight (g): 370