With the ability to bring out the utmost potential in most high end video cards, there's little wonder as to why the HR-03 series from Thermalright has produced such unprecedented overclocking results while providing maximum cooling protection. With new video cards on the horizon such as the Nvidia G92 and the ATI RV670, Thermalright is ready to take on the biggest and the best with the HR-03 GT VGA Cooler, which provides a new and versatile way to offer extreme cooling and surprisingly low noise. Using 6 heatpipes and a double sided heatsink base, the Thermalright HR-03 GT VGA Cooler can work with any 92mm low noise fan. Offering easy installation and maximum cool, this is one VGA Cooler that's prepared for anything the future has to offer. Features:
6 x Heatpipes (for max amount of heat transfer)
Works with any of 92mm or smaller fans for best configuration
Soldered Two-in-One Proprietary Heatsink Design (to maximize cooling capacity)
2 x Mounting Options for ATX / BTX form factor cases
Lightweight & Easy No-Tool Installation
SLI compatible
Cosmetically contoured design
Specifications
Dimension: 133 (L) x 156 (W) x 38 mm (H) (heatsink only)
Weight: 410g (heatsink only)
Recommended Fan (92 x 25 mm)
With the ability to bring out the utmost potential in most high end video cards, there's little wonder as to why the HR-03 series from Thermalright has produced such unprecedented overclocking results while providing maximum cooling protection.
With new video cards on the horizon such as the Nvidia G92 and the ATI RV670, Thermalright is ready to take on the biggest and the best with the HR-03 GT VGA Cooler, which provides a new and versatile way to offer extreme cooling and surprisingly low noise. Using 6 heatpipes and a double sided heatsink base, the Thermalright HR-03 GT VGA Cooler can work with any 92mm low noise fan. Offering easy installation and maximum cool, this is one VGA Cooler that's prepared for anything the future has to offer.
Features:
- 6 x Heatpipes (for max amount of heat transfer)
- Works with any of 92mm or smaller fans for best configuration
- Soldered Two-in-One Proprietary Heatsink Design (to maximize cooling capacity)
- 2 x Mounting Options for ATX / BTX form factor cases
- Lightweight & Easy No-Tool Installation
- SLI compatible
- Cosmetically contoured design
Specifications
- Dimension: 133 (L) x 156 (W) x 38 mm (H) (heatsink only)
- Weight: 410g (heatsink only)
- Recommended Fan (92 x 25 mm)