Xoxide Datasheets for Headsets
Headsets are designed to hold earphones to a user’s head for radio or telephone communications. They include transducers and a transmitter, and are designed to receive audible signals from a source such as a portable media player or audio amplifier. Often, headsets are bundled with microphones for two-way communication. The main benefit of headsets is that they let users listen privately, and make it easier to hear in noisy environments.
Headsets: Learn more
| Product Name | Notes |
|---|---|
| : Dolby Headphone multi-channel audio built in. If you have onboard sound, the Vengeance 1500 provides easy one-cable USB connection and Dolby Headphone technology that lets you enjoy multi-channel games... | |
| : Your sound card meets its match If you have a high-end sound card, the Vengeance 1300 will do it justice. If your audio card has CMSS™-3D or a similar... | |
| The Razer Chimaera 5.1 Wireless Gaming Headset for Xbox 360 gives you a true-to-life surround sound experience. Building on our extensive gaming audio expertise from PC gaming, this wireless headset... | |
| After much hard slog, eDimensional and BenHeck are proud to announce the newest addition to the eDimensional product line, the AudioFX Pro 5+1 gaming headset. Taking everything that is great... | |
| Are you a strong supporter of superior quality and maximum versatility being incorporated into your PC audio? If so, then the Plantronics .Audio 355 Multimedia Headset is a sound device... | |
| It's hard to talk smack without the equipment and skills to back it up. Luckily, Rude's got the equipment half covered for you (they're still working on a way to... | |
| More XBOX 360 Accessories / Mods / Tools / Repair for an updated selection. The Razer Chimaera Wireless Gaming Headset for Xbox 360® has everything you need for up to... | |
| Strap these cans to your head and start experiencing audio bliss... Features: DTS 5.1CH certification dts Surround sensation Headphone technology Premium 5.1 CH virtual surround sound gaming headset Dynamic 40... | |
| The Cyber Snipa SONAR 5.1 Championship Headset raises the bar for all gaming headsets. Experience true surround sound comfortably for even the longest gaming sessions with our exclusive memory foam... | |
| The Cyber Snipa SONAR Gaming Headphones are the latest development in the field of tactical communications. With true 5.1 surround sound you can stalk your enemies from across the map... | |
| The perfect iChat Folding Headset offers dynamic stereo audio, a noise-cancelling microphone, and in-line volume controls for PC calling, Internet voice chat, gaming and music Product Specifications Speaker: 40mm Plug... | |
| The Sonar 2.0 gaming headset strikes the perfect compromise between performance, mobility and comfort. The lightweight materials and minimalist design of the Sonar 2.0 headset make it a highly portable... | |
| The Thermaltake Tt eSports Shock Gaming Headset is designed specifically with the hardcore gamer in mind. It features stereo surround sound coming from its 40 mm speaker drivers. This allows... | |
| Tired of those big, bulky headsets? Maybe you just hate having 5 different pairs for all your different devices? Either way, Thermaltake has your answer! Their new ISURUS line of... | |
| Sweet Gaming and Audio Performance Featuring a unique force feedback feature that is like a home theater crammed into a headset, you'll gain realistic bass audio sensations and increased situational... |