Xoxide NZXT Cryo LX Aluminum Widescreen Cooler - Black 31021

Description
Are you experiencing a hot burning sensation in your lap area? Before you schedule that awkward doctor's appointment, you might want to check out the NZXT Cryo LX Aluminum Widescreen Notebook Cooler. The first notebook cooler to feature triple 120mm adjustable fans and a full 3mm aluminum frame, the NZXT Cryo LX is the perfect accessory for all the popular notebooks, including the Apple 17" MacBook Pro and the Dell XPS Series. Featuring a expertly-crafted design that will easily host the hottest high-performance notebooks, the NZXT Cryo LX fits a 17" widescreen notebook, and can even support a 15" widescreen notebook with plenty of room to spare. Exquisitely designed for easy transport, this Black Cryo LX can be folded and stored for on-the-go use. For added accessibility, the notebook cooler also contains four USB ports in the rear. Features: Thick & Sturdy Aluminum Construction Gorgeous Black Finish Rubber Finish (Allows Less Heat Pockets & Better Airflow 3 x Adjustable Large 120mm Fans 4 x USB Ports Folding Design (Allows Easy Storage & Transportation) Supports 15", 17" and 19" Widescreen Notebooks Dimensions: 16.6 x 11.6
Description
Are you experiencing a hot burning sensation in your lap area? Before you schedule that awkward doctor's appointment, you might want to check out the NZXT Cryo LX Aluminum Widescreen Notebook Cooler. The first notebook cooler to feature triple 120mm adjustable fans and a full 3mm aluminum frame, the NZXT Cryo LX is the perfect accessory for all the popular notebooks, including the Apple 17" MacBook Pro and the Dell XPS Series. Featuring a expertly-crafted design that will easily host the hottest high-performance notebooks, the NZXT Cryo LX fits a 17" widescreen notebook, and can even support a 15" widescreen notebook with plenty of room to spare. Exquisitely designed for easy transport, this Black Cryo LX can be folded and stored for on-the-go use. For added accessibility, the notebook cooler also contains four USB ports in the rear. Features: Thick & Sturdy Aluminum Construction Gorgeous Black Finish Rubber Finish (Allows Less Heat Pockets & Better Airflow 3 x Adjustable Large 120mm Fans 4 x USB Ports Folding Design (Allows Easy Storage & Transportation) Supports 15", 17" and 19" Widescreen Notebooks Dimensions: 16.6 x 11.6

Suppliers

Company
Product
Description
Supplier Links
NZXT Cryo LX Aluminum Widescreen Cooler - Black - 31021 - Xoxide
Malvern, PA, USA
NZXT Cryo LX Aluminum Widescreen Cooler - Black
31021
NZXT Cryo LX Aluminum Widescreen Cooler - Black 31021
Are you experiencing a hot burning sensation in your lap area? Before you schedule that awkward doctor's appointment, you might want to check out the NZXT Cryo LX Aluminum Widescreen Notebook Cooler. The first notebook cooler to feature triple 120mm adjustable fans and a full 3mm aluminum frame, the NZXT Cryo LX is the perfect accessory for all the popular notebooks, including the Apple 17" MacBook Pro and the Dell XPS Series. Featuring a expertly-crafted design that will easily host the hottest high-performance notebooks, the NZXT Cryo LX fits a 17" widescreen notebook, and can even support a 15" widescreen notebook with plenty of room to spare. Exquisitely designed for easy transport, this Black Cryo LX can be folded and stored for on-the-go use. For added accessibility, the notebook cooler also contains four USB ports in the rear. Features: Thick & Sturdy Aluminum Construction Gorgeous Black Finish Rubber Finish (Allows Less Heat Pockets & Better Airflow 3 x Adjustable Large 120mm Fans 4 x USB Ports Folding Design (Allows Easy Storage & Transportation) Supports 15", 17" and 19" Widescreen Notebooks Dimensions: 16.6 x 11.6

Are you experiencing a hot burning sensation in your lap area?
Before you schedule that awkward doctor's appointment, you might want to check out the NZXT Cryo LX Aluminum Widescreen Notebook Cooler. The first notebook cooler to feature triple 120mm adjustable fans and a full 3mm aluminum frame, the NZXT Cryo LX is the perfect accessory for all the popular notebooks, including the Apple 17" MacBook Pro and the Dell XPS Series.
Featuring a expertly-crafted design that will easily host the hottest high-performance notebooks, the NZXT Cryo LX fits a 17" widescreen notebook, and can even support a 15" widescreen notebook with plenty of room to spare. Exquisitely designed for easy transport, this Black Cryo LX can be folded and stored for on-the-go use. For added accessibility, the notebook cooler also contains four USB ports in the rear.
Features:

  • Thick & Sturdy Aluminum Construction
  • Gorgeous Black Finish
  • Rubber Finish (Allows Less Heat Pockets & Better Airflow
  • 3 x Adjustable Large 120mm Fans
  • 4 x USB Ports
  • Folding Design (Allows Easy Storage & Transportation)
  • Supports 15", 17" and 19" Widescreen Notebooks
  • Dimensions: 16.6 x 11.6
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 31021
Product Name NZXT Cryo LX Aluminum Widescreen Cooler - Black
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-004-28013 - TPS Elektronik GmbH
Specs
W 138 mm (5.43 inch)
H 29 mm (1.14 inch)
Material Aluminum; AL6063-T5
View Details
Integrated Vapor Chamber Heat Sinks -  - Rego Electronics Inc.
Specs
Device Vapor Cooler
L ? to 400 mm (? to 15.75 inch)
W ? to 400 mm (? to 15.75 inch)
View Details
Relay Heatsinks - 6721560 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 74 mm (2.89 inch)
W 80 mm (3.15 inch)
H 45 mm (1.77 inch)
View Details