Xoxide Evercool Nighthawk HDD Cooler 12750

Description
The Evercool Nighthawk HDD Cooler utilizes its twin 60mm fans and aluminim chassis to provide excellent cooling to your hard drive at minimal cost to your eardrums. Specifications: Dimensions: 130 x 101 x 17.8 mm Bearing Type: Ever Lubricate long-life bearing RPM: 3600±10% RPM Airflow: 30 CFM Noise: <25 dBA
Description
The Evercool Nighthawk HDD Cooler utilizes its twin 60mm fans and aluminim chassis to provide excellent cooling to your hard drive at minimal cost to your eardrums. Specifications: Dimensions: 130 x 101 x 17.8 mm Bearing Type: Ever Lubricate long-life bearing RPM: 3600±10% RPM Airflow: 30 CFM Noise: <25 dBA

Suppliers

Company
Product
Description
Supplier Links
Evercool Nighthawk HDD Cooler - 12750 - Xoxide
Malvern, PA, USA
Evercool Nighthawk HDD Cooler
12750
Evercool Nighthawk HDD Cooler 12750
The Evercool Nighthawk HDD Cooler utilizes its twin 60mm fans and aluminim chassis to provide excellent cooling to your hard drive at minimal cost to your eardrums. Specifications: Dimensions: 130 x 101 x 17.8 mm Bearing Type: Ever Lubricate long-life bearing RPM: 3600±10% RPM Airflow: 30 CFM Noise: <25 dBA

The Evercool Nighthawk HDD Cooler utilizes its twin 60mm fans and aluminim chassis to provide excellent cooling to your hard drive at minimal cost to your eardrums.
Specifications:

  • Dimensions: 130 x 101 x 17.8 mm
  • Bearing Type: Ever Lubricate long-life bearing
  • RPM: 3600±10% RPM
  • Airflow: 30 CFM
  • Noise: <25 dBA
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12750
Product Name Evercool Nighthawk HDD Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 8670953 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 150 mm (5.91 inch)
W 10 mm (0.3937 inch)
Material Copper; Copper
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details