Features
Equipped with multiple clips to support Intel LGA1155/1156/775 and AMD AM3/AM2+/AM2/K8.
2 sintered powder heatpipes directly touch the CPU surface and conduct heat from the processor quickly to protect it from overheating.
Well built aluminum heatsink dissipates heat efficiently.
TPE Fan Cover helps absorb operating vibration and reduce fan noise.
Application For
Intel Socket 95W LGA1155/LGA1156/LGA7
75 Core i7/i5/i3 Core 2 Extreme Core 2 Quad Core 2 Duo Pentium/Pentium G Pentium D/Pentium 4 Celeron Dual-Core Celeron/Celeron D AMD Socket 95W AM3/AM2/AM2+/940+/93
9+/754 Phenom II X6/X4/X3/X2 Phenom X4/X3 Athlon II X4/X3/X2 Athlon X2 Athlon/Athlon FX Business Class Sempron SPECIFICATIONS:
Overall Dimension
127X63X129.5mm
Fan Dimension
80X80X25mm
Net Weight
290g
Bearing Type
Hydro Bearing
Rated Voltage
12VDC
Operating Voltage
10.8~13.2VDC
Started Voltage
7VDC
Rated Current
0.08±10%A
Power Input
0.96W
FAN Speed
2200±10%RPM
MAX.Air Flow
22.6CFM
Noise
23.4dB(A)
Features
- Equipped with multiple clips to support Intel LGA1155/1156/775 and AMD AM3/AM2+/AM2/K8.
- 2 sintered powder heatpipes directly touch the CPU surface and conduct heat from the processor quickly to protect it from overheating.
- Well built aluminum heatsink dissipates heat efficiently.
- TPE Fan Cover helps absorb operating vibration and reduce fan noise.
Application For
Intel Socket 95W
LGA1155/LGA1156/LGA775
Core i7/i5/i3
Core 2 Extreme
Core 2 Quad
Core 2 Duo
Pentium/Pentium G
Pentium D/Pentium 4
Celeron Dual-Core
Celeron/Celeron D
AMD Socket 95W
AM3/AM2/AM2+/940+/939+/754
Phenom II X6/X4/X3/X2
Phenom X4/X3
Athlon II X4/X3/X2
Athlon X2
Athlon/Athlon FX
Business Class
Sempron
SPECIFICATIONS:
| Overall Dimension | 127X63X129.5mm |
| Fan Dimension | 80X80X25mm |
| Net Weight | 290g |
| Bearing Type | Hydro Bearing |
| Rated Voltage | 12VDC |
| Operating Voltage | 10.8~13.2VDC |
| Started Voltage | 7VDC |
| Rated Current | 0.08±10%A |
| Power Input | 0.96W |
| FAN Speed | 2200±10%RPM |
| MAX.Air Flow | 22.6CFM |
| Noise | 23.4dB(A) |