Features Improved cooling performance Compared with its predecessor model the Big Shuriken 2 is equipped with an additional heatpipe as well as an additional row of fins. By these improvements combined with a 2,000 rpm Slip Stream 120 Slim Series fan, higher cooling efficiency could be achieved. By applying the othodox method of pointing the airflow of the fan towards the motherboard, chipsets and MOS-FETs on VR modules can be cooled simultaneously. Slip Stream 120 Slim PWM Fan The Big Shuriken 2 is equipped with a new Slip Stream 120 Slim PWM fan (2,000 rpm) with small motor hub for better airflow. The fan can be replaced by general 120 mm fans with open corners for screw holes. Higher Compatibility One of the main characteristics of the Big Shuriken 2 is its outstanding compatibility. Only 58 mm in height it is versatile for all use and a perfect solution for low Profile PC chassis. In addition, the new F.M.S.B. 4 (Flip Mount Super Back-Plate 4) mounting system provides high compatibility with new generation chipset motherboards. Specifications
Model name: BIG Shuriken 2 CPU Kühler
Modell number: SCBSK-2000
Manufacturer: Scythe Co., Ltd. Japan
Compatibility: Intel®: Socket T / LGA775 Socket LGA1155 Socket LGA1156 Socket LGA1366 AMD®: Socket AM2 Socket AM2+ Socket AM3 Socket AM3+ Socket FM1
Combined Dimensions: 125 x 135 x 58 mm
Gewicht: 410 g
Accessory: Manual, Thermal Grease
Baseplate-Material: Nickel-plated copper (more information)
Fan specifications
Model Name: Slip Stream 120 Slim
Model No.: SY1212SL12H
Fan Dimensions: 120x120x12 mm
Fan Speed: 2,000 rpm
Noise Level: 9.32 - 33.67 dBA
Air Flow: 12.13 - 45.47 CFM = 21 - 78 m³/h
Static Pressure: 0.11 - 1.35 mmH2O / 1.08 - 13.2 Pa
Input Current: 0.19 A
Bearing Typ: Sleeve Bearing
Voltage: 12 V
Features
Improved cooling performance
Compared with its predecessor model the Big Shuriken 2 is equipped with an additional heatpipe as well as an additional row of fins. By these improvements combined with a 2,000 rpm Slip Stream 120 Slim Series fan, higher cooling efficiency could be achieved. By applying the othodox method of pointing the airflow of the fan towards the motherboard, chipsets and MOS-FETs on VR modules can be cooled simultaneously.
Slip Stream 120 Slim PWM Fan
The Big Shuriken 2 is equipped with a new Slip Stream 120 Slim PWM fan (2,000 rpm) with small motor hub for better airflow. The fan can be replaced by general 120 mm fans with open corners for screw holes.
Higher Compatibility
One of the main characteristics of the Big Shuriken 2 is its outstanding compatibility. Only 58 mm in height it is versatile for all use and a perfect solution for low Profile PC chassis. In addition, the new F.M.S.B. 4 (Flip Mount Super Back-Plate 4) mounting system provides high compatibility with new generation chipset motherboards.
Specifications
- Model name:
BIG Shuriken 2 CPU Kühler
- Modell number:
SCBSK-2000
- Manufacturer:
Scythe Co., Ltd. Japan
- Compatibility:
Intel®:
Socket T / LGA775
Socket LGA1155
Socket LGA1156
Socket LGA1366
AMD®:
Socket AM2
Socket AM2+
Socket AM3
Socket AM3+
Socket FM1
- Combined Dimensions:
125 x 135 x 58 mm
- Gewicht:
410 g
- Accessory:
Manual, Thermal Grease
- Baseplate-Material:
Nickel-plated copper (more information)
Fan specifications
- Model Name:
Slip Stream 120 Slim
- Model No.:
SY1212SL12H
- Fan Dimensions:
120x120x12 mm
- Fan Speed:
2,000 rpm
- Noise Level:
9.32 - 33.67 dBA
- Air Flow:
12.13 - 45.47 CFM = 21 - 78 m³/h
- Static Pressure:
0.11 - 1.35 mmH2O / 1.08 - 13.2 Pa
- Input Current:
0.19 A
- Bearing Typ:
Sleeve Bearing
- Voltage:
12 V