Xoxide Evercool Mini UFO Universal VGA Cooler - Blue 12735

Description
Featuring a unique all-in-one kit design, this Blue Evercool Mini UFO Universal VGA Cooler is one component that is truly out of this world. Providing a trinity bore diameter type design (79.7, 54.8 & 61.1 mm), this VGA cooler is incredibly easy to install, and also happens to be compatible for any VGA card in the Nvidia and ATI series. Featuring superb construction, this Evercool Mini UFO showcases an aluminum and arc modeling heatsink, as well as a vivid blue LED light design which will add an otherworldly look to your system. For Installation Instructions, please refer to this helpful guide from Evercool. Specifications: DC Fan Size: 50 x 50 x 10mm Material : Aluminum Bearing Type : Ever Lubricate Bearing Type (Providing Long Life) Rated Speed : 4000 ± 10%RPM Rated Voltage : 12 V.DC Noise Level : < 20 dBA Weight : 40 g Compatibility: 79.7 mm: Nvidia GeForce 4 Ti 4200/ 4800. FX5900/ 6200/ 6600. 7300GS/ 7300GT/ 7600GS. 8500GT. 54.8 mm - Nvidia Geforce MX400. 6200/ 6500/ 7100GS/ 7200GS/ 7300LE/ 7300GS. 8400GS ATI : RADEON 9200SE/ 9250/ 9550/ 9600. X300/ X550/ X600/ X700/ X1050 61.1 mm - ATI : HD 2400 (Note: Before installation, we recommend consulting the exact diameter bore of your VGA card)
Description
Featuring a unique all-in-one kit design, this Blue Evercool Mini UFO Universal VGA Cooler is one component that is truly out of this world. Providing a trinity bore diameter type design (79.7, 54.8 & 61.1 mm), this VGA cooler is incredibly easy to install, and also happens to be compatible for any VGA card in the Nvidia and ATI series. Featuring superb construction, this Evercool Mini UFO showcases an aluminum and arc modeling heatsink, as well as a vivid blue LED light design which will add an otherworldly look to your system. For Installation Instructions, please refer to this helpful guide from Evercool. Specifications: DC Fan Size: 50 x 50 x 10mm Material : Aluminum Bearing Type : Ever Lubricate Bearing Type (Providing Long Life) Rated Speed : 4000 ± 10%RPM Rated Voltage : 12 V.DC Noise Level : < 20 dBA Weight : 40 g Compatibility: 79.7 mm: Nvidia GeForce 4 Ti 4200/ 4800. FX5900/ 6200/ 6600. 7300GS/ 7300GT/ 7600GS. 8500GT. 54.8 mm - Nvidia Geforce MX400. 6200/ 6500/ 7100GS/ 7200GS/ 7300LE/ 7300GS. 8400GS ATI : RADEON 9200SE/ 9250/ 9550/ 9600. X300/ X550/ X600/ X700/ X1050 61.1 mm - ATI : HD 2400 (Note: Before installation, we recommend consulting the exact diameter bore of your VGA card)

Suppliers

Company
Product
Description
Supplier Links
Evercool Mini UFO Universal VGA Cooler - Blue - 12735 - Xoxide
Malvern, PA, USA
Evercool Mini UFO Universal VGA Cooler - Blue
12735
Evercool Mini UFO Universal VGA Cooler - Blue 12735
Featuring a unique all-in-one kit design, this Blue Evercool Mini UFO Universal VGA Cooler is one component that is truly out of this world. Providing a trinity bore diameter type design (79.7, 54.8 & 61.1 mm), this VGA cooler is incredibly easy to install, and also happens to be compatible for any VGA card in the Nvidia and ATI series. Featuring superb construction, this Evercool Mini UFO showcases an aluminum and arc modeling heatsink, as well as a vivid blue LED light design which will add an otherworldly look to your system. For Installation Instructions, please refer to this helpful guide from Evercool. Specifications: DC Fan Size: 50 x 50 x 10mm Material : Aluminum Bearing Type : Ever Lubricate Bearing Type (Providing Long Life) Rated Speed : 4000 ± 10%RPM Rated Voltage : 12 V.DC Noise Level : < 20 dBA Weight : 40 g Compatibility: 79.7 mm: Nvidia GeForce 4 Ti 4200/ 4800. FX5900/ 6200/ 6600. 7300GS/ 7300GT/ 7600GS. 8500GT. 54.8 mm - Nvidia Geforce MX400. 6200/ 6500/ 7100GS/ 7200GS/ 7300LE/ 7300GS. 8400GS ATI : RADEON 9200SE/ 9250/ 9550/ 9600. X300/ X550/ X600/ X700/ X1050 61.1 mm - ATI : HD 2400 (Note: Before installation, we recommend consulting the exact diameter bore of your VGA card)

Featuring a unique all-in-one kit design, this Blue Evercool Mini UFO Universal VGA Cooler is one component that is truly out of this world. Providing a trinity bore diameter type design (79.7, 54.8 & 61.1 mm), this VGA cooler is incredibly easy to install, and also happens to be compatible for any VGA card in the Nvidia and ATI series.
Featuring superb construction, this Evercool Mini UFO showcases an aluminum and arc modeling heatsink, as well as a vivid blue LED light design which will add an otherworldly look to your system. For Installation Instructions, please refer to this helpful guide from Evercool.
Specifications:

  • DC Fan Size: 50 x 50 x 10mm
  • Material : Aluminum
  • Bearing Type : Ever Lubricate Bearing Type (Providing Long Life)
  • Rated Speed : 4000 ± 10%RPM
  • Rated Voltage : 12 V.DC
  • Noise Level : < 20 dBA
  • Weight : 40 g
  • Compatibility:
    • 79.7 mm: Nvidia GeForce 4 Ti 4200/ 4800. FX5900/ 6200/ 6600. 7300GS/ 7300GT/ 7600GS. 8500GT.
    • 54.8 mm - Nvidia Geforce MX400. 6200/ 6500/ 7100GS/ 7200GS/ 7300LE/ 7300GS. 8400GS ATI : RADEON 9200SE/ 9250/ 9550/ 9600. X300/ X550/ X600/ X700/ X1050
    • 61.1 mm - ATI : HD 2400 (Note: Before installation, we recommend consulting the exact diameter bore of your VGA card)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12735
Product Name Evercool Mini UFO Universal VGA Cooler - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 2170488-6 - TE Connectivity
View Details
2 suppliers
Heatsinks - 7898595 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 100 mm (3.94 inch)
W 50 mm (1.97 inch)
H 28 mm (1.1 inch)
View Details
Die Casting Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
Heat sink Fin Style: Straight
View Details