Features
4 heatpipes to provide excellent heat transfer.
All copper base and aluminum fins dissipate heat efficiently.
Easy installation with spring clip.
Application For
Intel Socket 95W AM3/AM2/AM2+/940+/93
9+/754 Phenom II X6/X4/X3/X2 Phenom X4/X3 Athlon II X4/X3/X2 Athlon X2 Athlon/Athlon FX Business Class Sempron SPECIFICATIONS:
Overall Dimension
96X103X74mm
Fan Dimension
92X25mm
Net Weight
334g
Bearing Type
Hydro Bearing
Rated Voltage
12VDC
Operating Voltage
10.8~13.2VDC
Started Voltage
7VDC
Rated Current
0.20±10%A
Power Input
2.4W
FAN Speed
2200±10%RPM
MAX.Air Flow
37.36CFM
Noise
30.1dB(A)
Features
- 4 heatpipes to provide excellent heat transfer.
- All copper base and aluminum fins dissipate heat efficiently.
- Easy installation with spring clip.
Application For
Intel Socket 95W
AM3/AM2/AM2+/940+/939+/754
Phenom II X6/X4/X3/X2
Phenom X4/X3
Athlon II X4/X3/X2
Athlon X2
Athlon/Athlon FX
Business Class
Sempron
SPECIFICATIONS:
| Overall Dimension | 96X103X74mm |
| Fan Dimension | 92X25mm |
| Net Weight | 334g |
| Bearing Type | Hydro Bearing |
| Rated Voltage | 12VDC |
| Operating Voltage | 10.8~13.2VDC |
| Started Voltage | 7VDC |
| Rated Current | 0.20±10%A |
| Power Input | 2.4W |
| FAN Speed | 2200±10%RPM |
| MAX.Air Flow | 37.36CFM |
| Noise | 30.1dB(A) |