Offering a near perfect balance of heat absorption and conduction, the Thermalright U120E 1366 RT Rev. C CPU Cooler is an excellent component for users who demand the ultimate in superior heat transfer within their system. This CPU Cooler is highlighted by an impressive stack of 52 aluminum fins, which is quite a bit more than any other heatsink currently on the market. In addition to it's impressive amount of fins, the Thermalright U120E utilizes six separate high-end 6mm heatpipes that have been strategically placed to pick up the most heat from the CPU. These heatpipes have been soldered to it's nickel-plated base and fins for optimum heat transfer. It's proprietary bent winglet design has been tailored to minimize airflow resistance, which is assisted by an ultra-silent “Fluid Dynamic Bearing” 120mm fan. Thanks to the Thermalright U120E 1366 RT Rev. C CPU Cooler's vast compatibility list, you'll find a huge assortment of multiple multi-core CPUs and platforms that this component will perfectly match with. Features:
Strong Aluminum Fins (Offers Superior Balance of Heat Absorption & Conduction)
Utilizes Six High-Grade 6mm Heatpipes
Proprietary Bent Winglet Design (Minimizes Airflow Resistance)
Heat Pipes Soldered to Nickel-Plated Base & Fins (For Optimum Heat Transfer)
Stack of 52-pc Stack of Aluminum Fins (More than Any Other Available Heatsink)
Can Absorb All Incoming Air Flow (Through Coverage from 120mm Fan)
Enormous Compatibility List (for Multiple Multi-Core CPUs & Platforms)
Includes Incredibly Silent “Fluid Dynamic Bearing” Fan (1600RPM)
Includes 120mm Fan Holder Components:
1 x Ultra-120 eXtreme CPU Cooler
1 x 1366 Bracket
1 x 1366 Backplate
1 x FDB Fan (1600RPM)
1 x 120mm Fan Holder
4 x 1366 Spring-Loaded Screws
1 x Chill Factor Thermal Paste Specifications:
Heatsink:
Dimensions: 132 x 63 x 160.5mm
Weight: 790g (Heatsink only)
Heat Pipes: 6 x Heat Pipes
Cooling Fan:
Dimensions: 120 x 120 x 25mm
Bearing Type: FDB (Fluid Dynamic Bearing)
Rated Speed: 1600RPM
Noise Level: 28.0 dBA
Offering a near perfect balance of heat absorption and conduction, the Thermalright U120E 1366 RT Rev. C CPU Cooler is an excellent component for users who demand the ultimate in superior heat transfer within their system. This CPU Cooler is highlighted by an impressive stack of 52 aluminum fins, which is quite a bit more than any other heatsink currently on the market.
In addition to it's impressive amount of fins, the Thermalright U120E utilizes six separate high-end 6mm heatpipes that have been strategically placed to pick up the most heat from the CPU. These heatpipes have been soldered to it's nickel-plated base and fins for optimum heat transfer. It's proprietary bent winglet design has been tailored to minimize airflow resistance, which is assisted by an ultra-silent “Fluid Dynamic Bearing” 120mm fan.
Thanks to the Thermalright U120E 1366 RT Rev. C CPU Cooler's vast compatibility list, you'll find a huge assortment of multiple multi-core CPUs and platforms that this component will perfectly match with.
Features:
- Strong Aluminum Fins (Offers Superior Balance of Heat Absorption & Conduction)
- Utilizes Six High-Grade 6mm Heatpipes
- Proprietary Bent Winglet Design (Minimizes Airflow Resistance)
- Heat Pipes Soldered to Nickel-Plated Base & Fins (For Optimum Heat Transfer)
- Stack of 52-pc Stack of Aluminum Fins (More than Any Other Available Heatsink)
- Can Absorb All Incoming Air Flow (Through Coverage from 120mm Fan)
- Enormous Compatibility List (for Multiple Multi-Core CPUs & Platforms)
- Includes Incredibly Silent “Fluid Dynamic Bearing” Fan (1600RPM)
- Includes 120mm Fan Holder
Components:
- 1 x Ultra-120 eXtreme CPU Cooler
- 1 x 1366 Bracket
- 1 x 1366 Backplate
- 1 x FDB Fan (1600RPM)
- 1 x 120mm Fan Holder
- 4 x 1366 Spring-Loaded Screws
- 1 x Chill Factor Thermal Paste
Specifications:
- Heatsink:
- Dimensions: 132 x 63 x 160.5mm
- Weight: 790g (Heatsink only)
- Heat Pipes: 6 x Heat Pipes
- Cooling Fan:
- Dimensions: 120 x 120 x 25mm
- Bearing Type: FDB (Fluid Dynamic Bearing)
- Rated Speed: 1600RPM
- Noise Level: 28.0 dBA