The cross flow fan can be added to the Cooler Master Stacker Case, and allows air to be blown directly on your main components. With its adjustable fan speed controller, the available four speeds will give you the ability to adjust the speed depending on noise level and airflow. This fan is made exclusively for use with the Stacker case and is a great addition to help keep you system running cool.
|
Cross Flow Fan Specifications: | ||
| Dimension: | 50x50x336mm | |
| Weight: | 400g | |
| Voltage: | DC12V | |
| Start Voltage: | 5V | |
| Current: | 0.24amp | |
| Speed (4 speeds): | OFF 0 r.p.m LOW 1400 r.p.m ( 6.5 V ) MIDDLE 1800 r.p.m ( 8.5 V ) HIGH 2500 r.p.m ( 12 V ) | |
| Noise Level: | 0 dB (OFF) 22 dB (LOW) 30 dB (MIDDLE) 38 dB (HIGH) | |
| Airflow: | 0 CFM - 0 r.p.m 25 CFM - 1400 r.p.m 32 CFM - 1800 r.p.m 46 CFM - 2500 r.p.m | |
| Pressure: | 2.0mmH20 | |
| Life Expectance: | 30,000 hrs | |
| Bearing Type: | Ball Bearing | |
| Application For: | CM Stacker | |
| Note: | NOT compatible with extended motherboard | |
| Xoxide | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 90258 |
| Product Name | Cooler Master Stacker Case Cross Flow Fan |