Xoxide Datasheets for CPU Coolers
CPU fans and coolers are integrated fans and heat sink assemblies packaged to provide optimum cooling performance, often for specific processors.
CPU Coolers: Learn more
| Product Name | Notes |
|---|---|
| Somebody call Xoxide! That computer's CPU is on fire! Xoxide is now offering the Inferno Fire eXtinguisher to quench the fire in your computer system. Many people have a CPU... | |
| *FACTORY REFURBISHED* When it comes to offering true safety and protection for your PC, there's nothing better than having a Ninja on your side. Offering improved performance, the Scythe "NINJA... | |
| 1. Works optimally with a quiet, low RPM 120mm fan 2. Proprietary thru-holes adopted from the HR-series to increase air flow movement 3. 8mm heatpipes with high heat transfer efficiency... | |
| 120mm quiet but powerful PWM fan, 3pcs F8 mm heat-pipe and H.D.T. technology, Gaia-SD1283 is not only outstanding performing but also silent. It is compatibility with Intel LGA775/1156/1366/115 5 & | |
| Aegir, high-end tower cooler is based on the newly developed D.L.H.D.T. (Double Layer with Heat-pipe Direct Touch) structure. With its 2*F8mm and 2*F6mm Heat-pipes on the H.D.T. Base and the... | |
| An outstanding performance air cooler, Prime SD1484 creates most efficient heat conduction and imbalance heat-pipe arrangement to provide dissipating surface and cooling performance. Prime SD1484 combines 140mm PWM fan, rubber... | |
| Apache-II CD901, mighty and powerful CPU cooler, not only can it meet your basic requirement, but even beyond what you can imagine of "Entry level". Apache is with large dissipating... | |
| Apache-II CD903, mighty and powerful CPU cooler, not only can it meet your basic requirement, but even beyond what you can imagine of "Entry level". Apache is with large dissipating... | |
| Cuirassier-N002 is designed to bring users a RAM cooler, easy installation and at entry level but also with cooling efficiency and performance while overclocking. The revolutionary thermodynamic design lowers the... | |
| Dragoon-N422, HDT family cooler for RAM module, is designed for the demand of high efficiency cooler to satisfy cooling high temperature RAM module, high clock speeds and raised voltage. The... | |
| Dual Overhead 60mm Fans for Powerful Cooling Performance Features: Sleek & Solid Mechanical Design Dual Overhead 60mm Fans for Powerful Cooling Performance Tool-Free Design for Convenient Installation and Removal Anti-Vibration... | |
| Features Revoltec presents with the Revoltec Hard Drive Freezer a new 3.5-inch hard-disk cooler. The heat sink is made of aluminium and ensures optimum cooling of the hard disk with... | |
| Features: 1. ZM-NB32K does not require a fan, thus it does not need to be powered, nor does it create noise or vibration. 2. The northbridge chipset can be cooled... | |
| Features: 1U Cooler Height (28mm) High Performance Heatpipe Premium Copper Plate Silent PWM Fan with Ball Bearing High Airflow 5 Years Warranty INCLUDED: Pre-applied high performance GC-2 thermal compound Air... | |
| FEATURES: Powerful Cooling Performance Four heatpipes and aluminum fins are designed for maximum cooling while switching noise free, down-blowing 92mm fan minimizes noise and cools not only the CPU but... | |
| Features: Convert the three 5.25" drive bays into a four 3.5” HDD module with 12cm sleeve bearing cooling fan Compatible with ATX case with three 5.25" drive bays Ideal for... | |
| Features: Ultimate Overclocking Thermal Structure Design, support up to 240W. Dual tower heat-sink with 0.4mm aluminum fins provide large surface for heat dissipation. 6 x Ø6 mm-U-shape copper heat pipes... | |
| Features: Worldclass concept, fashionable design Play/Plug and convenient Excellent heat dissipation Graceful surround sound Suitable for 17in laptop platform 3 port high speed usb 2.0 hub with 480 mbps 4w... | |
| Features: Super-Lowprofile CPU-Cooler only 40 mm in height S.F.M.S (Stealth Fan Mounting Structure) By introducing the newly developed S.F.M.S a super mini cooler -no taller than 40mm- is achieved by... | |
| Features: Designed for the XBOX 360 GPU, to provide better cooling and heat dissipation, reduces the chances of break down, and prolongs GPU usage. Four dedicated heatpipe design. Nickel plated... | |
| Features: Incredibly Quiet - Frameless fan: Differs from the traditional framed fans by reducing the backpressure and turbulence produced by the air hitting the side walls of traditional fans.As a... | |
| FEATURES: Powerful Cooling Performance Optimally designed aluminum fins disperse heat away from the CPU via 6 of high performance heatpipes by utilizing I.H.D technology, while the high capacity 120mm Triple... | |
| Features Improved cooling performance Compared with its predecessor model the Big Shuriken 2 is equipped with an additional heatpipe as well as an additional row of fins. By these improvements... | |
| If you're in your bat-cave, looking to keep your bat-computer running at peak performance, the Dark Knight is aptly named as your best solution. Dark Knight-S1283W retains the brilliant record... | |
| Outstanding performance and quiet, LOKI SD963 outmatches other air coolers. 3pcs F6 mm heat-pipe design and light material fins, it provides outstanding heat dissipating efficiency and cooling performance. With anti-vibration... | |
| SPECIAL FEATURES: Armor style heatsink fin array, with mirrored copper base, elevates heatsinks overall quality. Large heatsink fin array provides dissipating area of up to 150*125mm, making complete use of... | |
| Specifications: Air Flow (CFM): 58 max Bearing: Hydro Dynamic Bearing Cable Length (mm): 500 Current (A): 0.18 DC Voltage (V): 12 Fan Dimensions (mm): 120 (l) x 120 (w) x... | |
| Specifications: Air Flow (CFM/CMH): 30.5/51.85 max Bearing: Hydro Dynamic Bearing Cable Length (mm): 250 Current (A): 0.13 DC Voltage (V): 12 Dimensions (mm): 120 (L) x 96 (W) x 66... | |
| Specifications: Air Flow (CFM/CMH): 75.6 / 128.6 Bearing: Nanoflux Bearing Cable Length (mm): 500 Current (A): 0.45 DC Voltage (V): 12 Fan Dimensions (mm): 120 (l) x 120 (w) x... | |
| The Hydro Series H80 and H100: efficient cooling, simple installation, and the power of Corsair Link Digital. Ready for Corsair Link Digital. The H80 and H100 work great with Corsair... | |
| The reliable, efficient and affordable line of Elite power supplies is ideal for mainstream and basic computing systems. Built with quality components and dual +12V outputs, the Elite series is... | |
| The world's No.1 H.D.T. technology cooler for both North-bridge chip and CPU, Porter CN881, is nowadays announced to satisfy most users'efficient cooling requirement. It accomplishes outstanding cooling value and strongest... | |
| With 80mm high performance/ low noise Ever Lubricate bearing fan, application to all standard 3.5" HDD, modern style and outstanding design. HDC-D802 lowers HDD operating temp to achieve max performance,... | |
| With the Hydro Series H40, the age of liquid CPU cooling for everybody has arrived. Liquid CPU cooling has traditionally been a potentially messy experience and priced to make sense... | |
| A new member for the flagship CPU cooler series for mainstream motherboards, Freezer 13 Limited Edition is characterized by its titanium black color aluminum fins and metallic gray impeller. The... | |
| A wise frog once said, it's not easy being green. That is, unless you're the new Zalman VF3000F riding the back of your GTX470. The dual 92mm fans cool not... | |
| A wise frog once said, it's not easy being green. That is, unless you're the new Zalman VF3000F riding the back of your GTX480. The dual 92mm fans cool not... | |
| After the enormous success of the Full Tower 932, Cooler Master is proud to introduce the world to it's energetic little brother, the HAF 922 High Air Flow Case. This... | |
| After the enormous success of their Tower 120 CPU Cooler, the masters of performance cooling have returned with a radical redesign that is made to impress with both it's style... | |
| Allowing users access to more internal PC space, this small-scale Thermalright HR-07 TRIO Memory Cooler provides a simple and effective way to cool your system. This high-end RAM Cooler includes... | |
| Always at the forefront of innovation, Zalman has done it again. Using their patented "Figure 8" curved heatpipe design, the Zalman CNPS9300AT CPU Cooler provides amazing heat transfer capacity, designed... | |
| An overheated PC is never a good thing. Protect your RAM memory from high temperatures with the Xilence RAM Cooler HP Duo. Built to improve thermal resistance by 38.6%, this... | |
| Are you a modder who wants to update your PC to the Intel Socket LGA 1366 or Core I7? This customized Thermalright LGA 1366 Bolt-Thru-Kit is made to fit and... | |
| Are you experiencing a hot burning sensation in your lap area? Before you schedule that awkward doctor's appointment, you might want to check out the NZXT Cryo LX Aluminum Widescreen... | |
| Are you prepared to reach the highest pinnacle of cooling? Well, get prepared, because you're about to experience a cooling system with truly superior performance. Featuring anti-vibration rubber and their... | |
| As many hardware enthusiasts would know, there are three major heat sources from your computer system, the CPU, the Northbridge and Southbridge chipset, and the PWN-IC which is also known... | |
| As the successor to the ever-popular Ultra-120 Extreme, design for the Venomous-X was centered on three characteristics: installation, thermal performance, and outlook. Eighteen months later, we have the Venomous-X! Sporting... | |
| At the core of today's performance PC is the enthusiast's most trusted of components, the CPU cooler. So important is a cooler, that without the absolute pinnacle in thermal engineering... | |
| Aww, how cute (in a really manly kind of way)! Today we're introducing ZEROtherm's latest CPU cooler, the BUTTERFLY BTF90! This little piece of work boasts an all-copper construction for... | |
| Brrrrrr! Thermaltake's Frio CPU cooler keeps it frosty! As the first CPU cooler from Thermaltake that's specifically designed for overclockers, the Frio was made with performance in the spotlight. Equipped... | |
| Built with a awe-inspiring arsenal of features that will run circles around the competition, the Cooler Master ATCS 840 Case is one incredible chassis that offers high performance, enormous space,... | |
| Compatible with a large variety of motherboards and both mid and full tower cases, the Sunbeam Core Contact Freezer 92mm CPU Cooler is sure to deliver the latest in high... | |
| Compatible with most motherboards and mid / full tower cases, the Sunbeam Core Contact Freezer CPU Cooler is sure to deliver high performance cooling to your PC. This extremely light... | |
| Continuing on with its tradition of revolutionary design and cutting edge technology, CM Storm upstages the competition with its new Enforcer chassis. The new chassis contains a wealth of features... | |
| Continuing the legacy of Noctua's classic line of NH-U coolers, the Noctua NH-U9B SE2 High Performance Cooler is the perfect model to continue their highly-acclaimed reputation far into the future. | |
| Cooler Master's MegaFlow 200 series case fans are the perfect fans for replacing or adding to their cases. Featuring compatibility with HAF 230mm fan mounts, these versatile fans push twice... | |
| Cooler Master's R4 series of case fans are known for their massive airflow at low noise levels, and the 140mm's do not disappoint! Pushing over 60 CFM at a measly... | |
| Cooler Master, in its commitment to continual improvement, has improved the value proposition of the NotePal U3 by having it support 17-19 inch notebooks and equipping it with three moveable... | |
| Cools the graphic card's RAM, FET, and other core components for stable system operation. Features: Superior VGA Card & System Cooling Cools the graphic card's RAM, FET, and other core... | |
| Crafted from the finest aluminum and copper materials, the Cooljag Falcon-2 CPU Cooler offers some of the most advanced technology this industry has to offer. Built to harness the utmost... | |
| Da duh da duh dah da duh (that's our Jaws impression.) Watch out for the Shark Fiend from Deepcool! This high performance universal CPU cooler for Intel & AMD CPUs... | |
| Destined to go down in history as the one true LAN Gaming Chassis to rule them all, the CoolerMaster CM Storm Scout Case is truly a force to be reckoned... | |
| Do you dream of the performance increase of watercooling, but just don't want to deal with all the hassle? What if we told you we had an easy, all-in-one solution... | |
| Don't think for a second that this is your average heatsink. Offering an innovative design, gorgeous detail, and unparalleled cooling, the Thermaltake Spin Q CPU Cooler is the ultimate way... | |
| Elite 310 (RC-310) is a mid-tower that accommodates micro-ATX and ATX motherboards, built with a modern black design body and multi-color frame on the front panel. This chassis maintains Elite's... | |
| Enzotech may be a new name to you, but they are not a new name to the computer cooling game! Founded in 1982, Enzotech has been providing high tech cooling... | |
| Equipped with a 120mm fan and some striking aesthetics, the next iteration of Evercool's Zodiac line of notebook coolers certainly aims to please. The Zodiac II is compatible with notebooks... | |
| Equipped with Zalman’s patented VFP (Variable Fin Profile) Technology, the Zalman VF950 LED VGA Cooler is an advanced, easy-to-install component that's sure to maximize the cooling and performance of your... | |
| Especially designed for a slim and quiet HTPC system. Only 3.7cm high after installation. High quality aluminum extrusion provides excellent cooling performance Application For Intel Socket 82W LGA1155/LGA1156 Core i7/i5/i3... | |
| Evercool Hard-drive cooler with 3 fans and 5.25" mounting kit. Protect your hard drive from heat failure. Features: EMI Protector and Filter included Hi-efficency Ultra quiet 40x40x20mm fans x 3pcs... | |
| Evercool's FOX-1 PCI slot cooler has a unique blade structure that dissipates heat 5 times better than standard slot coolers! Specifications: Dimensions: 100 x 90 x 22 mm Bearing Type:... | |
| Evercool's FOX-2 is a powerful PCI slot cooler, providing an additional 42 CFM of airflow to your ailing case. Requires two open PCI slots internally, one open external slot. Specifications:... | |
| Evercool's K8 easy-clip cooler features a special fin design to provide superior cooling performance, and of course, easy-clip installation. Specifications: Dimensions: 91 x 100 x 75 mm Bearing Type: Ever... | |
| Evercool’s Zodiac Aluminum Notebook Cooler surpasses standard plastic notebook coolers efficiency by 10 to 20%! Fitted with twin 70mm silent fans, the Zodiac keeps a steady flow direct at the... | |
| Excalibur, as the name suggests, is inspired by the legendary sword of King Arthur from the middle ages. The nine massive, sword-shaped blades are designed to produce exceptionally high air... | |
| Exceptional cooling? Check. Illuminated fan? Check. Quiet? Check. Included thermal grease? Check. This CPU cooler has got it all, but just in case you want more details, read on. Features:... | |
| Fear not, fanboys, you didn't miss the third installment of your favorite Michael Bay franchise...the Transformer 4 isn't a movie, it's a frickin' sweet cooling component. Featuring a gorgeous all-in-one... | |
| Features 4 heatpipes to provide excellent heat transfer. All copper base and aluminum fins dissipate heat efficiently. Easy installation with spring clip. Application For Intel Socket 95W AM3/AM2/AM2+/940+/93 9+/754 Phenom... | |
| Features Compatible with mainstream north bridge. Adding a 40mm fan to the heatsink to achieve better cooling performance. Flexible clips to ensure wide compatibility. Application For Compatible with mainstream north... | |
| Features Compatible with mainstream north bridge. Dual sintered powder heatpipes, high performance. Flexible clips to ensure wide compatibility. All copper fins dissipate heat very quickly. Modding looking. Application For Compatible... | |
| Features Equipped with multiple clips to support Intel LGA/1156/775 and AMD AM3/AM2+/AM2/K8. 3 sintered powder heatpipes directly touch the CPU surface and conduct heat from the processor quickly to protect... | |
| Features Equipped with multiple clips to support Intel LGA1155/1156/775 and AMD AM3/AM2+/AM2/K8. 2 sintered powder heatpipes directly touch the CPU surface and conduct heat from the processor quickly to protect... | |
| Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2. 6 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating. Heatpipes are... | |
| Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2. 4 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating. Heatpipes are... | |
| Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2. 6 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating. Mirror polished... | |
| Features Equipped with multiple clips to support Intel LGA1366/1155/1156/77 5 and AMD AM3/AM2+/AM2/K8. Mirror polished copper base gives perfect contact with the CPU surface. 4 sintered powder heatpipes conduct heat... | |
| Features Radial aluminum heatsink with copper insertion ensures excellent heat dissipation. 100X25mm fan provides a perfect balance between airflow and noise. Screw and Back plate installation provides a safe mounting. | |
| Featuring a lateral cross-flow fan and a very snazzy appearance, this 5.25" bay cooler will provide some serious cooling to your rig. Using the handy speed control knob on the... | |
| Featuring a unique all-in-one kit design, this Blue Evercool Mini UFO Universal VGA Cooler is one component that is truly out of this world. Providing a trinity bore diameter type... | |
| Finding a laptop cooler for your massive widescreen notebook can be a daunting task with overtones of extreme personal danger. Luckily Xoxide has done the work for you and have... | |
| Following in the popular CPU-360 style, the CPU-370 contains improvements to the internal core, unlocking performance beyond all previous Koolance blocks. An advanced microfin cold plate (0.25mm fins, 0.30mm channels),... | |
| For some, the hard drive is the most important part of their computer as it stores critical data. To help protect this asset, we introduce the FP53 to not only... | |
| Fully equipped for maximum cooling efficiency, the Evercool HPK-10025EA CPU Cooler is an effective way to help regulate the interior temperatures of your PC. To obtain such an excellent cooling... | |
| Gargantuan! Massive! Vast! Gigantic! Mammoth! Colossal! Immense! No, we're not talking about your high school lunchlady, we're talking about the Thermaltake Big Typhoon Heatpipe Cooler! This behemoth of a heatsink... | |
| Graphics card overheating? Let the Evercool RocketV take care of that for you. System temps in the red all-around? The RocketV's got that covered too! Two 80mm high airflow fans... | |
| Have a monstrous case on your hands? If so, then the Evercool Monster HPH-9525CU Heatpipe CPU Cooler might be just what you need to handle your internal components. Using a... | |
| How's this for a maximum cooling package? Tailor-made for a Dual Xeon set-up, the Noctua NH-U12DX High Performance Cooler boasts a dynamic fin shape that has been modified so that... | |
| If you need to cool your hard drives fancy schmancy bullet train style, then you need the super ridiculously duper fancy schmancy bullet train styled Evercool Sonic Hard Drive Cooler! | |
| If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. While this component may be built... | |
| If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. While this fan may be pretty... | |
| If you want to add some style along with your performance, you can count on the Cooler Master R4 Series to bring the cool. With it's bold eye-catching design, it's... | |
| Imported straight from Austria, Noctua is the hottest new brand in the PC modding industry. The NH-U12P SE2 is the latest revision of the industry leading NH-U12 cooler, bringing Noctua... | |
| In the market for an insanely easy and efficient way to cool your Xeon 5500 system? Inspired by their signature NH-U12 series, the Noctua NH-U12DX 1366 CPU Cooler is made... | |
| Infused with Heat Pipe Touch Chip Technology, the Kingwin XT-1264 CPU Cooler is one easy-to-install component that is sure to make a dramatic difference in your PC performance. This Kingwin... | |
| Infused with Heat Pipe Touch Chip Technology, the Kingwin XT-964 CPU Cooler is one easy-to-install component that is made to help cool the interior of your case and up the... | |
| Introducing the latest entry into the award winning EVGA enthusiast product lineup; the EVGA Superclock CPU Cooler. This product was built to perform with 5 8mm heatpipes that are arranged... | |
| Is your current processor cooling unit just too small? Do you lie awake in bed at night wishing your unit would just double or triple in size? Well, fret no... | |
| It might look like something you use to drill to the center of the earth, but the Thermaltake SpinQ VT is actually designed to heat from damaging your PC. Specification:... | |
| It's finally here. Cooler Master's new flagship case for gamers and enthusiasts (or anyone else who wants a sweet case!) has finally arrived in the form of the HAF X! | |
| It's not easy being green, unless of course, you're the Cooler Master NV690 nVIDIA Case. With impressive looks, functionality, and performance that's sure to make your fellow LAN-goers shake and... | |
| Just like a talented war hungry WWII general, the Thermaltake V1 Blue LED CPU Cooler produces outstanding results on all fronts. First, this all copper 4 pipe constuction is the... | |
| Keeping your Hard Drive cool is an essential part of PC Performance. Hard Drives are constantly writing information, which can produce a ton of heat. The average case just uses... | |
| Let the rainbow protect you from the evil heat monsters! FEATURES: Embedded ultra silent 23cm variable color LED Fan with On/Off switch. Intakes massive cold airflow for best cooling effect... | |
| Let your computer reach it's ultimate state of bliss with ZEROtherm's NIRVANA! This hefty CPU cooler sports a 120mm fan that delivers a massive 84.7 CFM airflow rate at the... | |
| Looking to add a bit of extra cooling to your system but don't have any open fan holes? Then look no further then the Thermaltake TMG SL1 Slot Cooler. The... | |
| Low on noise and heavy on power, the Zalman CNPS10X Extreme CPU Cooler is one high performance component that's equipped to deliver extremely high levels of cooling. This is achieved... | |
| Memory heat problems got you down in the dumps? This innovative memory cooler not only cools your RAM modules and the surrounding components, but it looks darn cool too. A... | |
| Mirror-finish, slim & compact size designed, the Vantec LapCool 5 is ideal for those wanting a stylish & fancy notebook cooler but keep size to a minimum. Adjustable dual silence... | |
| Need a healthy dose of style to go along with your PC performance? You can count on the Cooler Master R4 Series to bring the cool. Boasting a smokey gray... | |
| No, this is not the latest Michael Bay film. And this new model is not trying to make up for the disappointment of the previous version (à la Transformers 2). | |
| Nobody likes a noisy hard drive, so it’s time to do something about that bothersome hissing and humming right away with the Tuniq Sanctum Hard Drive Cooler and Silencer. The... | |
| Noctua's new NH-C12P SE14 represents the next step up from the wildly popular NH-C12P. Featuring the NF-P14 140mm fan and Noctua's SecuFirm2 mounting system, as well as the usual low-noise... | |
| Not having a Hard Drive Cooler is like sitting in the blazing sun all day, trying to memorize tons of information. A hard drive needs to keep track of plenty... | |
| Now you can install as many memory modules as you want and still be able to install HR-07 Duo which still incorporates the two-heatpipe design but having one set of... | |
| Offering a near perfect balance of heat absorption and conduction, the Thermalright U120E 1366 RT Rev. C CPU Cooler is an excellent component for users who demand the ultimate in... | |
| Offering a patented heatpipe design that allows that can cool up to 6 heatpipes through the use of a mere 3, the Zalman CNPS9900 LED CPU Cooler is designed to... | |
| Offering a refreshingly aerodynamic design, this widescreen notebook cooler from Zalman allows users to experience enhanced convenience and minimized noise. This Zalman NC2000 features two centrifugal fans that allow consistent... | |
| Offering a tool-free design, a transparent side window, and an insanely high amount of cooling, you can count on the Cooler Master HAF 932 High Air Flow Case to make... | |
| Offering a universal design that's compatible with laptop systems up to 17", the All Aluminum Evercool Royal Laptop Cooler is cooling pad that's truly fit for a King. Or a... | |
| Offering enhanced support for your all-time favorite gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all 360 models, including the newest built-in heat sink... | |
| Offering enhanced support for your Microsoft gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all Xbox 360 models, including the newest built-in heat sink... | |
| Offering full support for your gaming console, the XCM Xbox 360 Twin Fan Core Cooler can be used on all Xbox 360 models, including the newest built-in heat sink consoles. | |
| Overclockers bring down the RAM temperature by installing the dual-fan RC Turbo Module PWM while minimalizing the noise level. PWM Sharing Technology (PST) With the patented PWM Sharing Technology (PST),... | |
| Prepare yourself to get everything you've ever wanted out of a cooling component (well, besides an ice-maker, of course). Fitted with their award-winning NF-P12 fan, the Noctua NH-U12DO High Performance... | |
| Provides additional cooling for your PCI cards and case. Ideal for removing hotspots over VGA cards or other high activity adapter boards. 4 pin molex connector and standard slot mounting... | |
| Realize this heat…Big Daddy is here, the massive Zalman CNPS9500 AM2 CPU Cooler is here to spank that naughty heat right out of your system. If your blistering hot CPU... | |
| Realize this heat…Big Daddy is here, the massive Zalman CNPS9500 LED CPU Cooler is here to spank that naughty heat right out of your system. If your blistering hot CPU... | |
| Sharing many similarities to the meticulous process master blacksmiths have used to design it's namesake, the Scythe KATANA 3 CPU Cooler is handcrafted to be a truly lethal and effective... | |
| Sleek, slim, and compact, the NP-201 Notebook Cooler from EverCool delivers convenient features not found in other notebook coolers. Featuring a built-in 11-in-1 card reader, the NP-201 is a powerful... | |
| Small in scale to allow users more space in their PC, the Thermalright HR-07 TRIO Memory Cooler provides a simple and effective way to cool your system. Extending the life... | |
| so well, Zalman had to capitalize the MAX in the product name just so you didn't miss it. Optimally designed pure copper fins effectively disperse heat away from the CPU... | |
| Sometimes, being a little smaller can be a good thing, especially when you can pack the same performance as the big guys. The Cooljag Falcon Mini offers the same excellent... | |
| Sporting 6 heat pipes and the award-winning, psycho-acoustically optimized NF-P12 120mm fan, the NH-C12P achieves excellent performance and outstanding quietness. The down-facing c-type design doesn't only allow for optimal motherboard... | |
| Succeeding its legend, the TITAN heatpipe CPU cooler, FENRIR, the EVO version carries forward its superior performance of targeting 160W TDP. Compare with the 1st version, the FENRIR EVO, TTC-NK85TZ/CS2... | |
| Succeeding the popular Hyper 212, the Hyper 212 Plus carries on the legacy of providing a great balance of performance and noise level during high and low speed operations. Hyper... | |
| Switech’s goal is to put heatsinks exactly where heatsinks are needed, and that’s what the MC21 mosfet cooler is all about. These small but extremely efficient heatsinks can be placed... | |
| Talk about your heavy artillery. Featuring an intense exterior design inspired by modern military weapons, the Cooler Master CM Storm Sniper Case boasts a fierce style that will make those... | |
| than 250 awards and recommendations from the international press, Noctua's NH-D14 has become a benchmark in premium quality quiet cooling. The SE2011 version is a special edition for Intel's Core... | |
| The Accelero TWIN TURBO II is a dual-fan VGA cooler with enhanced multi-compatibility for present and future models. Designed to optimize performance and the overclocking capability of your system, the... | |
| The Aerocool Doublepower VGA Cooler uses dual heatsinks with a double heatpipe solution allowing it to cool the latest video cards with a rather quiet fan. The white LED fan's... | |
| The Aerocool X-Fire CPU cooler a nice continuation is Aerocool’s line of CPU coolers of both style and cooling performance. This heatsink utilizes 4 heatpipes and aluminum fins to transfer... | |
| The award winning HAF Series of cases brought about the aesthetics of battle-hardened military vehicles. Its cases each offered the user an unprecedented amount of access to customizing their airflow... | |
| The Blue UV Reactive Slot Cooler is a perfect addition for your UV reactive rig. Not only will it look sweet, but it will also serve a very important purpose... | |
| The CM Storm Inferno Gaming Mouse was harnessed within the CM Storm Labs, exclusively crafted with crucial MMO-quality in-game built – Fulfilling the needs of all MMORPGers who demands nothing... | |
| The CNPS7500-CU LED CPU Cooler from Zalman drops the two niner atomic bombshell on heat with its massive heavy duty copper construction and variable speed fan. Constructed out of pure... | |
| The CPU is one of the most important components of the PC for smooth performance, and keeping it cool is the way to achieve flawless performance. NZXT presents Havik CPU... | |
| The cross flow fan can be added to the Cooler Master Stacker Case, and allows air to be blown directly on your main components. With its adjustable fan speed controller,... | |
| The Evercool FIT Notebook cooler is one of the smallest notebook coolers on the market, but don't let it's looks deceive you. Even though its incredibly tiny, its still compatible... | |
| The Evercool FOX-3 provides strong convection airflow to help cool your entire system, while residing in a single external 3.5" bay. Specifications: Dimensions: 148 x 100 x 25 mm Bearing... | |
| The Evercool Nighthawk HDD Cooler utilizes its twin 60mm fans and aluminim chassis to provide excellent cooling to your hard drive at minimal cost to your eardrums. Specifications: Dimensions: 130... | |
| The Freezer 13 carries the legacy of the renowned Freezer 7 Pro Rev.2. With all together 8 high-performance heatpipes the cooler brings 200 Watts cooling performance – enough to cool... | |
| The future of PC modding is here. If you ain't ready yet, well, you best get prepared. An ideal accessory for your upgraded PC, this Gelid Solutions LGA-1366 Mounting Clip... | |
| The good people at Zalman have once again concocted an amazing CPU cooling product, this time entitled the CPNS 9700 NT CPU Cooler. The CPNS 9700 NT has been blessed... | |
| The iBreeze is a dual fan-cooled, USB-powered, clear acrylic desk stand for your Apple Powerbook/iBook or PC Notebook. It is powered by the computer's USB port, and provides a passthrough... | |
| The Mine 2 high-end CPU cooler is equipped with eight heat pipes, which are arranged in a double-tower design. Intake airflows as well as exhale airflows are optimized to provide... | |
| The NC1000 Notebook cooler from Zalman incorporates a sleek, ergonomic approach to laptop cooling. It features a top panel constructed out of high quality 3mm thick anodized aluminum with fine... | |
| The Thermalright LGA775 RM Retention Bracket allows you to mount the XP-120 and the XP-90 to LGA775 motherboards. | |
| The Thermalright Silver Arrow is a gigantic CPU cooler that covers most new platforms. It's massive structure starts with 4 x 8mm sintered heat-pipes that are nickel plated for slower... | |
| The Thermaltake Contac 30 Direct Contact Heatpipe CPU Cooler is Thermaltake's latest and greatest for Socket LGA 1156. Featuring a 12 cm LED PWM fan, 8mm Heatpipes, high density stacked... | |
| The Thermaltake Cyclo Blue LED Slot Cooler is a quick and easy way to add some additional cooling power to your case. The Cyclo delivers much needed airflow to your... | |
| The Thermaltake Jing Universal CPU Cooler (CL-P0574) is Thermaltake's answer for todays high-wattage CPUs! This cooler supports all CPUs up to 200W TDP, and does it in style! Specifications: Heatsink... | |
| The Ultra-120 eXtreme edition is Thermalright’s response to AMD and Intel’s release of the new quad core CPUs! The Ultra-120 eXtreme inherits all the advantages of its predecessor and at... | |
| The Vantec LapCool TX Ultra is a unique notebook stand with built-in fan for notebook of all sizes. The built-in silent fan leaves you undistracted by noise but also reduces... | |
| The Zalman CNPS7000B-Cu CPU Cooler with a cool blue LED fan inside? Oh Yeah! The CNPS7000B-Cu takes the tried and true 7000A and increases its performance while shaving off a... | |
| The Zalman CPNS9700 LED CPU Cooler is a round mass of aluminum and copper CPU cooling goodness. The CPNS9700 utilizes multiple heatpipes and is engineered to efficiently and evenly disperse... | |
| The Zalman VF3000A Dual 92mm EBR Bearing VGA Cooler is designed for ATI Radeon 5830 / 5850 and 5870 Series cards. It features a well thought-out, user friendly design and... | |
| The Zither Widescreen Notebook Cooler from EverCool is designed to help keep the temperatures of your 14 to 17 inch widescreen laptop under wraps. Featuring an aesthetically pleasing electroplated look... | |
| ThermalFusion 400 is a supreme thermal compound that includes high thermal conductivity with low thermal resistance. Its non-curing and non-electrical conductive traits can avoid any short circuit incidence. ThermalFusion 400... | |
| Thermaltake’s Cyclo Blue LED Hard Drive Cooler is a small and incredibly efficient HD cooler that is quick and easy to attach to your ones and zeros storage. The design... | |
| Think your case can handle a V8? If you think your machine is up for the challenge, the Cooler Master V8 CPU Cooler is ready to perform, boasting enough horsepower... | |
| This Cool VGA cooler from ZEROtherm is sure to keep your computer running at Maxx performance! Okay, no bad puns for the rest of the product page, we promise... Anyway,... | |
| This CPU cooler for socket 1156 chips features a push-pin design for easy installation. Specifications: Dimensions: 95 x 95 x 40 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2600±10%... | |
| This CPU cooler for socket 1366 chips features a push-pin design for easy installation. Specifications: Dimensions: 95 x 95 x 65 mm Bearing Type: Ever Lubricate long-life bearing RPM: 2600±10%... | |
| This cute little guy is a HDD cooler and noise reducer in one powerful tiny package! Noise reducing, Hard Disk Cooler case enables you to mount 2.5" SSD/HDD of up... | |
| This Evercool Serpent Northbridge Chip Cooler is all about silence. You can decide if you would like to run the chipset cooler fanless, or with a silent 60mm fan. This... | |
| This is one CPU cooler that really PWNs! The Cooler Master V6 follows in the footsteps of the revolutionary V8 and V10 coolers. Designed with a muscular engine look, the... | |
| This is one tough little cooler. The 92mm fan sits on top of a heatsink with 4-line of heatpipes and more than 2,360cm² of cooling area. The all-copper construction maximizes... | |
| This little guy is like a cooling parasite for your hard drive! Feature: Super silent at 16dBA Transparent fan with 2 blue LEDs Blue LED light gives a glow in... | |
| To achieve the most effective thermal conductivity, the Thermaltake Spirit A100 Aluminum Chipset Cooler is equipped with High density aluminum that provides excellent thermal performance. The Thermaltake Spirit A100 Aluminum... | |
| Today's latest and greatest GPUs deliver a whole new level of performance… as well as a whole new cooling problem to deal with. Fortunately, GELID Solutions has, as their name... | |
| Upon hearing the name "Scythe Orochi", the first thing that comes to mind for some people is the image of a weird Japanese Manga Novel featuring a Grim Reaper Ninja... | |
| Using a top-flow cover that follows an open frame structure concept, Gelid Solutions Silent Spirit CPU Cooler has been improved to eliminate any annoying humming and buzzing noises while maintaining... | |
| Want copious airflow over your hard drive? Then you require the EC-HDAC Hard Drive Cooler from Evercool. Utilizing a unique turbine cross-flow fan design, the EC-HDAC can achieve airflow rates... | |
| We'd call this "the new hotness," but the word "hot" doesn't belong anywhere NEAR this thing! Noctua's beastly new NH-D14 has already won several awards (including TheBestCaseScenario. com's coveted Editor's... | |
| When asked to define the term Northbridge Cooler one could reply with the answer a cooler that cools a Northbridge. A more proper definition though would be the Zalman ZM-NBF47. | |
| When Evercool developed this Strong Wind Memory Cooler, one of their objectives was to make it universal. They succeeded, which allows any memory, regardless of thickness, to use this Strong... | |
| When it comes to cooling down your system, there's no doubt that this Thermalright HR-05 IFX Chipset Cooler is a blazingly hot deal. Now why did we make such a... | |
| When it comes to cooling down your system, there's no doubt that this Thermalright HR-05 SLI/IFX Chipset Cooler is a scorchingly hot deal. IFX stands for "Infernal Fire eXtinguisher", and... | |
| Who says you can’t get proper cooling for you CPU just because you have a small case or don’t want a giant monstrosity of a heatsink weighing down your LAN... | |
| With 120mm quiet but powerful PWM fan, 3-piece 8mm heatpipe and H.D.T. technology, HDT-S1283 is not only outstanding performing but also silent. With Anti-vibration rubber, spoiler design and Push-pin/Clip for... | |
| With it's unique design and gorgeous, dual-color LED lights, there's no doubt that the Thermaltake DuOrb CPU Cooler will immediately catch your eyes. Then, once you get beyond the aesthetics,... | |
| With patented VGF, SEF, HDT, and VEF design, plus ENERMAX renowned Twister-bearing fan, ETS-T40 can easily cool down hot-spoil heavy-duty CPU without adding system noise. Vortex Generator Flow (patented): The... | |
| With patented VGF, SEF, HDT, and VEF design, plus ENERMAX renowned Twister-bearing fan, ETS-T40 can easily cool down hot-spoil heavy-duty CPU without adding system noise. Vortex Generator Flow (patented): The... | |
| With the ability to bring out the utmost potential in most high end video cards, there's little wonder as to why the HR-03 series from Thermalright has produced such unprecedented... | |
| With the latest trend in mobile gaming, extreme gamers continue to seek for high performing gaming notebooks to match the specifications needed to play their game. However, not all laptops... | |
| Yasya might sound like a new small import car name, but it's actually high-end tower cooler is based on the newly developed T.M.L.F. (Trident Multi Layer Fin) structure. This provides... | |
| Yes, this notebook cooler is shaped like an X. No, we won't be making any "extreme!" jokes. Now that we're past that, let's get to the goods. This puppy has... | |
| Yet another fantastic extension of their V1 design series, Thermaltake is at it again with the Thermaltake V1 AX CPU Cooler. Keeping the design of 4 channels with dual-VTM heatpipe... | |
| Zalman's newest heatsink, the CNPS9500 AT, is just what you're looking for. It combines great looks, relatively light weight, excellent thermal resistance, and noiseless operation in an affordable package. Compatible... | |
| Model: NC-09 (Silver / Black) Hugh 220mm 5V silent DC Fan with Blue LED, Large steel mesh allows extra air-flow under the notebook Dual USB power connectors ( standard & | |
| All aluminum extrusion panel dissipates heat efficiently. Dual 140mm fans offers big airflow and high cooling performance. Superb air intake design offers optimal airflow to cool your notebook. 4USB. SPECIFICATION:... | |
| Compatible with Intel LGA775/1155/1156 and AMD K8/AM2/AM2+/AM3. Anodized black aluminum extrusion, long lifespan and high cooling performance. 120mm big airflow fan blows heat away very efficiently. Semi-transparent black fan with... |