Xoxide Evercool Zodiac Pure Aluminum Cooler - Silver 12716

Description
Evercool’s Zodiac Aluminum Notebook Cooler surpasses standard plastic notebook coolers efficiency by 10 to 20%! Fitted with twin 70mm silent fans, the Zodiac keeps a steady flow direct at the bottom of your laptop while its aluminum chassis quickly wicks heat away. The Zodiac also features dual high-speed USB2.0 ports for connecting peripherals and two storage drawers for keeping miscellaneous tchotchke. So make the smart choice and follow the Zodiac way with the Zodiac Aluminum Notebook Cooler from Evercool. Specifications: Material: Aluminum Fans: 2 x 70x15mm 1500RPM I/O: 2 x USB2.0
Description
Evercool’s Zodiac Aluminum Notebook Cooler surpasses standard plastic notebook coolers efficiency by 10 to 20%! Fitted with twin 70mm silent fans, the Zodiac keeps a steady flow direct at the bottom of your laptop while its aluminum chassis quickly wicks heat away. The Zodiac also features dual high-speed USB2.0 ports for connecting peripherals and two storage drawers for keeping miscellaneous tchotchke. So make the smart choice and follow the Zodiac way with the Zodiac Aluminum Notebook Cooler from Evercool. Specifications: Material: Aluminum Fans: 2 x 70x15mm 1500RPM I/O: 2 x USB2.0

Suppliers

Company
Product
Description
Supplier Links
Evercool Zodiac Pure Aluminum Cooler - Silver - 12716 - Xoxide
Malvern, PA, USA
Evercool Zodiac Pure Aluminum Cooler - Silver
12716
Evercool Zodiac Pure Aluminum Cooler - Silver 12716
Evercool’s Zodiac Aluminum Notebook Cooler surpasses standard plastic notebook coolers efficiency by 10 to 20%! Fitted with twin 70mm silent fans, the Zodiac keeps a steady flow direct at the bottom of your laptop while its aluminum chassis quickly wicks heat away. The Zodiac also features dual high-speed USB2.0 ports for connecting peripherals and two storage drawers for keeping miscellaneous tchotchke. So make the smart choice and follow the Zodiac way with the Zodiac Aluminum Notebook Cooler from Evercool. Specifications: Material: Aluminum Fans: 2 x 70x15mm 1500RPM I/O: 2 x USB2.0

Evercool’s Zodiac Aluminum Notebook Cooler surpasses standard plastic notebook coolers efficiency by 10 to 20%! Fitted with twin 70mm silent fans, the Zodiac keeps a steady flow direct at the bottom of your laptop while its aluminum chassis quickly wicks heat away.
The Zodiac also features dual high-speed USB2.0 ports for connecting peripherals and two storage drawers for keeping miscellaneous tchotchke. So make the smart choice and follow the Zodiac way with the Zodiac Aluminum Notebook Cooler from Evercool.
Specifications:

  • Material: Aluminum
  • Fans: 2 x 70x15mm 1500RPM
  • I/O: 2 x USB2.0
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12716
Product Name Evercool Zodiac Pure Aluminum Cooler - Silver
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-my-001-28026 - TPS Elektronik GmbH
Specs
W 57.9 mm (2.28 inch)
H 21 mm (0.8268 inch)
Material Aluminum; AL6061
View Details
Stamped Heat Sinks -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Device Passive Heat Sink
View Details