Xoxide Swiftech CALDERA-HS Heatsink for AMD HD4870X2 20737

Description
Designed to maximize the cooling of surface mounted components, the Swiftech CALDERA-HS Heatsink for AMD HD4870X2 graphic cards is sure to up the performance of your memory, voltage mosfets, and I/O chip. Offering full coverage, this Caldera heatsink utilizes the stock solution back-plate, allowing a major improvement in your system. Compatible with the MCW60 VGA water-block and the upcoming Caldera 4870X2 water-block, the Swiftech Caldera Heatsink will allow the highest possible stable overclocks in both of these high-end graphic cards, all while keeping them as cool and silent as possible. Features: Heatsink Installed w/ two MCW60's Offers Full Coverage Solution Utilizes a Stock Solution Back-Plate Specifications: Material: Black Anodized 6061 Aluminum Dimensions: 208 x 93 x 12mm (8.2" x 3.6" x .47") Weight: 6.4 oz (181 g) Installation: High Thermal Conductivity Pad
Description
Designed to maximize the cooling of surface mounted components, the Swiftech CALDERA-HS Heatsink for AMD HD4870X2 graphic cards is sure to up the performance of your memory, voltage mosfets, and I/O chip. Offering full coverage, this Caldera heatsink utilizes the stock solution back-plate, allowing a major improvement in your system. Compatible with the MCW60 VGA water-block and the upcoming Caldera 4870X2 water-block, the Swiftech Caldera Heatsink will allow the highest possible stable overclocks in both of these high-end graphic cards, all while keeping them as cool and silent as possible. Features: Heatsink Installed w/ two MCW60's Offers Full Coverage Solution Utilizes a Stock Solution Back-Plate Specifications: Material: Black Anodized 6061 Aluminum Dimensions: 208 x 93 x 12mm (8.2" x 3.6" x .47") Weight: 6.4 oz (181 g) Installation: High Thermal Conductivity Pad

Suppliers

Company
Product
Description
Supplier Links
Swiftech CALDERA-HS Heatsink for AMD HD4870X2 - 20737 - Xoxide
Malvern, PA, USA
Swiftech CALDERA-HS Heatsink for AMD HD4870X2
20737
Swiftech CALDERA-HS Heatsink for AMD HD4870X2 20737
Designed to maximize the cooling of surface mounted components, the Swiftech CALDERA-HS Heatsink for AMD HD4870X2 graphic cards is sure to up the performance of your memory, voltage mosfets, and I/O chip. Offering full coverage, this Caldera heatsink utilizes the stock solution back-plate, allowing a major improvement in your system. Compatible with the MCW60 VGA water-block and the upcoming Caldera 4870X2 water-block, the Swiftech Caldera Heatsink will allow the highest possible stable overclocks in both of these high-end graphic cards, all while keeping them as cool and silent as possible. Features: Heatsink Installed w/ two MCW60's Offers Full Coverage Solution Utilizes a Stock Solution Back-Plate Specifications: Material: Black Anodized 6061 Aluminum Dimensions: 208 x 93 x 12mm (8.2" x 3.6" x .47") Weight: 6.4 oz (181 g) Installation: High Thermal Conductivity Pad

Designed to maximize the cooling of surface mounted components, the Swiftech CALDERA-HS Heatsink for AMD HD4870X2 graphic cards is sure to up the performance of your memory, voltage mosfets, and I/O chip. Offering full coverage, this Caldera heatsink utilizes the stock solution back-plate, allowing a major improvement in your system.
Compatible with the MCW60 VGA water-block and the upcoming Caldera 4870X2 water-block, the Swiftech Caldera Heatsink will allow the highest possible stable overclocks in both of these high-end graphic cards, all while keeping them as cool and silent as possible.
Features:

  • Heatsink Installed w/ two MCW60's
  • Offers Full Coverage Solution
  • Utilizes a Stock Solution Back-Plate

Specifications:

  • Material: Black Anodized 6061 Aluminum
  • Dimensions: 208 x 93 x 12mm (8.2" x 3.6" x .47")
  • Weight: 6.4 oz (181 g)
  • Installation: High Thermal Conductivity Pad
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 20737
Product Name Swiftech CALDERA-HS Heatsink for AMD HD4870X2
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 8670903 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 3 mm (0.1181 inch)
Material Copper; Copper
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Forged Heat Sinks - HB Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 45 mm (0.7480 to 1.77 inch)
W 19 to 45 mm (0.7480 to 1.77 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details