Yasya might sound like a new small import car name, but it's actually high-end tower cooler is based on the newly developed T.M.L.F. (Trident Multi Layer Fin) structure.
This provides a higher intake volume, thus enabling a more efficient use of the six fanned out copper heatpipes. For ventilation,
new 120 mm fan "Slip Stream 120 Adjustable PWM" is used.
Specification:
| Model Name | Yasya CPU Cooler |
| Model Number | SCYS-1000 |
| Manufacturer | Scythe Co., Ltd. Japan |
| Heatsink Dimensions | 130 x 108.5 x 159mm 5.12 x 4.27 x 0.98 in |
| Dimensions | 525× 196 × 430 mm (L × W × H) 20.67× 7.717× 16.93 inch (L × W × H) |
| Material of Base Plate | Nicel-Plated Copper/td> |
| Fan Dimensions | 120 x 120 x 25mm 4.72 x 4.72 x 0.98 in |
| Speed | Max. Band 740 (±25%) - 1,900rpm (±10%) Min. Band 470 (±30%) - 1,340rpm (±10%) |
| Noise Level | Max. Band 9.8 - 37.0 dBA Min. Band 7.05 - 27.3 dBA |
| Air Flow | ATX, Micro-ATX, Mini-ATX, Mini-ITX, Flex-ATX |
| Internal and external Bays | Max. Band 37.15 - 110.31 CFM = 63 - 187?/h Min. Band 23.0 - 76.53 CFM = 39 - 130?/h |
| I/O-Panel Connectors | 2 × USB 2.0 1 × Audio Input 1 × Audio Output 1 × E-SATA |
| Bearing Type | Sleeve Bearing |
| Weight Included Fan | 848g 29.91 oz |
Compatibitliy:
Intel®LGA1366 Professor
Intel® Xeon® 3500 Series
Intel®Core™ i7Processor Extreme Edition Series
Intel®Core™ i7Processor 9xx Series
Intel®LGA1156 Professor
Intel® Xeon® 3400 Series
Intel®Core™ i7Processor Series
Intel®Core™ i5Processor Series
Intel®Core™ i3Processor Series
Intel®LGA775 Professor
Quad-Core Intel® Xeon® Processor 3200 Series
Dual-Core Intel® Xeon® Processor 3000 Series
Intel®Core™ 2 Extreme Processor
Intel®Core™ 2 Quad Processor
Intel®Core™ 2 Duo Processor
Intel®Core™ Duo Processor
Intel®Premium® Processor Extreme Edition
Intel®Premium® D Processor
Intel®Premium® Processor
| Xoxide | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 70252 |
| Product Name | Scythe YASYA New High-End Tower CPU Cooler |