Xoxide Gelid Solutions Siberian CPU Cooler 70873

Description
Specifications: Air Flow (CFM/CMH): 30.5/51.85 max Bearing: Hydro Dynamic Bearing Cable Length (mm): 250 Current (A): 0.13 DC Voltage (V): 12 Dimensions (mm): 120 (L) x 96 (W) x 66 (H) Fan Speed (RPM): 900 - 2200 Life Time MTTF at 40C (h): 50'000 Noise Level (dBA): 10 - 22.5 Static Pressure (mmAq): 1.7 Warranty (years): 5 Weight (g): 236 Siberian (CC-Siberian-01) Applications: Intel Socket 775, 1366, 1155 and 1156: CPU (up to TDP 82W): All Pentium D/ Pentium 4/ All Celeron D/ All Pentium Dual-Core/ All Core 2 Quad/ Core 2 Duo, Core i3, Core i5 AMD Socket 754, 939, AM2, AM2+, AM3, AM3+ and FM1: CPU (up to TDP 82W): All Athlon 64 X2, Athlon 64, All Athlon II All brands and trademarks are the property of their respective owners. Design Concept of Siberian: Siberian CPU Cooler is a low noise top flow design cooler. The cooler contains a silent 80mm fan with GELID intelligent PWM control and an appropriate premium aluminum heat sink. The optimized GELID PWM intelligent control achieves the best noise- cooling-price ratio in its class and allows users to set the fan speed in their BIOS accordingly. With a compact size and a height of just 66mm it is especially designed for HTPC and small chassis. The multi-award winning Silent 8 PWM guarantees a silent operation and achieves high airflow. Thanks to the top flow design the Siberian enables to keep components cool around the CPU. Additionally mounting clips for AMD 754, 939, AM2, AM2+, AM3, AM3+, FM1 and for Intel 775, 1155 and latest 1156 are all included. The cooler is RoHS and WEEE conform and carries a 5 year warranty.
Description
Specifications: Air Flow (CFM/CMH): 30.5/51.85 max Bearing: Hydro Dynamic Bearing Cable Length (mm): 250 Current (A): 0.13 DC Voltage (V): 12 Dimensions (mm): 120 (L) x 96 (W) x 66 (H) Fan Speed (RPM): 900 - 2200 Life Time MTTF at 40C (h): 50'000 Noise Level (dBA): 10 - 22.5 Static Pressure (mmAq): 1.7 Warranty (years): 5 Weight (g): 236 Siberian (CC-Siberian-01) Applications: Intel Socket 775, 1366, 1155 and 1156: CPU (up to TDP 82W): All Pentium D/ Pentium 4/ All Celeron D/ All Pentium Dual-Core/ All Core 2 Quad/ Core 2 Duo, Core i3, Core i5 AMD Socket 754, 939, AM2, AM2+, AM3, AM3+ and FM1: CPU (up to TDP 82W): All Athlon 64 X2, Athlon 64, All Athlon II All brands and trademarks are the property of their respective owners. Design Concept of Siberian: Siberian CPU Cooler is a low noise top flow design cooler. The cooler contains a silent 80mm fan with GELID intelligent PWM control and an appropriate premium aluminum heat sink. The optimized GELID PWM intelligent control achieves the best noise- cooling-price ratio in its class and allows users to set the fan speed in their BIOS accordingly. With a compact size and a height of just 66mm it is especially designed for HTPC and small chassis. The multi-award winning Silent 8 PWM guarantees a silent operation and achieves high airflow. Thanks to the top flow design the Siberian enables to keep components cool around the CPU. Additionally mounting clips for AMD 754, 939, AM2, AM2+, AM3, AM3+, FM1 and for Intel 775, 1155 and latest 1156 are all included. The cooler is RoHS and WEEE conform and carries a 5 year warranty.

Suppliers

Company
Product
Description
Supplier Links
Gelid Solutions Siberian CPU Cooler - 70873 - Xoxide
Malvern, PA, USA
Gelid Solutions Siberian CPU Cooler
70873
Gelid Solutions Siberian CPU Cooler 70873
Specifications: Air Flow (CFM/CMH): 30.5/51.85 max Bearing: Hydro Dynamic Bearing Cable Length (mm): 250 Current (A): 0.13 DC Voltage (V): 12 Dimensions (mm): 120 (L) x 96 (W) x 66 (H) Fan Speed (RPM): 900 - 2200 Life Time MTTF at 40C (h): 50'000 Noise Level (dBA): 10 - 22.5 Static Pressure (mmAq): 1.7 Warranty (years): 5 Weight (g): 236 Siberian (CC-Siberian-01) Applications: Intel Socket 775, 1366, 1155 and 1156: CPU (up to TDP 82W): All Pentium D/ Pentium 4/ All Celeron D/ All Pentium Dual-Core/ All Core 2 Quad/ Core 2 Duo, Core i3, Core i5 AMD Socket 754, 939, AM2, AM2+, AM3, AM3+ and FM1: CPU (up to TDP 82W): All Athlon 64 X2, Athlon 64, All Athlon II All brands and trademarks are the property of their respective owners. Design Concept of Siberian: Siberian CPU Cooler is a low noise top flow design cooler. The cooler contains a silent 80mm fan with GELID intelligent PWM control and an appropriate premium aluminum heat sink. The optimized GELID PWM intelligent control achieves the best noise- cooling-price ratio in its class and allows users to set the fan speed in their BIOS accordingly. With a compact size and a height of just 66mm it is especially designed for HTPC and small chassis. The multi-award winning Silent 8 PWM guarantees a silent operation and achieves high airflow. Thanks to the top flow design the Siberian enables to keep components cool around the CPU. Additionally mounting clips for AMD 754, 939, AM2, AM2+, AM3, AM3+, FM1 and for Intel 775, 1155 and latest 1156 are all included. The cooler is RoHS and WEEE conform and carries a 5 year warranty.

Specifications:

  • Air Flow (CFM/CMH): 30.5/51.85 max
  • Bearing: Hydro Dynamic Bearing
  • Cable Length (mm): 250
  • Current (A): 0.13
  • DC Voltage (V): 12
  • Dimensions (mm): 120 (L) x 96 (W) x 66 (H)
  • Fan Speed (RPM): 900 - 2200
  • Life Time MTTF at 40C (h): 50'000
  • Noise Level (dBA): 10 - 22.5
  • Static Pressure (mmAq): 1.7
  • Warranty (years): 5
  • Weight (g): 236
  • Siberian (CC-Siberian-01)

Applications:
Intel Socket 775, 1366, 1155 and 1156:
CPU (up to TDP 82W): All Pentium D/ Pentium 4/
All Celeron D/ All Pentium Dual-Core/ All Core 2
Quad/ Core 2 Duo, Core i3, Core i5
AMD Socket 754, 939, AM2, AM2+, AM3, AM3+
and FM1:
CPU (up to TDP 82W): All Athlon 64 X2, Athlon 64,
All Athlon II
All brands and trademarks are the property of their respective owners.
Design Concept of Siberian:
Siberian CPU Cooler is a low noise top flow design cooler. The cooler contains a silent 80mm fan with GELID intelligent PWM control and an appropriate premium aluminum heat sink. The optimized GELID PWM intelligent control achieves the best noise- cooling-price ratio in its class and allows users to set the fan speed in their BIOS accordingly. With a compact size and a height of just 66mm it is especially designed for HTPC and small chassis.
The multi-award winning Silent 8 PWM guarantees a silent operation and achieves high airflow. Thanks to the top flow design the Siberian enables to keep components cool around the CPU.
Additionally mounting clips for AMD 754, 939, AM2, AM2+, AM3, AM3+, FM1 and for Intel 775, 1155 and latest 1156 are all included.
The cooler is RoHS and WEEE conform and carries a 5 year warranty.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70873
Product Name Gelid Solutions Siberian CPU Cooler
Unlock Full Specs
to access all available technical data