Xoxide Thermalright Silver Arrow CPU Cooler 70028

Description
The Thermalright Silver Arrow is a gigantic CPU cooler that covers most new platforms. It's massive structure starts with 4 x 8mm sintered heat-pipes that are nickel plated for slower oxidation, ensuring a long lasting cooler. Next, the fin area is an astounding 147mm x 103mm in surface heat dissipation area, with 120mm and 140mm fan compatibility. Finally, this cooler comes stock with dual 160mm x 140mm low-noise PWM fans to keep your temperatures as low as possible. A third fan can be mounted to this cooler for additional cooling capacity, due to it's unique twin high-rise design. Specifications: Cooler Dimensions: 147mm (l) x 123mm (w) x 160mm (h) Weight: 825 g (excluding BTK and Fan) Heat-pipe: 8mm Sintered Heat-pipe*4 units Cooler Base Material: C1100 Pure Copper with Nickel Plating. Fan Dimensions: Length 160mm x Width 26.5mm x Height 140mm Fan Speed: 900~1300 RPM (PWM) Noise level: 19dBA Airflow: 69CFM Support for Multiple-Platforms: Intel Socket 1366/1156/775 & AM2/AM3
Description
The Thermalright Silver Arrow is a gigantic CPU cooler that covers most new platforms. It's massive structure starts with 4 x 8mm sintered heat-pipes that are nickel plated for slower oxidation, ensuring a long lasting cooler. Next, the fin area is an astounding 147mm x 103mm in surface heat dissipation area, with 120mm and 140mm fan compatibility. Finally, this cooler comes stock with dual 160mm x 140mm low-noise PWM fans to keep your temperatures as low as possible. A third fan can be mounted to this cooler for additional cooling capacity, due to it's unique twin high-rise design. Specifications: Cooler Dimensions: 147mm (l) x 123mm (w) x 160mm (h) Weight: 825 g (excluding BTK and Fan) Heat-pipe: 8mm Sintered Heat-pipe*4 units Cooler Base Material: C1100 Pure Copper with Nickel Plating. Fan Dimensions: Length 160mm x Width 26.5mm x Height 140mm Fan Speed: 900~1300 RPM (PWM) Noise level: 19dBA Airflow: 69CFM Support for Multiple-Platforms: Intel Socket 1366/1156/775 & AM2/AM3

Suppliers

Company
Product
Description
Supplier Links
Thermalright Silver Arrow CPU Cooler - 70028 - Xoxide
Malvern, PA, USA
Thermalright Silver Arrow CPU Cooler
70028
Thermalright Silver Arrow CPU Cooler 70028
The Thermalright Silver Arrow is a gigantic CPU cooler that covers most new platforms. It's massive structure starts with 4 x 8mm sintered heat-pipes that are nickel plated for slower oxidation, ensuring a long lasting cooler. Next, the fin area is an astounding 147mm x 103mm in surface heat dissipation area, with 120mm and 140mm fan compatibility. Finally, this cooler comes stock with dual 160mm x 140mm low-noise PWM fans to keep your temperatures as low as possible. A third fan can be mounted to this cooler for additional cooling capacity, due to it's unique twin high-rise design. Specifications: Cooler Dimensions: 147mm (l) x 123mm (w) x 160mm (h) Weight: 825 g (excluding BTK and Fan) Heat-pipe: 8mm Sintered Heat-pipe*4 units Cooler Base Material: C1100 Pure Copper with Nickel Plating. Fan Dimensions: Length 160mm x Width 26.5mm x Height 140mm Fan Speed: 900~1300 RPM (PWM) Noise level: 19dBA Airflow: 69CFM Support for Multiple-Platforms: Intel Socket 1366/1156/775 & AM2/AM3

The Thermalright Silver Arrow is a gigantic CPU cooler that covers most new platforms. It's massive structure starts with 4 x 8mm sintered heat-pipes that are nickel plated for slower oxidation, ensuring a long lasting cooler. Next, the fin area is an astounding 147mm x 103mm in surface heat dissipation area, with 120mm and 140mm fan compatibility. Finally, this cooler comes stock with dual 160mm x 140mm low-noise PWM fans to keep your temperatures as low as possible. A third fan can be mounted to this cooler for additional cooling capacity, due to it's unique twin high-rise design.
Specifications:

  • Cooler Dimensions: 147mm (l) x 123mm (w) x 160mm (h)
  • Weight: 825 g (excluding BTK and Fan)
  • Heat-pipe: 8mm Sintered Heat-pipe*4 units
  • Cooler Base Material: C1100 Pure Copper with Nickel Plating.
  • Fan Dimensions: Length 160mm x Width 26.5mm x Height 140mm
  • Fan Speed: 900~1300 RPM (PWM)
  • Noise level: 19dBA
  • Airflow: 69CFM
  • Support for Multiple-Platforms: Intel Socket 1366/1156/775 & AM2/AM3
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70028
Product Name Thermalright Silver Arrow CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a1001-28018 - TPS Elektronik GmbH
Specs
W 190 mm (7.48 inch)
H 89 mm (3.5 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details
Forged Heat Sinks - LF Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 19 to 40 mm (0.7480 to 1.57 inch)
W 19 to 40 mm (0.7480 to 1.57 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details