Exceptional cooling? Check. Illuminated fan? Check. Quiet? Check. Included thermal grease? Check. This CPU cooler has got it all, but just in case you want more details, read on.
Features:
Powerful Cooling Performance
Optimally designed aluminum fins effectively disperse heat away from the CPU via 3 composite heatpipes, while 92mm fan quickly cools the heatsink for stable operation of high performance CPUs.
V-Shaped Dual Heatsinks
Two independent heatsinks are designed in a V-shape to minimize air resistance and optimize airflow, providing the best cooling performance.
Heat Resistance : 0.126 ?/Watt
Direct Touch Heatpipe (DTH) Base
DTH technology transfers the CPU's heat directly to heatpipes, thereby minimizing heat resistance and maximizing cooling performance.
Composite Heatpipes
By utilizing Composite heatpipes, the heat transfer capacity is enhanced by1.5 times compared to regular sintered-type heatpipes.
Versatile Compatibility
CNPS7X LED accommodates a broad range of desktop CPU sockets. - Intel LGA1155 / 1156 / 775 / 1366 - AMD AM3 / AM2+ / AM2
High Performance Super Thermal Grease
ZM-STG2M
The high performance super thermal grease ZM-STG2M maximizes heat transfer from the CPU to the base of CNPS7X LED for intensified cooling performance.
Ultra Quiet 92mm Blue LED PWM Fan
Switching noise-free 92mm PWM fan is incorporated for ultra quiet operation(20dBA only at Max. w/RC33P), and Blue LED Fan, included in a black translucent housing is for cool aesthetics.
Specifications:
| Dimensions | 90(L) x 127(W) x 135(H)mm | |||
| Weight | 360g | |||
| Materials | Pure Copper, Aluminum | |||
| Fan Bearing | Long Life Bearing | |||
| Fan RPM | Quiet Mode (with RC33P) | 1,250 ~ 1,500rpm ± 10% | Performance Mode (without RC33P) | 1,500 ~ 1,950rpm ± 10% |
| Noise | Quiet Mode (with RC33P) | 17 ~ 20dBA ± 15% | Performance Mode (without RC33P) | 20 ~ 25dBA ± 15% |
| Input Voltage | 12V | |||
| Function | PWM Control, Auto Restart | |||
Thermal Greases (ZM-STG2M):
| Color | Gray |
| Capacity | 1g |
| Temperature Stability | -40°C ~ +150°C (-40 |
| Xoxide | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 70648 |
| Product Name | Zalman CNPS7X LED CPU Cooler |