Features
Equipped with multiple clips to support Intel LGA1366/1155/1156/77
5 and AMD AM3/AM2+/AM2. 6 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating.
Heatpipes are lined up in a straight line to improve air flow through the heatsink.
Nickle plated copper base gives perfect contact with the CPU surface.
Dense nickel plated aluminum fins with big surface dissipate heat efficiently.
140mm PWM fan with TPE cover fan frame to absorb operating vibration and noise maximumly.
Intelligent side flow design further utilizes system airflow to improve computer case ventilation.
150W solution, a perfect choice for overclockers.
Application For
Intel Socket 150W LGA1366/LGA1155/LGA1
156/LGA775 Core i7/i5/i3 Core 2 Extreme Core 2 Quad Core 2 Duo Pentium/Pentium G Pentium D/Pentium 4 Celeron Dual-Core Celeron/Celeron D AMD Socket 140W AM3/AM2/AM2+ Phenom II X6/X4/X3/X2 Phenom X4/X3 Athlon II X4/X3/X2 Athlon X2 Athlon/Athlon FX Business Class Sempron SPECIFICATIONS:
Overall Dimension
140X73.5X169.5mm
Fan Dimension
140X25mm
Net Weight
1100g
Bearing Type
Hydro Bearing
Rated Voltage
12VDC
Operating Voltage
10.8~13.2VDC
Started Voltage
7VDC
Rated Current
0.13±10%A(MAX)
Power Input
1.56W
FAN Speed
700±200~1200±10%RPM
MAX.Air Flow
71.8CFM
Noise
17.8~26.7dB(A)
Features
- Equipped with multiple clips to support Intel LGA1366/1155/1156/775 and AMD AM3/AM2+/AM2. 6 sintered powder heatpipes conduct heat from the processor quickly to protect it from overheating.
- Heatpipes are lined up in a straight line to improve air flow through the heatsink.
- Nickle plated copper base gives perfect contact with the CPU surface.
- Dense nickel plated aluminum fins with big surface dissipate heat efficiently.
- 140mm PWM fan with TPE cover fan frame to absorb operating vibration and noise maximumly.
- Intelligent side flow design further utilizes system airflow to improve computer case ventilation.
- 150W solution, a perfect choice for overclockers.
Application For
Intel Socket 150W
LGA1366/LGA1155/LGA1156/LGA775
Core i7/i5/i3
Core 2 Extreme
Core 2 Quad
Core 2 Duo
Pentium/Pentium G
Pentium D/Pentium 4
Celeron Dual-Core
Celeron/Celeron D
AMD Socket 140W
AM3/AM2/AM2+
Phenom II X6/X4/X3/X2
Phenom X4/X3
Athlon II X4/X3/X2
Athlon X2
Athlon/Athlon FX
Business Class
Sempron
SPECIFICATIONS:
| Overall Dimension | 140X73.5X169.5mm |
| Fan Dimension | 140X25mm |
| Net Weight | 1100g |
| Bearing Type | Hydro Bearing |
| Rated Voltage | 12VDC |
| Operating Voltage | 10.8~13.2VDC |
| Started Voltage | 7VDC |
| Rated Current | 0.13±10%A(MAX) |
| Power Input | 1.56W |
| FAN Speed | 700±200~1200±10%RPM |
| MAX.Air Flow | 71.8CFM |
| Noise | 17.8~26.7dB(A) |