The reliable, efficient and affordable line of Elite power supplies is ideal for mainstream and basic computing systems. Built with quality components and dual +12V outputs, the Elite series is fit to handle demands of high power requirements. The eco-friendly design allows the Elite series to reach more than 70% efficiency at typical loading and meet Energy Star and Blue Angel requirements. FEATURES:
High performance components for improved reliability
Eco-friendly design to meet Energy Star and Blue Angel requirements
Multi-protection design (OVP/OCP/OPP/SCP)
Supports dual +12V1 and +12V2 outputs for high power usage
One 4+4 pin +12V CPU connector for high-end CPU
EMI and Noise filter built-in design
Over 70% efficiency at typical loading
Compliance with the latest Intel standard ATX 12V V2.3
SPECIFICATIONS:
Model
RS-400-PSAR-J3 / RS-400-PSAP-J3
Type
Intel Form Factor ATX 12V V2.3
Dimension (W / H / D)
150 x 86 x 140 mm
Input Voltage
RS-400-PSAR-J3 : 110~120V/220~240V (Selectable) RS-400-PSAP-J3 : 220~240 V
Input Current
RS-400-PSAR-J3 : 8A @ 115Vac / 5A @ 220Vac RS-400-PSAP-J3 : 5A @ 220Vac
Input Frequency Range
47 ~ 63 Hz
PFC
None PFC: RS-400-PSAR-J3 Passive PFC: RS-400-PSAP-J3
Power Good Signal
100 ~ 500 ms
Hold Up Time
> 17 ms
Efficiency
>70% Typically
MTBF
>100,000 hrs
Protection
OVP / OCP / OPP / SCP
Output Capacity
400 Watts
Operation Temperature
0~40°C (Nominal Input Voltage)
Regulatory
CE / GOST / C-tick / UL
Fan
120mm fan
Connector
M/B 20+4 Pin x 1 CPU 4+4 Pin x 1 4 Pin Peripheral x 3 SATA x 4 4 Pin Floppy x 1 6 Pin PCI-e Connector x 1
The reliable, efficient and affordable line of Elite power supplies is ideal for mainstream and basic computing systems. Built with quality components and dual +12V outputs, the Elite series is fit to handle demands of high power requirements. The eco-friendly design allows the Elite series to reach more than 70% efficiency at typical loading and meet Energy Star and Blue Angel requirements.
FEATURES:
- High performance components for improved reliability
- Eco-friendly design to meet Energy Star and Blue Angel requirements
- Multi-protection design (OVP/OCP/OPP/SCP)
- Supports dual +12V1 and +12V2 outputs for high power usage
- One 4+4 pin +12V CPU connector for high-end CPU
- EMI and Noise filter built-in design
- Over 70% efficiency at typical loading
- Compliance with the latest Intel standard ATX 12V V2.3
SPECIFICATIONS:
| Model | RS-400-PSAR-J3 / RS-400-PSAP-J3 |
| Type | Intel Form Factor ATX 12V V2.3 |
| Dimension (W / H / D) | 150 x 86 x 140 mm |
| Input Voltage | RS-400-PSAR-J3 : 110~120V/220~240V (Selectable)
RS-400-PSAP-J3 : 220~240 V |
| Input Current | RS-400-PSAR-J3 : 8A @ 115Vac / 5A @ 220Vac
RS-400-PSAP-J3 : 5A @ 220Vac |
| Input Frequency Range | 47 ~ 63 Hz |
| PFC | None PFC: RS-400-PSAR-J3
Passive PFC: RS-400-PSAP-J3 |
| Power Good Signal | 100 ~ 500 ms |
| Hold Up Time | > 17 ms |
| Efficiency | >70% Typically |
| MTBF | >100,000 hrs |
| Protection | OVP / OCP / OPP / SCP |
| Output Capacity | 400 Watts |
| Operation Temperature | 0~40°C (Nominal Input Voltage) |
| Regulatory | CE / GOST / C-tick / UL |
| Fan | 120mm fan |
| Connector | M/B 20+4 Pin x 1
CPU 4+4 Pin x 1
4 Pin Peripheral x 3
SATA x 4
4 Pin Floppy x 1
6 Pin PCI-e Connector x 1 |