A wise frog once said, it's not easy being green. That is, unless you're the new Zalman VF3000F riding the back of your GTX480. The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset.
Powerful Cooling Performance
Utilizing Zalman's latest IHD(Interactive Heat transfer Design) technology in which the high performance heatpipe’s 2-way heat transfer and maximum dissipation area provide powerful cooling performance.
Ultra Quiet Design
The heatsink is optimized for high performance during quiet operation, incorporating a switching noise eliminated high capacity dual 92mm fan for intensified cooling performance and minimized noise.
Switching Noise is the high frequency harmonic noise that can result from voltage regulation.
Excellent Peripheral Component Cooling
The dual 92mm fans cool not only the heatsink and VGA RAM, but all other peripheral components surrounding the VGA chipset.
Ultra Quiet 92mm Green LED Dual Fans
An ultra quiet 92mm fans are incorporated for minimized noise and Green LEDs heighten the cool aesthetics.
High Performance Super Thermal Grease ZM-STG2
The high performance super thermal grease ZM-STG2 maximizes heat transfer from the GPU to the base of VF3000F for intensified cooling performance.
Adjustable Fan Speed Controller
FAN MATE 2, an adjustable fan speed controller, is included for performance and noise level setting according to user preference.
Specs:
Heatsink
| Dimensions | 239(L) x 98(W) x 51(H)mm | |
| Weight | 430g | |
| Base Material | Fin | Pure Aluminum |
| Base | Pure Copper | |
| Heatpipes | Pure Copper | |
Fan
| Dimensions | 92(L) x 92(W) x 15(H) mm | |||
| Bearing Type | EBR Bearing | |||
| Speed | Silent Mode | 1,400rpm ± 15% | Normal Mode | 3,000rpm ± 15% |
| Noise Level | Silent Mode | 18dBA ± 15% | Normal Mode | 33dBA ± 15% |
| Xoxide | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 70143 |
| Product Name | Zalman VF3000F VGA cooler (for GTX480) |