Xoxide Vantec Iceberq Aluminum Hard Drive Cooler - Blue 12437

Description
Not having a Hard Drive Cooler is like sitting in the blazing sun all day, trying to memorize tons of information. A hard drive needs to keep track of plenty of information, and heat does not help the issue. In order for a hard drive to perform optimally, you need to keep it below its specified temperature range. That is why Xoxide is offering you the Vantec Iceberg Aluminum Hard Drive Cooler. The Vantec Hard Drive Cooler will make your hard drive more stable and less likely to suffer a mechanical failure. Hard Drives carry tons of priceless information so protect it by keeping it cool. This Vantec Iceberg is strapped with a 70mm silent fan that provides plenty of airflow with virtually no noise! Trust our advice and get a Vantec Iceberg Hard Drive Cooler today. Features: Aluminum alloy material 100% heat dissipation High airflow Ultra Quite Fan Extended HDD's life - make PC system stable Easy installation Stylish Design Specifications: Model: HDC-701A-BL (Blue) Dimension: 114x74x15 mm Weight: 110 g / .25 lbs Fan Speed: 2800rpm+-10% Air Flow: 22.3CFM Voltage: DC12V Body Type: 3.5" Noise Level: <26 dBA Package Includes: Iceberq HDD Cooler x 1 Screws x 4
Description
Not having a Hard Drive Cooler is like sitting in the blazing sun all day, trying to memorize tons of information. A hard drive needs to keep track of plenty of information, and heat does not help the issue. In order for a hard drive to perform optimally, you need to keep it below its specified temperature range. That is why Xoxide is offering you the Vantec Iceberg Aluminum Hard Drive Cooler. The Vantec Hard Drive Cooler will make your hard drive more stable and less likely to suffer a mechanical failure. Hard Drives carry tons of priceless information so protect it by keeping it cool. This Vantec Iceberg is strapped with a 70mm silent fan that provides plenty of airflow with virtually no noise! Trust our advice and get a Vantec Iceberg Hard Drive Cooler today. Features: Aluminum alloy material 100% heat dissipation High airflow Ultra Quite Fan Extended HDD's life - make PC system stable Easy installation Stylish Design Specifications: Model: HDC-701A-BL (Blue) Dimension: 114x74x15 mm Weight: 110 g / .25 lbs Fan Speed: 2800rpm+-10% Air Flow: 22.3CFM Voltage: DC12V Body Type: 3.5" Noise Level: <26 dBA Package Includes: Iceberq HDD Cooler x 1 Screws x 4

Suppliers

Company
Product
Description
Supplier Links
Vantec Iceberq Aluminum Hard Drive Cooler - Blue - 12437 - Xoxide
Malvern, PA, USA
Vantec Iceberq Aluminum Hard Drive Cooler - Blue
12437
Vantec Iceberq Aluminum Hard Drive Cooler - Blue 12437
Not having a Hard Drive Cooler is like sitting in the blazing sun all day, trying to memorize tons of information. A hard drive needs to keep track of plenty of information, and heat does not help the issue. In order for a hard drive to perform optimally, you need to keep it below its specified temperature range. That is why Xoxide is offering you the Vantec Iceberg Aluminum Hard Drive Cooler. The Vantec Hard Drive Cooler will make your hard drive more stable and less likely to suffer a mechanical failure. Hard Drives carry tons of priceless information so protect it by keeping it cool. This Vantec Iceberg is strapped with a 70mm silent fan that provides plenty of airflow with virtually no noise! Trust our advice and get a Vantec Iceberg Hard Drive Cooler today. Features: Aluminum alloy material 100% heat dissipation High airflow Ultra Quite Fan Extended HDD's life - make PC system stable Easy installation Stylish Design Specifications: Model: HDC-701A-BL (Blue) Dimension: 114x74x15 mm Weight: 110 g / .25 lbs Fan Speed: 2800rpm+-10% Air Flow: 22.3CFM Voltage: DC12V Body Type: 3.5" Noise Level: <26 dBA Package Includes: Iceberq HDD Cooler x 1 Screws x 4

Not having a Hard Drive Cooler is like sitting in the blazing sun all day, trying to memorize tons of information. A hard drive needs to keep track of plenty of information, and heat does not help the issue. In order for a hard drive to perform optimally, you need to keep it below its specified temperature range. That is why Xoxide is offering you the Vantec Iceberg Aluminum Hard Drive Cooler.
The Vantec Hard Drive Cooler will make your hard drive more stable and less likely to suffer a mechanical failure. Hard Drives carry tons of priceless information so protect it by keeping it cool. This Vantec Iceberg is strapped with a 70mm silent fan that provides plenty of airflow with virtually no noise! Trust our advice and get a Vantec Iceberg Hard Drive Cooler today.
Features:

  • Aluminum alloy material 100% heat dissipation
  • High airflow
  • Ultra Quite Fan
  • Extended HDD's life - make PC system stable
  • Easy installation
  • Stylish Design

Specifications:

  • Model: HDC-701A-BL (Blue)
  • Dimension: 114x74x15 mm
  • Weight: 110 g / .25 lbs
  • Fan Speed: 2800rpm+-10%
  • Air Flow: 22.3CFM
  • Voltage: DC12V
  • Body Type: 3.5"
  • Noise Level: <26 dBA
  • Package Includes:
    • Iceberq HDD Cooler x 1
    • Screws x 4
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 12437
Product Name Vantec Iceberq Aluminum Hard Drive Cooler - Blue
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 2-1542006-3 - TE Connectivity
View Details
2 suppliers
Heatsinks - 7898598 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 50 mm (1.97 inch)
W 50 mm (1.97 inch)
H 28 mm (1.1 inch)
View Details
HS Series Heat Sinks HS023 - HS023 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.2500 °C / W
View Details
2 suppliers
Forged Heat Sinks - WZ Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 mm (1.57 inch)
W 40 mm (1.57 inch)
H 3 to 35 mm (0.1181 to 1.38 inch)
View Details