120mm quiet but powerful PWM fan, 3pcs F8 mm heat-pipe and H.D.T. technology, Gaia-SD1283 is not only outstanding performing but also silent. It is compatibility with Intel LGA775/1156/1366/115
5 & AMD AM2/AM3. also dual fan installation option. Features:
H.D.T. (Heat-pipe direct touch) technology.
Anti-vibration rubber design.
3pcs F8mm high performance U type heat-pipes.
120mm highly efficient PWM fan.
High performance & easy installation
5 in 1 application: LGA775 /1156 / 1366 ; Socket K8 / AM2 / AM3
SPECIFICATIONS:
Product Name
Gaia SD1283
Product Number
CAC-SXHH3-U06
Dimension
120(W) x 50(D) x 159(H) mm
Heat Sink
Base Material
H.D.T. (Heat-pipes Direct Touch)
Fin Material
Aluminum Alloy
Heat-pipe
SPEC
F8mm
Q´ty
3 pcs.
Fan
Dimension
120(W) x 120(H) x 25(D) mm
Voltage Rating
12V
Starting Voltage
=9V
Speed
800~1500 R.P.M.
Bearing Type
Hypro Bearing
Air Flow
56.3CFM (Max.)
Air Pressure
1.57 mmH2O (Max.)
Life Expectance
40,000 hrs
Noise Level
16-24 dBA (Max.)
Connector
4 Pin with PWM
Weight
460g (w/o fan)
Thermal Resistance
0.15 °C/W
120mm quiet but powerful PWM fan, 3pcs F8 mm heat-pipe and H.D.T. technology, Gaia-SD1283 is not only outstanding performing but also silent. It is compatibility with Intel LGA775/1156/1366/1155 & AMD AM2/AM3. also dual fan installation option.
Features:
- H.D.T. (Heat-pipe direct touch) technology.
- Anti-vibration rubber design.
- 3pcs F8mm high performance U type heat-pipes.
- 120mm highly efficient PWM fan.
- High performance & easy installation
- 5 in 1 application: LGA775 /1156 / 1366 ; Socket K8 / AM2 / AM3
SPECIFICATIONS:
| Product Name | Gaia SD1283 |
| Product Number | CAC-SXHH3-U06 |
| Dimension | 120(W) x 50(D) x 159(H) mm |
| Heat Sink | Base Material | H.D.T. (Heat-pipes Direct Touch) |
| Fin Material | Aluminum Alloy |
| Heat-pipe | SPEC | F8mm |
| Q´ty | 3 pcs. |
| Fan | Dimension | 120(W) x 120(H) x 25(D) mm |
| Voltage Rating | 12V |
| Starting Voltage | =9V |
| Speed | 800~1500 R.P.M. |
| Bearing Type | Hypro Bearing |
| Air Flow | 56.3CFM (Max.) |
| Air Pressure | 1.57 mmH2O (Max.) |
| Life Expectance | 40,000 hrs |
| Noise Level | 16-24 dBA (Max.) |
| Connector | 4 Pin with PWM |
| Weight | 460g (w/o fan) |
| Thermal Resistance | 0.15 °C/W |