Xoxide Zalman CNPS10X Extreme CPU Cooler 13978

Description
Low on noise and heavy on power, the Zalman CNPS10X Extreme CPU Cooler is one high performance component that's equipped to deliver extremely high levels of cooling. This is achieved through it's optimally designed aluminum fins, which disperse heat away from the CPU through it's five heatpipes. Aiding the airflow is a high capacity blue LED 120mm fan that quickly cools the heatsink, allowing stable operation of the CPU. Included with the Zalman CNPS10X is a PWM fan with the "PWM Mate" fan speed controller, a remote device that includes the options of 3-Speed Auto or Manual Control Modes. For extended corrosion resistance, the entire heatsink is encased with a deep "Black Pearl" nickel-plating, which adds an extra layer of gorgeous aesthetics and protection. For incredibly versatile compatibility, the Zalman CNPS10X Extreme CPU Cooler is built to accomodate an extensive range of sockets, including the Intel LGA1156 / 1366 / 775, and the AMD AM3 / AM2+ / AM2 / 754 / 939 / 940. Features: Incredibly Strong Cooling Performance PWM Fan with Auto & Manual Control Ultra Silent 120mm Blue LED Fan Black-Pearl Nickel Plating Super Thermal Grease ZM-STG2 (For Ultra-High Performance) Versatile Compatibility: Intel LGA1156/1366/775 & AMD AM3/AM2+/AM2/754/939 /940 Components: CNPS10X Extreme & PWM Mate 1 x Thermal Grease (ZM-STG2) 1 x Double-Sided Tape 1 x Extension Cable 1 x Washers 1 x User’s Manual Specifications: Dimensions: 135 x 100 x 160mm Weight: 920g Materials: Aluminum (Fins) / Copper (Base) Dissipation Area: 8,544㎠ Heatpipes: 5 x U-shaped Heatpipes Cooling Fan: PWM 120mm Blue LED Fan Fan RPM: 1,000 - 2,150 RPM ± 10% Noise: 20.0 - 39.0 dBA Fan Bearing: 2 Ball-Bearing Nominal Fan Voltage 12V Fan MTBF: Over 50,000 hrs PWM Fan Control (PWM Mate): PWM Fan Auto / Manual Control PWM Duty Cycle(Fan Speed Control Range): 25 - 100% ± 5% Connector Type: 4-Pin only Thermal Grease (ZM-STG2): Color: Gray Specific Gravity @23℃: 2.88 Thermal Conductivity: 4.1 W/mK Temperature Stability: -40°C ~ +150°C (-40℉ ~ +302℉)
Description
Low on noise and heavy on power, the Zalman CNPS10X Extreme CPU Cooler is one high performance component that's equipped to deliver extremely high levels of cooling. This is achieved through it's optimally designed aluminum fins, which disperse heat away from the CPU through it's five heatpipes. Aiding the airflow is a high capacity blue LED 120mm fan that quickly cools the heatsink, allowing stable operation of the CPU. Included with the Zalman CNPS10X is a PWM fan with the "PWM Mate" fan speed controller, a remote device that includes the options of 3-Speed Auto or Manual Control Modes. For extended corrosion resistance, the entire heatsink is encased with a deep "Black Pearl" nickel-plating, which adds an extra layer of gorgeous aesthetics and protection. For incredibly versatile compatibility, the Zalman CNPS10X Extreme CPU Cooler is built to accomodate an extensive range of sockets, including the Intel LGA1156 / 1366 / 775, and the AMD AM3 / AM2+ / AM2 / 754 / 939 / 940. Features: Incredibly Strong Cooling Performance PWM Fan with Auto & Manual Control Ultra Silent 120mm Blue LED Fan Black-Pearl Nickel Plating Super Thermal Grease ZM-STG2 (For Ultra-High Performance) Versatile Compatibility: Intel LGA1156/1366/775 & AMD AM3/AM2+/AM2/754/939 /940 Components: CNPS10X Extreme & PWM Mate 1 x Thermal Grease (ZM-STG2) 1 x Double-Sided Tape 1 x Extension Cable 1 x Washers 1 x User’s Manual Specifications: Dimensions: 135 x 100 x 160mm Weight: 920g Materials: Aluminum (Fins) / Copper (Base) Dissipation Area: 8,544㎠ Heatpipes: 5 x U-shaped Heatpipes Cooling Fan: PWM 120mm Blue LED Fan Fan RPM: 1,000 - 2,150 RPM ± 10% Noise: 20.0 - 39.0 dBA Fan Bearing: 2 Ball-Bearing Nominal Fan Voltage 12V Fan MTBF: Over 50,000 hrs PWM Fan Control (PWM Mate): PWM Fan Auto / Manual Control PWM Duty Cycle(Fan Speed Control Range): 25 - 100% ± 5% Connector Type: 4-Pin only Thermal Grease (ZM-STG2): Color: Gray Specific Gravity @23℃: 2.88 Thermal Conductivity: 4.1 W/mK Temperature Stability: -40°C ~ +150°C (-40℉ ~ +302℉)

Suppliers

Company
Product
Description
Supplier Links
Zalman CNPS10X Extreme CPU Cooler - 13978 - Xoxide
Malvern, PA, USA
Zalman CNPS10X Extreme CPU Cooler
13978
Zalman CNPS10X Extreme CPU Cooler 13978
Low on noise and heavy on power, the Zalman CNPS10X Extreme CPU Cooler is one high performance component that's equipped to deliver extremely high levels of cooling. This is achieved through it's optimally designed aluminum fins, which disperse heat away from the CPU through it's five heatpipes. Aiding the airflow is a high capacity blue LED 120mm fan that quickly cools the heatsink, allowing stable operation of the CPU. Included with the Zalman CNPS10X is a PWM fan with the "PWM Mate" fan speed controller, a remote device that includes the options of 3-Speed Auto or Manual Control Modes. For extended corrosion resistance, the entire heatsink is encased with a deep "Black Pearl" nickel-plating, which adds an extra layer of gorgeous aesthetics and protection. For incredibly versatile compatibility, the Zalman CNPS10X Extreme CPU Cooler is built to accomodate an extensive range of sockets, including the Intel LGA1156 / 1366 / 775, and the AMD AM3 / AM2+ / AM2 / 754 / 939 / 940. Features: Incredibly Strong Cooling Performance PWM Fan with Auto & Manual Control Ultra Silent 120mm Blue LED Fan Black-Pearl Nickel Plating Super Thermal Grease ZM-STG2 (For Ultra-High Performance) Versatile Compatibility: Intel LGA1156/1366/775 & AMD AM3/AM2+/AM2/754/939 /940 Components: CNPS10X Extreme & PWM Mate 1 x Thermal Grease (ZM-STG2) 1 x Double-Sided Tape 1 x Extension Cable 1 x Washers 1 x User’s Manual Specifications: Dimensions: 135 x 100 x 160mm Weight: 920g Materials: Aluminum (Fins) / Copper (Base) Dissipation Area: 8,544㎠ Heatpipes: 5 x U-shaped Heatpipes Cooling Fan: PWM 120mm Blue LED Fan Fan RPM: 1,000 - 2,150 RPM ± 10% Noise: 20.0 - 39.0 dBA Fan Bearing: 2 Ball-Bearing Nominal Fan Voltage 12V Fan MTBF: Over 50,000 hrs PWM Fan Control (PWM Mate): PWM Fan Auto / Manual Control PWM Duty Cycle(Fan Speed Control Range): 25 - 100% ± 5% Connector Type: 4-Pin only Thermal Grease (ZM-STG2): Color: Gray Specific Gravity @23℃: 2.88 Thermal Conductivity: 4.1 W/mK Temperature Stability: -40°C ~ +150°C (-40℉ ~ +302℉)

Low on noise and heavy on power, the Zalman CNPS10X Extreme CPU Cooler is one high performance component that's equipped to deliver extremely high levels of cooling. This is achieved through it's optimally designed aluminum fins, which disperse heat away from the CPU through it's five heatpipes. Aiding the airflow is a high capacity blue LED 120mm fan that quickly cools the heatsink, allowing stable operation of the CPU.
Included with the Zalman CNPS10X is a PWM fan with the "PWM Mate" fan speed controller, a remote device that includes the options of 3-Speed Auto or Manual Control Modes. For extended corrosion resistance, the entire heatsink is encased with a deep "Black Pearl" nickel-plating, which adds an extra layer of gorgeous aesthetics and protection. For incredibly versatile compatibility, the Zalman CNPS10X Extreme CPU Cooler is built to accomodate an extensive range of sockets, including the Intel LGA1156 / 1366 / 775, and the AMD AM3 / AM2+ / AM2 / 754 / 939 / 940.
Features:

  • Incredibly Strong Cooling Performance
  • PWM Fan with Auto & Manual Control
  • Ultra Silent 120mm Blue LED Fan
  • Black-Pearl Nickel Plating
  • Super Thermal Grease ZM-STG2 (For Ultra-High Performance)
  • Versatile Compatibility: Intel LGA1156/1366/775 & AMD AM3/AM2+/AM2/754/939/940

Components:

  • CNPS10X Extreme & PWM Mate
  • 1 x Thermal Grease (ZM-STG2)
  • 1 x Double-Sided Tape
  • 1 x Extension Cable
  • 1 x Washers
  • 1 x User’s Manual

Specifications:

  • Dimensions: 135 x 100 x 160mm
  • Weight: 920g
  • Materials: Aluminum (Fins) / Copper (Base)
  • Dissipation Area: 8,544㎠
  • Heatpipes: 5 x U-shaped Heatpipes
  • Cooling Fan: PWM 120mm Blue LED Fan
  • Fan RPM: 1,000 - 2,150 RPM ± 10%
  • Noise: 20.0 - 39.0 dBA
  • Fan Bearing: 2 Ball-Bearing
  • Nominal Fan Voltage 12V
  • Fan MTBF: Over 50,000 hrs
  • PWM Fan Control (PWM Mate):
    • PWM Fan Auto / Manual Control
    • PWM Duty Cycle(Fan Speed Control Range): 25 - 100% ± 5%
    • Connector Type: 4-Pin only
  • Thermal Grease (ZM-STG2):
    • Color: Gray
    • Specific Gravity @23℃: 2.88
    • Thermal Conductivity: 4.1 W/mK
    • Temperature Stability: -40°C ~ +150°C (-40℉ ~ +302℉)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13978
Product Name Zalman CNPS10X Extreme CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heat Sinks - 5-1542000-6 - TE Connectivity
View Details
3 suppliers
Heatsinks - 1846735 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 40 mm (1.57 inch)
H 13 mm (0.5118 inch)
View Details
HS Series Heat Sinks HS101 - HS101 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 1 °C / W
View Details
2 suppliers
Forged Heat Sinks - WPR Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 40 to 70 mm (1.57 to 2.76 inch)
W 40 to 70 mm (1.57 to 2.76 inch)
H 10 to 25 mm (0.3937 to 0.9843 inch)
View Details