Xoxide Thermalright TR-360 XBOX 360 CPU Cooler 70412

Description
Features: Designed for the XBOX 360 GPU, to provide better cooling and heat dissipation, reduces the chances of break down, and prolongs GPU usage. Four dedicated heatpipe design. Nickel plated heatsink, and soldered with the finest work. Note: If you are considering of installing the TR 360 into your XBOX, please be advised that you should have the knowledge of dissembling the XBOX 360, and should bear any risks involved during the dissembling. Technical Spec: Heatsink Specifications: Dimension: Length 178mm x Width 171mm x Height 52.7mm Weight: 275g Heatpipe: 6mm heatpipe*4 units Copper Base: C1100 Pure copper with nickel plated
Description
Features: Designed for the XBOX 360 GPU, to provide better cooling and heat dissipation, reduces the chances of break down, and prolongs GPU usage. Four dedicated heatpipe design. Nickel plated heatsink, and soldered with the finest work. Note: If you are considering of installing the TR 360 into your XBOX, please be advised that you should have the knowledge of dissembling the XBOX 360, and should bear any risks involved during the dissembling. Technical Spec: Heatsink Specifications: Dimension: Length 178mm x Width 171mm x Height 52.7mm Weight: 275g Heatpipe: 6mm heatpipe*4 units Copper Base: C1100 Pure copper with nickel plated

Suppliers

Company
Product
Description
Supplier Links
Thermalright TR-360 XBOX 360 CPU Cooler - 70412 - Xoxide
Malvern, PA, USA
Thermalright TR-360 XBOX 360 CPU Cooler
70412
Thermalright TR-360 XBOX 360 CPU Cooler 70412
Features: Designed for the XBOX 360 GPU, to provide better cooling and heat dissipation, reduces the chances of break down, and prolongs GPU usage. Four dedicated heatpipe design. Nickel plated heatsink, and soldered with the finest work. Note: If you are considering of installing the TR 360 into your XBOX, please be advised that you should have the knowledge of dissembling the XBOX 360, and should bear any risks involved during the dissembling. Technical Spec: Heatsink Specifications: Dimension: Length 178mm x Width 171mm x Height 52.7mm Weight: 275g Heatpipe: 6mm heatpipe*4 units Copper Base: C1100 Pure copper with nickel plated

Features:
Designed for the XBOX 360 GPU, to provide better cooling and heat dissipation, reduces the chances of break down, and prolongs GPU usage.
Four dedicated heatpipe design.
Nickel plated heatsink, and soldered with the finest work.
Note: If you are considering of installing the TR 360 into your XBOX, please be advised that you should have the knowledge of dissembling the XBOX 360, and should bear any risks involved during the dissembling.
Technical Spec:

  • Heatsink Specifications:
  • Dimension: Length 178mm x Width 171mm x Height 52.7mm
  • Weight: 275g
  • Heatpipe: 6mm heatpipe*4 units
  • Copper Base: C1100 Pure copper with nickel plated
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70412
Product Name Thermalright TR-360 XBOX 360 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Skived-Fin Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heat Sinks - 1542004-3 - TE Connectivity
Specs
W 25.4 mm (1 inch)
H 11.23 mm (0.4421 inch)
View Details
Heatsinks - 8670935 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 300 mm (11.81 inch)
W 6 mm (0.2362 inch)
Material Copper; Copper
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details