Xoxide Deepcool Ice Edge 300 CPU Cooler 70468

Description
Features Equipped with multiple clips to support Intel LGA/1156/775 and AMD AM3/AM2+/AM2/K8. 3 sintered powder heatpipes directly touch the CPU surface and conduct heat from the processor quickly to protect it from overheating. 92x92x25mm fan offers a perfect balance between airflow and noise. Intelligent side flow design further utilizes system airflow to improve computer case ventilation. Easy installation without moving the motherboard. Application For Intel Socket 130W LGA1366/LGA1155/LGA1 156/LGA775 Core i7/i5/i3 Core 2 Extreme Core 2 Quad Core 2 Duo Pentium/Pentium G Pentium D/Pentium 4 Celeron Dual-Core Celeron/Celeron D AMD Socket 125W AM3/AM2/AM2+ Phenom II X6/X4/X3/X2 Phenom X4/X3 Athlon II X4/X3/X2 Athlon X2 Athlon/Athlon FX Business Class Sempron SPECIFICATIONS: Overall Dimension 105X78X129mm Fan Dimension 92X92X25mm Net Weight 428g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.11±10%A(MAX) Power Input 1.32W FAN Speed 900±150~2200±10%RPM MAX.Air Flow 37.18CFM Noise 17.8~34.6dB(A)
Description
Features Equipped with multiple clips to support Intel LGA/1156/775 and AMD AM3/AM2+/AM2/K8. 3 sintered powder heatpipes directly touch the CPU surface and conduct heat from the processor quickly to protect it from overheating. 92x92x25mm fan offers a perfect balance between airflow and noise. Intelligent side flow design further utilizes system airflow to improve computer case ventilation. Easy installation without moving the motherboard. Application For Intel Socket 130W LGA1366/LGA1155/LGA1 156/LGA775 Core i7/i5/i3 Core 2 Extreme Core 2 Quad Core 2 Duo Pentium/Pentium G Pentium D/Pentium 4 Celeron Dual-Core Celeron/Celeron D AMD Socket 125W AM3/AM2/AM2+ Phenom II X6/X4/X3/X2 Phenom X4/X3 Athlon II X4/X3/X2 Athlon X2 Athlon/Athlon FX Business Class Sempron SPECIFICATIONS: Overall Dimension 105X78X129mm Fan Dimension 92X92X25mm Net Weight 428g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.11±10%A(MAX) Power Input 1.32W FAN Speed 900±150~2200±10%RPM MAX.Air Flow 37.18CFM Noise 17.8~34.6dB(A)

Suppliers

Company
Product
Description
Supplier Links
Deepcool Ice Edge 300 CPU Cooler - 70468 - Xoxide
Malvern, PA, USA
Deepcool Ice Edge 300 CPU Cooler
70468
Deepcool Ice Edge 300 CPU Cooler 70468
Features Equipped with multiple clips to support Intel LGA/1156/775 and AMD AM3/AM2+/AM2/K8. 3 sintered powder heatpipes directly touch the CPU surface and conduct heat from the processor quickly to protect it from overheating. 92x92x25mm fan offers a perfect balance between airflow and noise. Intelligent side flow design further utilizes system airflow to improve computer case ventilation. Easy installation without moving the motherboard. Application For Intel Socket 130W LGA1366/LGA1155/LGA1 156/LGA775 Core i7/i5/i3 Core 2 Extreme Core 2 Quad Core 2 Duo Pentium/Pentium G Pentium D/Pentium 4 Celeron Dual-Core Celeron/Celeron D AMD Socket 125W AM3/AM2/AM2+ Phenom II X6/X4/X3/X2 Phenom X4/X3 Athlon II X4/X3/X2 Athlon X2 Athlon/Athlon FX Business Class Sempron SPECIFICATIONS: Overall Dimension 105X78X129mm Fan Dimension 92X92X25mm Net Weight 428g Bearing Type Hydro Bearing Rated Voltage 12VDC Operating Voltage 10.8~13.2VDC Started Voltage 7VDC Rated Current 0.11±10%A(MAX) Power Input 1.32W FAN Speed 900±150~2200±10%RPM MAX.Air Flow 37.18CFM Noise 17.8~34.6dB(A)

Features

  • Equipped with multiple clips to support Intel LGA/1156/775 and AMD AM3/AM2+/AM2/K8.
  • 3 sintered powder heatpipes directly touch the CPU surface and conduct heat from the processor quickly to protect it from overheating.
  • 92x92x25mm fan offers a perfect balance between airflow and noise.
  • Intelligent side flow design further utilizes system airflow to improve computer case ventilation.
  • Easy installation without moving the motherboard.

Application For

Intel Socket 130W
LGA1366/LGA1155/LGA1156/LGA775
Core i7/i5/i3
Core 2 Extreme
Core 2 Quad
Core 2 Duo
Pentium/Pentium G
Pentium D/Pentium 4
Celeron Dual-Core
Celeron/Celeron D
AMD Socket 125W
AM3/AM2/AM2+
Phenom II X6/X4/X3/X2
Phenom X4/X3
Athlon II X4/X3/X2
Athlon X2
Athlon/Athlon FX
Business Class
Sempron
SPECIFICATIONS:

Overall Dimension105X78X129mm
Fan Dimension92X92X25mm
Net Weight428g
Bearing TypeHydro Bearing
Rated Voltage12VDC
Operating Voltage10.8~13.2VDC
Started Voltage7VDC
Rated Current0.11±10%A(MAX)
Power Input1.32W
FAN Speed900±150~2200±10%RPM
MAX.Air Flow37.18CFM
Noise17.8~34.6dB(A)
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 70468
Product Name Deepcool Ice Edge 300 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 264686 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 250 mm (9.84 inch)
W 200 mm (7.87 inch)
H 25 mm (0.9843 inch)
View Details
HS Series Heat Sinks HS033 - HS033 - Sensata Technologies
Specs
Device Passive Heat Sink
Mounting Holes
Thermal Resistance 0.3600 °C / W
View Details
Forged Heat Sinks - HBP Series - Rego Electronics Inc.
Rego Electronics Inc.
Specs
L 60 to 100 mm (2.36 to 3.94 inch)
W 60 to 100 mm (2.36 to 3.94 inch)
H 6 to 13 mm (0.2362 to 0.5118 inch)
View Details