Realize this heat…Big Daddy is here, the massive Zalman CNPS9500 LED CPU Cooler is here to spank that naughty heat right out of your system. If your blistering hot CPU is in dire need of some extra cooling and case space is not an issue, then this cooler is for you. The CNPS9500 features 100% copper construction for maximum heat transfer. A unique curved heat pipe design packs the heat transfer capabilities of six heat pipes using only three. The CNPS9500 is actually relatively light for its size and all copper construction, utilizing a 0.2mm ultra-slim fin design to reduce weight and airflow resistance. The included FAN MATE 2 rheostat allows you to control the speed of the 92mm Blue LED CNPS Fan that is installed in an aerodynamically optimized “tunnel” design. The CNPS9500 is naturally compatible with today’s hottest processors, and is designed for the utmost reliability and longevity. So slip Big Daddy in your box, 'cause you won’t regret the results that the Zalman CNPS9500 LED CPU Cooler provides. Heat…consider yourself spanked! Features:
100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency
Innovative and patented, curved heat pipe design for a heat transfer capacity of up to six heat pipes with the use of just three
Optimized heatsink layout for maximum cooling efficiency with minimal materials
0.2mm ultra-slim fins for minimized weight and reduced airflow resistance
Ultra quiet CNPS 92mm opaque fan with blue LEDs
Aerodynamically optimized heatsink for smoother airflow and minimal noise
Adjustable fan speed controller (FAN MATE 2) enables control of noise and fan speed
Specifications:
Base Material: Pure Copper
Dissipation Area: 3,698cm2
Compatibility:
Intel:
Pentium 4 LGA775
Prescott LGA775
Celeron D Socket 775
AMD:
Athlon 64 Socket 754
Sempron Socket 754
Athlon 64 Socket 939
Athlon 64 FX Socket 939
Athlon 64 FX Socket 940
Opteron Socket 940
Weight: 530g
Dimensions: 85 x 112 x 125mm (L x W x H)
Realize this heat…Big Daddy is here, the massive Zalman CNPS9500 LED CPU Cooler is here to spank that naughty heat right out of your system. If your blistering hot CPU is in dire need of some extra cooling and case space is not an issue, then this cooler is for you.
The CNPS9500 features 100% copper construction for maximum heat transfer. A unique curved heat pipe design packs the heat transfer capabilities of six heat pipes using only three. The CNPS9500 is actually relatively light for its size and all copper construction, utilizing a 0.2mm ultra-slim fin design to reduce weight and airflow resistance.
The included FAN MATE 2 rheostat allows you to control the speed of the 92mm Blue LED CNPS Fan that is installed in an aerodynamically optimized “tunnel” design. The CNPS9500 is naturally compatible with today’s hottest processors, and is designed for the utmost reliability and longevity. So slip Big Daddy in your box, 'cause you won’t regret the results that the Zalman CNPS9500 LED CPU Cooler provides. Heat…consider yourself spanked!
Features:
- 100% copper heatsink with aerodynamically optimized “tunnel” design for maximum cooling efficiency
- Innovative and patented, curved heat pipe design for a heat transfer capacity of up to six heat pipes with the use of just three
- Optimized heatsink layout for maximum cooling efficiency with minimal materials
- 0.2mm ultra-slim fins for minimized weight and reduced airflow resistance
- Ultra quiet CNPS 92mm opaque fan with blue LEDs
- Aerodynamically optimized heatsink for smoother airflow and minimal noise
- Adjustable fan speed controller (FAN MATE 2) enables control of noise and fan speed
Specifications:
- Base Material: Pure Copper
- Dissipation Area: 3,698cm2
- Compatibility:
- Intel:
- Pentium 4 LGA775
- Prescott LGA775
- Celeron D Socket 775
- AMD:
- Athlon 64 Socket 754
- Sempron Socket 754
- Athlon 64 Socket 939
- Athlon 64 FX Socket 939
- Athlon 64 FX Socket 940
- Opteron Socket 940
- Weight: 530g
- Dimensions: 85 x 112 x 125mm (L x W x H)