Xoxide Cooler Master V8 CPU Cooler 90381

Description
Think your case can handle a V8? If you think your machine is up for the challenge, the Cooler Master V8 CPU Cooler is ready to perform, boasting enough horsepower to easily hold it's own against any high-performance CPU...even under the most critical heat conditions. A high-end 180W cooling solution, the Cooler Master V8 CPU Cooler offers 4 separate modular sets of aluminum fins, which create a large heat dissipation surface for unsurpassed air flow and performance. In addition, this revved-up V8 CPU cooler also includes 8 heat pipes (for maximize heat transfer), a center-mounted 120mm fan (for optimum air flow), and a mirror base that allows 100% contact with the processor. Features: Can Handle Any High-End CPU (Even Under the Most Critical Heat Conditions) Modularized by 4 Separate Sets of Aluminum Fins Linked by 8 Diagonal Up-Rise Heat Pipes V8 Structural Design Allows Ultra-Quick Heat Transfer Precision Fan Control for Unsurpassed Cooling Specifications: Model: RR-UV8-XBU1-GP CPU Socket: Intel Socket LGA1366 & LGA775, AMD Socket (Socket 940/AM2/AM2+) CPU Support: Intel: Core i7, Core 2 Extreme, Core 2 Quad, Core 2 Duo, Pentium Extreme Ed., Pentium Dual-Core, Pentium D, Pentium 4 Extreme Ed., Pentium 4 HT, Pentium 4, Celeron Dual-Core, Celeron D AMD: Phenom, Athlon 64 X2, Athlon X2, Sempron Dimensions: 120 x 128 x 161.1mm Weight: 1.91 lbs Heat Sink Dimensions: 120 x 120 x 158mm Heat Sink Material: Copper Base / Aluminum Fins / 8 Heat Pipes Heat Pipes Dimensions: 6mm Fan Dimensions: 120 x 120 x 25mm Fan Speed: 800 - 1800RPM Fan Airflow: 69.69CFM Air pressure (mmH2O) 2.94mm H2O Bearing Type Rifle Bearing Fan Life Expectancy 40,000hrs Fan Noise Level (dB-A) 17 - 21dBA Fan Speed Adjustment: Install on PCI Slot Connector: 4-pin Fan Control: PWM + VR Controller Rated Voltage: 12V Start Voltage: 7V Operating Voltage: 10.38V - 13.2V Rated Current: 0.12A Input Power: 1.44W
Description
Think your case can handle a V8? If you think your machine is up for the challenge, the Cooler Master V8 CPU Cooler is ready to perform, boasting enough horsepower to easily hold it's own against any high-performance CPU...even under the most critical heat conditions. A high-end 180W cooling solution, the Cooler Master V8 CPU Cooler offers 4 separate modular sets of aluminum fins, which create a large heat dissipation surface for unsurpassed air flow and performance. In addition, this revved-up V8 CPU cooler also includes 8 heat pipes (for maximize heat transfer), a center-mounted 120mm fan (for optimum air flow), and a mirror base that allows 100% contact with the processor. Features: Can Handle Any High-End CPU (Even Under the Most Critical Heat Conditions) Modularized by 4 Separate Sets of Aluminum Fins Linked by 8 Diagonal Up-Rise Heat Pipes V8 Structural Design Allows Ultra-Quick Heat Transfer Precision Fan Control for Unsurpassed Cooling Specifications: Model: RR-UV8-XBU1-GP CPU Socket: Intel Socket LGA1366 & LGA775, AMD Socket (Socket 940/AM2/AM2+) CPU Support: Intel: Core i7, Core 2 Extreme, Core 2 Quad, Core 2 Duo, Pentium Extreme Ed., Pentium Dual-Core, Pentium D, Pentium 4 Extreme Ed., Pentium 4 HT, Pentium 4, Celeron Dual-Core, Celeron D AMD: Phenom, Athlon 64 X2, Athlon X2, Sempron Dimensions: 120 x 128 x 161.1mm Weight: 1.91 lbs Heat Sink Dimensions: 120 x 120 x 158mm Heat Sink Material: Copper Base / Aluminum Fins / 8 Heat Pipes Heat Pipes Dimensions: 6mm Fan Dimensions: 120 x 120 x 25mm Fan Speed: 800 - 1800RPM Fan Airflow: 69.69CFM Air pressure (mmH2O) 2.94mm H2O Bearing Type Rifle Bearing Fan Life Expectancy 40,000hrs Fan Noise Level (dB-A) 17 - 21dBA Fan Speed Adjustment: Install on PCI Slot Connector: 4-pin Fan Control: PWM + VR Controller Rated Voltage: 12V Start Voltage: 7V Operating Voltage: 10.38V - 13.2V Rated Current: 0.12A Input Power: 1.44W

Suppliers

Company
Product
Description
Supplier Links
Cooler Master V8 CPU Cooler - 90381 - Xoxide
Malvern, PA, USA
Cooler Master V8 CPU Cooler
90381
Cooler Master V8 CPU Cooler 90381
Think your case can handle a V8? If you think your machine is up for the challenge, the Cooler Master V8 CPU Cooler is ready to perform, boasting enough horsepower to easily hold it's own against any high-performance CPU...even under the most critical heat conditions. A high-end 180W cooling solution, the Cooler Master V8 CPU Cooler offers 4 separate modular sets of aluminum fins, which create a large heat dissipation surface for unsurpassed air flow and performance. In addition, this revved-up V8 CPU cooler also includes 8 heat pipes (for maximize heat transfer), a center-mounted 120mm fan (for optimum air flow), and a mirror base that allows 100% contact with the processor. Features: Can Handle Any High-End CPU (Even Under the Most Critical Heat Conditions) Modularized by 4 Separate Sets of Aluminum Fins Linked by 8 Diagonal Up-Rise Heat Pipes V8 Structural Design Allows Ultra-Quick Heat Transfer Precision Fan Control for Unsurpassed Cooling Specifications: Model: RR-UV8-XBU1-GP CPU Socket: Intel Socket LGA1366 & LGA775, AMD Socket (Socket 940/AM2/AM2+) CPU Support: Intel: Core i7, Core 2 Extreme, Core 2 Quad, Core 2 Duo, Pentium Extreme Ed., Pentium Dual-Core, Pentium D, Pentium 4 Extreme Ed., Pentium 4 HT, Pentium 4, Celeron Dual-Core, Celeron D AMD: Phenom, Athlon 64 X2, Athlon X2, Sempron Dimensions: 120 x 128 x 161.1mm Weight: 1.91 lbs Heat Sink Dimensions: 120 x 120 x 158mm Heat Sink Material: Copper Base / Aluminum Fins / 8 Heat Pipes Heat Pipes Dimensions: 6mm Fan Dimensions: 120 x 120 x 25mm Fan Speed: 800 - 1800RPM Fan Airflow: 69.69CFM Air pressure (mmH2O) 2.94mm H2O Bearing Type Rifle Bearing Fan Life Expectancy 40,000hrs Fan Noise Level (dB-A) 17 - 21dBA Fan Speed Adjustment: Install on PCI Slot Connector: 4-pin Fan Control: PWM + VR Controller Rated Voltage: 12V Start Voltage: 7V Operating Voltage: 10.38V - 13.2V Rated Current: 0.12A Input Power: 1.44W

Think your case can handle a V8? If you think your machine is up for the challenge, the Cooler Master V8 CPU Cooler is ready to perform, boasting enough horsepower to easily hold it's own against any high-performance CPU...even under the most critical heat conditions.
A high-end 180W cooling solution, the Cooler Master V8 CPU Cooler offers 4 separate modular sets of aluminum fins, which create a large heat dissipation surface for unsurpassed air flow and performance. In addition, this revved-up V8 CPU cooler also includes 8 heat pipes (for maximize heat transfer), a center-mounted 120mm fan (for optimum air flow), and a mirror base that allows 100% contact with the processor.
Features:

  • Can Handle Any High-End CPU (Even Under the Most Critical Heat Conditions)
  • Modularized by 4 Separate Sets of Aluminum Fins
  • Linked by 8 Diagonal Up-Rise Heat Pipes
  • V8 Structural Design Allows Ultra-Quick Heat Transfer
  • Precision Fan Control for Unsurpassed Cooling

Specifications:

  • Model: RR-UV8-XBU1-GP
  • CPU Socket: Intel Socket LGA1366 & LGA775, AMD Socket (Socket 940/AM2/AM2+)
  • CPU Support:
    • Intel: Core i7, Core 2 Extreme, Core 2 Quad, Core 2 Duo, Pentium Extreme Ed., Pentium Dual-Core, Pentium D, Pentium 4 Extreme Ed., Pentium 4 HT, Pentium 4, Celeron Dual-Core, Celeron D
    • AMD: Phenom, Athlon 64 X2, Athlon X2, Sempron
  • Dimensions: 120 x 128 x 161.1mm
  • Weight: 1.91 lbs
  • Heat Sink Dimensions: 120 x 120 x 158mm
  • Heat Sink Material: Copper Base / Aluminum Fins / 8 Heat Pipes
  • Heat Pipes Dimensions: 6mm
  • Fan Dimensions: 120 x 120 x 25mm
  • Fan Speed: 800 - 1800RPM
  • Fan Airflow: 69.69CFM
  • Air pressure (mmH2O) 2.94mm H2O
  • Bearing Type Rifle Bearing
  • Fan Life Expectancy 40,000hrs
  • Fan Noise Level (dB-A) 17 - 21dBA
  • Fan Speed Adjustment: Install on PCI Slot
  • Connector: 4-pin
  • Fan Control: PWM + VR Controller
  • Rated Voltage: 12V
  • Start Voltage: 7V
  • Operating Voltage: 10.38V - 13.2V
  • Rated Current: 0.12A
  • Input Power: 1.44W
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 90381
Product Name Cooler Master V8 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Aluminum Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum
View Details
Heatsinks - 1846727 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 62 mm (2.44 inch)
W 25 mm (0.9843 inch)
H 20 mm (0.7874 inch)
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details