Xoxide Noctua NH-U12P High Performance Cooler SE2 80280

Description
Imported straight from Austria, Noctua is the hottest new brand in the PC modding industry. The NH-U12P SE2 is the latest revision of the industry leading NH-U12 cooler, bringing Noctua extreme air cooling to the market. The NH-U12P SE2 packs in every feature you would expect at this price range and performance level. Its four dual heat pipes, 36 aluminum cooling fins, and over 5000 square centimeters of surface area ensure that even the hottest CPUs will stay cool. It comes complete with two new Noctua NF-P12 Premium Fans, which create only a minuscule amount of noise! You can use the NH-U12P SE2 as either an extreme cooling product or a silent cooling product. Either way, new features such as the SecuFirm™2 Multi-Socket Mounting System have been implemented to keep noise and vibration to a minimum. And, of course, the NH-U12P SE2 is a universal design capable of fitting any modern processor, and even includes a tube of NT-H1 high-performance thermal compound! Features: Four dual heatpipes for optimal heat absorption 36 aluminum cooling fins for maximum heat dissipation Soldered joints for maximum heat transfer SecuFirm™2 Multi-Socket Mounting System Can be used as either high-performance cooler or silent cooler Universal design Noctua NT-H1 Pro-Grade Thermal Compound Included Improved Compatibility Specifications: Model: NH-U12P SE2 Dimensions: 124mm x 155mm x 95mm Material: Copper base, copper heatpipes, aluminum cooling fins, soldered joints Compatability: AMD: Socket AM3 Socket AM2+ Socket AM2 Socket 940 Socket 939 Socket 754 K8 Intel: LGA775 LGA1156 LGA1366 Fan: Noctua NF-P12 Premium Fan (two included) Weight (w/ fan): 770g
Description
Imported straight from Austria, Noctua is the hottest new brand in the PC modding industry. The NH-U12P SE2 is the latest revision of the industry leading NH-U12 cooler, bringing Noctua extreme air cooling to the market. The NH-U12P SE2 packs in every feature you would expect at this price range and performance level. Its four dual heat pipes, 36 aluminum cooling fins, and over 5000 square centimeters of surface area ensure that even the hottest CPUs will stay cool. It comes complete with two new Noctua NF-P12 Premium Fans, which create only a minuscule amount of noise! You can use the NH-U12P SE2 as either an extreme cooling product or a silent cooling product. Either way, new features such as the SecuFirm™2 Multi-Socket Mounting System have been implemented to keep noise and vibration to a minimum. And, of course, the NH-U12P SE2 is a universal design capable of fitting any modern processor, and even includes a tube of NT-H1 high-performance thermal compound! Features: Four dual heatpipes for optimal heat absorption 36 aluminum cooling fins for maximum heat dissipation Soldered joints for maximum heat transfer SecuFirm™2 Multi-Socket Mounting System Can be used as either high-performance cooler or silent cooler Universal design Noctua NT-H1 Pro-Grade Thermal Compound Included Improved Compatibility Specifications: Model: NH-U12P SE2 Dimensions: 124mm x 155mm x 95mm Material: Copper base, copper heatpipes, aluminum cooling fins, soldered joints Compatability: AMD: Socket AM3 Socket AM2+ Socket AM2 Socket 940 Socket 939 Socket 754 K8 Intel: LGA775 LGA1156 LGA1366 Fan: Noctua NF-P12 Premium Fan (two included) Weight (w/ fan): 770g

Suppliers

Company
Product
Description
Supplier Links
Noctua NH-U12P High Performance Cooler SE2 - 80280 - Xoxide
Malvern, PA, USA
Noctua NH-U12P High Performance Cooler SE2
80280
Noctua NH-U12P High Performance Cooler SE2 80280
Imported straight from Austria, Noctua is the hottest new brand in the PC modding industry. The NH-U12P SE2 is the latest revision of the industry leading NH-U12 cooler, bringing Noctua extreme air cooling to the market. The NH-U12P SE2 packs in every feature you would expect at this price range and performance level. Its four dual heat pipes, 36 aluminum cooling fins, and over 5000 square centimeters of surface area ensure that even the hottest CPUs will stay cool. It comes complete with two new Noctua NF-P12 Premium Fans, which create only a minuscule amount of noise! You can use the NH-U12P SE2 as either an extreme cooling product or a silent cooling product. Either way, new features such as the SecuFirm™2 Multi-Socket Mounting System have been implemented to keep noise and vibration to a minimum. And, of course, the NH-U12P SE2 is a universal design capable of fitting any modern processor, and even includes a tube of NT-H1 high-performance thermal compound! Features: Four dual heatpipes for optimal heat absorption 36 aluminum cooling fins for maximum heat dissipation Soldered joints for maximum heat transfer SecuFirm™2 Multi-Socket Mounting System Can be used as either high-performance cooler or silent cooler Universal design Noctua NT-H1 Pro-Grade Thermal Compound Included Improved Compatibility Specifications: Model: NH-U12P SE2 Dimensions: 124mm x 155mm x 95mm Material: Copper base, copper heatpipes, aluminum cooling fins, soldered joints Compatability: AMD: Socket AM3 Socket AM2+ Socket AM2 Socket 940 Socket 939 Socket 754 K8 Intel: LGA775 LGA1156 LGA1366 Fan: Noctua NF-P12 Premium Fan (two included) Weight (w/ fan): 770g

Imported straight from Austria, Noctua is the hottest new brand in the PC modding industry. The NH-U12P SE2 is the latest revision of the industry leading NH-U12 cooler, bringing Noctua extreme air cooling to the market. The NH-U12P SE2 packs in every feature you would expect at this price range and performance level. Its four dual heat pipes, 36 aluminum cooling fins, and over 5000 square centimeters of surface area ensure that even the hottest CPUs will stay cool.
It comes complete with two new Noctua NF-P12 Premium Fans, which create only a minuscule amount of noise! You can use the NH-U12P SE2 as either an extreme cooling product or a silent cooling product. Either way, new features such as the SecuFirm™2 Multi-Socket Mounting System have been implemented to keep noise and vibration to a minimum. And, of course, the NH-U12P SE2 is a universal design capable of fitting any modern processor, and even includes a tube of NT-H1 high-performance thermal compound!
Features:

  • Four dual heatpipes for optimal heat absorption
  • 36 aluminum cooling fins for maximum heat dissipation
  • Soldered joints for maximum heat transfer
  • SecuFirm™2 Multi-Socket Mounting System
  • Can be used as either high-performance cooler or silent cooler
  • Universal design
  • Noctua NT-H1 Pro-Grade Thermal Compound Included
  • Improved Compatibility

Specifications:

  • Model: NH-U12P SE2
  • Dimensions: 124mm x 155mm x 95mm
  • Material: Copper base, copper heatpipes, aluminum cooling fins, soldered joints
  • Compatability:
    • AMD:
      • Socket AM3
      • Socket AM2+
      • Socket AM2
      • Socket 940
      • Socket 939
      • Socket 754
      • K8
    • Intel:
      • LGA775
      • LGA1156
      • LGA1366
  • Fan: Noctua NF-P12 Premium Fan (two included)
  • Weight (w/ fan): 770g
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 80280
Product Name Noctua NH-U12P High Performance Cooler SE2
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-a954-28017 - TPS Elektronik GmbH
Specs
W 232 mm (9.13 inch)
H 45 mm (1.77 inch)
Material Aluminum; AL6063-T5
View Details
Heat Sink - RLS90020 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 132 mm (5.2 inch)
W 76.2 mm (3 inch)
H 60.2 mm (2.37 inch)
View Details
Thermal Resistance Te Connectivity - 16AC0536 - Newark, An Avnet Company
Specs
L 57 mm (2.26 inch)
W 18 mm (0.7087 inch)
H 6.5 mm (0.2559 inch)
View Details