Xoxide Thermalright IFX-14 CPU Cooler 130963

Description
Somebody call Xoxide! That computer's CPU is on fire! Xoxide is now offering the Inferno Fire eXtinguisher to quench the fire in your computer system. Many people have a CPU cooler that is not up to today's standards. With the rapid increase in CPU power, you are forced to upgrade your CPU Cooler and the IFX-14 is a great choice. The IFX-14 has arrived to keep your CPU performing optimally at ice cold temperatures. This heatsink is HUGE but extremely light weighing only 2 pounds! The heatsink is large enough that you can strap one or two 120mm or even 140mm fans to it. The advantage to these larger fans is that you can run them slower and quieter, while putting out even more airflow. The large heatpipes also contribute by distributing the heat quickly and efficiently. There is no need to worry that this heatsink will not fit into your case because it can be rotated 90° in any direction to ensure a perfect fit. Put out the fire in your case today with an Inferno Fire eXtinguisher from Xoxide! Features: Larger surface area than any other heatsinks (140mm x 120mm) with option to install one or even two 140mm fans Designed for better air flow management to work with the heatsink fans* and the air inside your computer case Four large 8mm heatpipes to distribute massive amount of heat fast and efficiently Optional to rotate the heatsink 90 degrees to best fit your system configuration Multi-platform compatible backplate for installation on vast number and type of motherboard. No need for complicated tools to convert Includes a back-side dual heatpipe heatsink (patent pending), which not only additionally cools your CPU but also takes care of the heat coming from the back of the motherboard to extend the life expectancy and stability of your motherboard Specifications: Heatsink Body: Dimension: L146.2 x W124 x H161 mm (heatsink only) Weight: 790g (heatsink only) Recommended Fan: All 120mm & 140mm Fan Back-Side Heatsink: Dimension: L134.5 x W163.5 x H112.6mm (heatsink only) Weight: 130g (heatsink only) Recommended Fan: All 80mm & 70mm Fan Compatibility: INTEL: All Intel Socket LGA775 processors AMD: Athlon64 / FX / X2 / Opteron Socket AM2 processors Note: No fans are included with this CPU Cooler
Description
Somebody call Xoxide! That computer's CPU is on fire! Xoxide is now offering the Inferno Fire eXtinguisher to quench the fire in your computer system. Many people have a CPU cooler that is not up to today's standards. With the rapid increase in CPU power, you are forced to upgrade your CPU Cooler and the IFX-14 is a great choice. The IFX-14 has arrived to keep your CPU performing optimally at ice cold temperatures. This heatsink is HUGE but extremely light weighing only 2 pounds! The heatsink is large enough that you can strap one or two 120mm or even 140mm fans to it. The advantage to these larger fans is that you can run them slower and quieter, while putting out even more airflow. The large heatpipes also contribute by distributing the heat quickly and efficiently. There is no need to worry that this heatsink will not fit into your case because it can be rotated 90° in any direction to ensure a perfect fit. Put out the fire in your case today with an Inferno Fire eXtinguisher from Xoxide! Features: Larger surface area than any other heatsinks (140mm x 120mm) with option to install one or even two 140mm fans Designed for better air flow management to work with the heatsink fans* and the air inside your computer case Four large 8mm heatpipes to distribute massive amount of heat fast and efficiently Optional to rotate the heatsink 90 degrees to best fit your system configuration Multi-platform compatible backplate for installation on vast number and type of motherboard. No need for complicated tools to convert Includes a back-side dual heatpipe heatsink (patent pending), which not only additionally cools your CPU but also takes care of the heat coming from the back of the motherboard to extend the life expectancy and stability of your motherboard Specifications: Heatsink Body: Dimension: L146.2 x W124 x H161 mm (heatsink only) Weight: 790g (heatsink only) Recommended Fan: All 120mm & 140mm Fan Back-Side Heatsink: Dimension: L134.5 x W163.5 x H112.6mm (heatsink only) Weight: 130g (heatsink only) Recommended Fan: All 80mm & 70mm Fan Compatibility: INTEL: All Intel Socket LGA775 processors AMD: Athlon64 / FX / X2 / Opteron Socket AM2 processors Note: No fans are included with this CPU Cooler

Suppliers

Company
Product
Description
Supplier Links
Thermalright IFX-14 CPU Cooler - 130963 - Xoxide
Malvern, PA, USA
Thermalright IFX-14 CPU Cooler
130963
Thermalright IFX-14 CPU Cooler 130963
Somebody call Xoxide! That computer's CPU is on fire! Xoxide is now offering the Inferno Fire eXtinguisher to quench the fire in your computer system. Many people have a CPU cooler that is not up to today's standards. With the rapid increase in CPU power, you are forced to upgrade your CPU Cooler and the IFX-14 is a great choice. The IFX-14 has arrived to keep your CPU performing optimally at ice cold temperatures. This heatsink is HUGE but extremely light weighing only 2 pounds! The heatsink is large enough that you can strap one or two 120mm or even 140mm fans to it. The advantage to these larger fans is that you can run them slower and quieter, while putting out even more airflow. The large heatpipes also contribute by distributing the heat quickly and efficiently. There is no need to worry that this heatsink will not fit into your case because it can be rotated 90° in any direction to ensure a perfect fit. Put out the fire in your case today with an Inferno Fire eXtinguisher from Xoxide! Features: Larger surface area than any other heatsinks (140mm x 120mm) with option to install one or even two 140mm fans Designed for better air flow management to work with the heatsink fans* and the air inside your computer case Four large 8mm heatpipes to distribute massive amount of heat fast and efficiently Optional to rotate the heatsink 90 degrees to best fit your system configuration Multi-platform compatible backplate for installation on vast number and type of motherboard. No need for complicated tools to convert Includes a back-side dual heatpipe heatsink (patent pending), which not only additionally cools your CPU but also takes care of the heat coming from the back of the motherboard to extend the life expectancy and stability of your motherboard Specifications: Heatsink Body: Dimension: L146.2 x W124 x H161 mm (heatsink only) Weight: 790g (heatsink only) Recommended Fan: All 120mm & 140mm Fan Back-Side Heatsink: Dimension: L134.5 x W163.5 x H112.6mm (heatsink only) Weight: 130g (heatsink only) Recommended Fan: All 80mm & 70mm Fan Compatibility: INTEL: All Intel Socket LGA775 processors AMD: Athlon64 / FX / X2 / Opteron Socket AM2 processors Note: No fans are included with this CPU Cooler

Somebody call Xoxide! That computer's CPU is on fire! Xoxide is now offering the Inferno Fire eXtinguisher to quench the fire in your computer system. Many people have a CPU cooler that is not up to today's standards. With the rapid increase in CPU power, you are forced to upgrade your CPU Cooler and the IFX-14 is a great choice.
The IFX-14 has arrived to keep your CPU performing optimally at ice cold temperatures. This heatsink is HUGE but extremely light weighing only 2 pounds! The heatsink is large enough that you can strap one or two 120mm or even 140mm fans to it. The advantage to these larger fans is that you can run them slower and quieter, while putting out even more airflow. The large heatpipes also contribute by distributing the heat quickly and efficiently.
There is no need to worry that this heatsink will not fit into your case because it can be rotated 90° in any direction to ensure a perfect fit. Put out the fire in your case today with an Inferno Fire eXtinguisher from Xoxide!
Features:

  • Larger surface area than any other heatsinks (140mm x 120mm) with option to install one or even two 140mm fans
  • Designed for better air flow management to work with the heatsink fans* and the air inside your computer case
  • Four large 8mm heatpipes to distribute massive amount of heat fast and efficiently
  • Optional to rotate the heatsink 90 degrees to best fit your system configuration
  • Multi-platform compatible backplate for installation on vast number and type of motherboard. No need for complicated tools to convert
  • Includes a back-side dual heatpipe heatsink (patent pending), which not only additionally cools your CPU but also takes care of the heat coming from the back of the motherboard to extend the life expectancy and stability of your motherboard

Specifications:

  • Heatsink Body:
    • Dimension: L146.2 x W124 x H161 mm (heatsink only)
    • Weight: 790g (heatsink only)
    • Recommended Fan: All 120mm & 140mm Fan
  • Back-Side Heatsink:
    • Dimension: L134.5 x W163.5 x H112.6mm (heatsink only)
    • Weight: 130g (heatsink only)
    • Recommended Fan: All 80mm & 70mm Fan

Compatibility:

  • INTEL: All Intel Socket LGA775 processors
  • AMD: Athlon64 / FX / X2 / Opteron Socket AM2 processors

Note: No fans are included with this CPU Cooler

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 130963
Product Name Thermalright IFX-14 CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heatsinks - 7805925 - RS Components, Ltd.
RS Components, Ltd.
Specs
W 50 mm (1.97 inch)
H 40 mm (1.57 inch)
Mounting Screw
View Details
Heat Sink - RLS90019 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 140 mm (5.5 inch)
W 121 mm (4.75 inch)
H 66.8 mm (2.63 inch)
View Details