Xoxide Sunbeam Core Contact Freezer 92mm CPU Cooler 23123

Description
Compatible with a large variety of motherboards and both mid and full tower cases, the Sunbeam Core Contact Freezer 92mm CPU Cooler is sure to deliver the latest in high performance cooling directly to your PC. Extremely light in weight, this Sunbeam 92mm CPU Cooler features Core-Contact Technology, which allows processor heat to transfer directly to the heatpipes, maximizing its overall effectiveness. Offering easy installation, this Core Contact Cooler also comes with exceptional heatpip alignment, an ultra-silent 92mm MFDB fan (16db), a fan controller, and even TX-2 thermal grease to ensure you can apply your components smoothly. If you want to experience top-notch cooling that you'll feel all the way to your core, be sure to make contact with the Sunbeam Core Contact Freezer 92mm CPU Cooler. Features: Core-Contact Technology Includes TX-2 Thermal Grease & Fan Controller Heatpipe Alignment Enhances Heat Dispersing Performance High Performance 6mm U-Shaped Heatpipes (4 pcs) Easy to Install Ultra-Silent 16db 92mm Fan MFDB (Magnetic Fluid Dynamic Bearing) Incredibly Long Lifespan (50,000 Hours) Specifications: Part Number: CR-CCTF92-4 Dimensions: 95 × 80 × 155mm Weight: 272g Bearing Type: MFDB Rated Voltage: 12V DC Rated Current: 0.17A (Max) Air Flow: 30.5~40.5 CFM Noise: ≦27dBA Speed: 1200~2200 RPM Life: 50,000 hours Thermal Resistance: 0.092 (℃ / W) CPU Compatibility: AMD AM2 AM2+ & AMD S-754/939/940: Sempron, Athlon 64, Athlon64×2, Athlon F×62, Opteron Intel LGA775 Core 2 Quad Extreme, Core 2 Extreme, Core 2 DUO Pentium (64), Pentium D, Pentium 4, Celeron Intel LGA1366 ( Require Core i7 Socket Retention Bracket Set )
Description
Compatible with a large variety of motherboards and both mid and full tower cases, the Sunbeam Core Contact Freezer 92mm CPU Cooler is sure to deliver the latest in high performance cooling directly to your PC. Extremely light in weight, this Sunbeam 92mm CPU Cooler features Core-Contact Technology, which allows processor heat to transfer directly to the heatpipes, maximizing its overall effectiveness. Offering easy installation, this Core Contact Cooler also comes with exceptional heatpip alignment, an ultra-silent 92mm MFDB fan (16db), a fan controller, and even TX-2 thermal grease to ensure you can apply your components smoothly. If you want to experience top-notch cooling that you'll feel all the way to your core, be sure to make contact with the Sunbeam Core Contact Freezer 92mm CPU Cooler. Features: Core-Contact Technology Includes TX-2 Thermal Grease & Fan Controller Heatpipe Alignment Enhances Heat Dispersing Performance High Performance 6mm U-Shaped Heatpipes (4 pcs) Easy to Install Ultra-Silent 16db 92mm Fan MFDB (Magnetic Fluid Dynamic Bearing) Incredibly Long Lifespan (50,000 Hours) Specifications: Part Number: CR-CCTF92-4 Dimensions: 95 × 80 × 155mm Weight: 272g Bearing Type: MFDB Rated Voltage: 12V DC Rated Current: 0.17A (Max) Air Flow: 30.5~40.5 CFM Noise: ≦27dBA Speed: 1200~2200 RPM Life: 50,000 hours Thermal Resistance: 0.092 (℃ / W) CPU Compatibility: AMD AM2 AM2+ & AMD S-754/939/940: Sempron, Athlon 64, Athlon64×2, Athlon F×62, Opteron Intel LGA775 Core 2 Quad Extreme, Core 2 Extreme, Core 2 DUO Pentium (64), Pentium D, Pentium 4, Celeron Intel LGA1366 ( Require Core i7 Socket Retention Bracket Set )

Suppliers

Company
Product
Description
Supplier Links
Sunbeam Core Contact Freezer 92mm CPU Cooler - 23123 - Xoxide
Malvern, PA, USA
Sunbeam Core Contact Freezer 92mm CPU Cooler
23123
Sunbeam Core Contact Freezer 92mm CPU Cooler 23123
Compatible with a large variety of motherboards and both mid and full tower cases, the Sunbeam Core Contact Freezer 92mm CPU Cooler is sure to deliver the latest in high performance cooling directly to your PC. Extremely light in weight, this Sunbeam 92mm CPU Cooler features Core-Contact Technology, which allows processor heat to transfer directly to the heatpipes, maximizing its overall effectiveness. Offering easy installation, this Core Contact Cooler also comes with exceptional heatpip alignment, an ultra-silent 92mm MFDB fan (16db), a fan controller, and even TX-2 thermal grease to ensure you can apply your components smoothly. If you want to experience top-notch cooling that you'll feel all the way to your core, be sure to make contact with the Sunbeam Core Contact Freezer 92mm CPU Cooler. Features: Core-Contact Technology Includes TX-2 Thermal Grease & Fan Controller Heatpipe Alignment Enhances Heat Dispersing Performance High Performance 6mm U-Shaped Heatpipes (4 pcs) Easy to Install Ultra-Silent 16db 92mm Fan MFDB (Magnetic Fluid Dynamic Bearing) Incredibly Long Lifespan (50,000 Hours) Specifications: Part Number: CR-CCTF92-4 Dimensions: 95 × 80 × 155mm Weight: 272g Bearing Type: MFDB Rated Voltage: 12V DC Rated Current: 0.17A (Max) Air Flow: 30.5~40.5 CFM Noise: ≦27dBA Speed: 1200~2200 RPM Life: 50,000 hours Thermal Resistance: 0.092 (℃ / W) CPU Compatibility: AMD AM2 AM2+ & AMD S-754/939/940: Sempron, Athlon 64, Athlon64×2, Athlon F×62, Opteron Intel LGA775 Core 2 Quad Extreme, Core 2 Extreme, Core 2 DUO Pentium (64), Pentium D, Pentium 4, Celeron Intel LGA1366 ( Require Core i7 Socket Retention Bracket Set )

Compatible with a large variety of motherboards and both mid and full tower cases, the Sunbeam Core Contact Freezer 92mm CPU Cooler is sure to deliver the latest in high performance cooling directly to your PC. Extremely light in weight, this Sunbeam 92mm CPU Cooler features Core-Contact Technology, which allows processor heat to transfer directly to the heatpipes, maximizing its overall effectiveness.
Offering easy installation, this Core Contact Cooler also comes with exceptional heatpip alignment, an ultra-silent 92mm MFDB fan (16db), a fan controller, and even TX-2 thermal grease to ensure you can apply your components smoothly. If you want to experience top-notch cooling that you'll feel all the way to your core, be sure to make contact with the Sunbeam Core Contact Freezer 92mm CPU Cooler.
Features:

  • Core-Contact Technology
  • Includes TX-2 Thermal Grease & Fan Controller
  • Heatpipe Alignment Enhances Heat Dispersing Performance
  • High Performance 6mm U-Shaped Heatpipes (4 pcs)
  • Easy to Install
  • Ultra-Silent 16db 92mm Fan MFDB (Magnetic Fluid Dynamic Bearing)
  • Incredibly Long Lifespan (50,000 Hours)

Specifications:

  • Part Number: CR-CCTF92-4
  • Dimensions: 95 × 80 × 155mm
  • Weight: 272g
  • Bearing Type: MFDB
  • Rated Voltage: 12V DC
  • Rated Current: 0.17A (Max)
  • Air Flow: 30.5~40.5 CFM
  • Noise: ≦27dBA
  • Speed: 1200~2200 RPM
  • Life: 50,000 hours
  • Thermal Resistance: 0.092 (℃ / W)
  • CPU Compatibility:
    • AMD AM2 AM2+ & AMD S-754/939/940:
      • Sempron, Athlon 64, Athlon64×2, Athlon F×62, Opteron
    • Intel LGA775
      • Core 2 Quad Extreme, Core 2 Extreme, Core 2 DUO
      • Pentium (64), Pentium D, Pentium 4, Celeron
      • Intel LGA1366 ( Require Core i7 Socket Retention Bracket Set )
Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 23123
Product Name Sunbeam Core Contact Freezer 92mm CPU Cooler
Unlock Full Specs
to access all available technical data