Xoxide Zalman CNPS7000B-Cu LED CPU Cooler 13914

Description
The Zalman CNPS7000B-Cu CPU Cooler with a cool blue LED fan inside? Oh Yeah! The CNPS7000B-Cu takes the tried and true 7000A and increases its performance while shaving off a cool 18g of weight. The 7000B packs a 92mm fan and a 3154 cubic centimeter pure copper heat dissipation area! Designed for use with some of the hottest CPUs on the market, Intel LGA775, Intel Pentium 4 (Socket 478), AMD Duron/Athlon/Athlon XP (Socket 462), and Sempron/AMD64 (Socket 754/939/940), the CNPS7000B-Cu is a safe bet. And best of all, the 92mm fan coupled with the included FAN MATE 2 keeps your system running cool silently. Features: Does not generate noise or vibration in Silent Mode Pure Copper base material ensures excellent heat dissipation Intel Pentium 4 (Socket 478), AMD Duron/Athlon/Athlon XP (Socket 462), and Sempron/AMD64 (Socket 754/939/940) compatible design for broad compatibility 92mm fan inside the HSF maximizes airflow and makes installation easier The adjustable fan speed controller (FAN MATE 2) enables control of noise and fan performance Blue LED fan Specifications: Compatibility: Intel: P4 LGA775 - All Speeds (With Optional Clip Available Below) P4 478 Willamette - All Speeds P4 478 Northwood - All Speeds P4 478 Prescott - All Speeds AMD: Duron 462 – All Speeds Athlon 462 Thunderbird Athlon XP 462 Palomino – All Speeds Athlon XP 462 Thoroughbred – All Speeds Athlon XP 462 Barton – All Speeds Athlon 64 754 – All Speeds Athlon 64 939 – All Speeds Athlon 64 FX 939 – All Speeds Athlon 64 FX 940 – All Speeds Opteron 940 – All Speeds Dimensions: 109 x 109 x 62mm (L x W x H) Weight: 755g Base Material: Pure Copper Dissipation Area: 3154 cm2 Bearing Type: Double Ball Bearing Speed: 1350~2600rpm +/- 10% Thermal Resistance: 0.27~0.20 C/W Noise Level: 18~27.5dBA +/- 10% * Note: The maximum weight for a cooler is specified as 450g for Intel Socket 478 and AMD Socket 754/939/940, and 300g for the AMD Socket 462 CPU. Special care should be taken when moving a computer equipped with a cooler which exceeds the relevant weight limit. Zalman Tech is not responsible for any damage that occurs when moving a computer.
Description
The Zalman CNPS7000B-Cu CPU Cooler with a cool blue LED fan inside? Oh Yeah! The CNPS7000B-Cu takes the tried and true 7000A and increases its performance while shaving off a cool 18g of weight. The 7000B packs a 92mm fan and a 3154 cubic centimeter pure copper heat dissipation area! Designed for use with some of the hottest CPUs on the market, Intel LGA775, Intel Pentium 4 (Socket 478), AMD Duron/Athlon/Athlon XP (Socket 462), and Sempron/AMD64 (Socket 754/939/940), the CNPS7000B-Cu is a safe bet. And best of all, the 92mm fan coupled with the included FAN MATE 2 keeps your system running cool silently. Features: Does not generate noise or vibration in Silent Mode Pure Copper base material ensures excellent heat dissipation Intel Pentium 4 (Socket 478), AMD Duron/Athlon/Athlon XP (Socket 462), and Sempron/AMD64 (Socket 754/939/940) compatible design for broad compatibility 92mm fan inside the HSF maximizes airflow and makes installation easier The adjustable fan speed controller (FAN MATE 2) enables control of noise and fan performance Blue LED fan Specifications: Compatibility: Intel: P4 LGA775 - All Speeds (With Optional Clip Available Below) P4 478 Willamette - All Speeds P4 478 Northwood - All Speeds P4 478 Prescott - All Speeds AMD: Duron 462 – All Speeds Athlon 462 Thunderbird Athlon XP 462 Palomino – All Speeds Athlon XP 462 Thoroughbred – All Speeds Athlon XP 462 Barton – All Speeds Athlon 64 754 – All Speeds Athlon 64 939 – All Speeds Athlon 64 FX 939 – All Speeds Athlon 64 FX 940 – All Speeds Opteron 940 – All Speeds Dimensions: 109 x 109 x 62mm (L x W x H) Weight: 755g Base Material: Pure Copper Dissipation Area: 3154 cm2 Bearing Type: Double Ball Bearing Speed: 1350~2600rpm +/- 10% Thermal Resistance: 0.27~0.20 C/W Noise Level: 18~27.5dBA +/- 10% * Note: The maximum weight for a cooler is specified as 450g for Intel Socket 478 and AMD Socket 754/939/940, and 300g for the AMD Socket 462 CPU. Special care should be taken when moving a computer equipped with a cooler which exceeds the relevant weight limit. Zalman Tech is not responsible for any damage that occurs when moving a computer.

Suppliers

Company
Product
Description
Supplier Links
Zalman CNPS7000B-Cu LED CPU Cooler - 13914 - Xoxide
Malvern, PA, USA
Zalman CNPS7000B-Cu LED CPU Cooler
13914
Zalman CNPS7000B-Cu LED CPU Cooler 13914
The Zalman CNPS7000B-Cu CPU Cooler with a cool blue LED fan inside? Oh Yeah! The CNPS7000B-Cu takes the tried and true 7000A and increases its performance while shaving off a cool 18g of weight. The 7000B packs a 92mm fan and a 3154 cubic centimeter pure copper heat dissipation area! Designed for use with some of the hottest CPUs on the market, Intel LGA775, Intel Pentium 4 (Socket 478), AMD Duron/Athlon/Athlon XP (Socket 462), and Sempron/AMD64 (Socket 754/939/940), the CNPS7000B-Cu is a safe bet. And best of all, the 92mm fan coupled with the included FAN MATE 2 keeps your system running cool silently. Features: Does not generate noise or vibration in Silent Mode Pure Copper base material ensures excellent heat dissipation Intel Pentium 4 (Socket 478), AMD Duron/Athlon/Athlon XP (Socket 462), and Sempron/AMD64 (Socket 754/939/940) compatible design for broad compatibility 92mm fan inside the HSF maximizes airflow and makes installation easier The adjustable fan speed controller (FAN MATE 2) enables control of noise and fan performance Blue LED fan Specifications: Compatibility: Intel: P4 LGA775 - All Speeds (With Optional Clip Available Below) P4 478 Willamette - All Speeds P4 478 Northwood - All Speeds P4 478 Prescott - All Speeds AMD: Duron 462 – All Speeds Athlon 462 Thunderbird Athlon XP 462 Palomino – All Speeds Athlon XP 462 Thoroughbred – All Speeds Athlon XP 462 Barton – All Speeds Athlon 64 754 – All Speeds Athlon 64 939 – All Speeds Athlon 64 FX 939 – All Speeds Athlon 64 FX 940 – All Speeds Opteron 940 – All Speeds Dimensions: 109 x 109 x 62mm (L x W x H) Weight: 755g Base Material: Pure Copper Dissipation Area: 3154 cm2 Bearing Type: Double Ball Bearing Speed: 1350~2600rpm +/- 10% Thermal Resistance: 0.27~0.20 C/W Noise Level: 18~27.5dBA +/- 10% * Note: The maximum weight for a cooler is specified as 450g for Intel Socket 478 and AMD Socket 754/939/940, and 300g for the AMD Socket 462 CPU. Special care should be taken when moving a computer equipped with a cooler which exceeds the relevant weight limit. Zalman Tech is not responsible for any damage that occurs when moving a computer.

The Zalman CNPS7000B-Cu CPU Cooler with a cool blue LED fan inside? Oh Yeah! The CNPS7000B-Cu takes the tried and true 7000A and increases its performance while shaving off a cool 18g of weight. The 7000B packs a 92mm fan and a 3154 cubic centimeter pure copper heat dissipation area! Designed for use with some of the hottest CPUs on the market, Intel LGA775, Intel Pentium 4 (Socket 478), AMD Duron/Athlon/Athlon XP (Socket 462), and Sempron/AMD64 (Socket 754/939/940), the CNPS7000B-Cu is a safe bet. And best of all, the 92mm fan coupled with the included FAN MATE 2 keeps your system running cool silently.
Features:

  • Does not generate noise or vibration in Silent Mode
  • Pure Copper base material ensures excellent heat dissipation
  • Intel Pentium 4 (Socket 478), AMD Duron/Athlon/Athlon XP (Socket 462), and Sempron/AMD64 (Socket 754/939/940) compatible design for broad compatibility
  • 92mm fan inside the HSF maximizes airflow and makes installation easier
  • The adjustable fan speed controller (FAN MATE 2) enables control of noise and fan performance
  • Blue LED fan

Specifications:

  • Compatibility:
    • Intel:
      • P4 LGA775 - All Speeds (With Optional Clip Available Below)
      • P4 478 Willamette - All Speeds
      • P4 478 Northwood - All Speeds
      • P4 478 Prescott - All Speeds
    • AMD:
      • Duron 462 – All Speeds
      • Athlon 462 Thunderbird
      • Athlon XP 462 Palomino – All Speeds
      • Athlon XP 462 Thoroughbred – All Speeds
      • Athlon XP 462 Barton – All Speeds
      • Athlon 64 754 – All Speeds
      • Athlon 64 939 – All Speeds
      • Athlon 64 FX 939 – All Speeds
      • Athlon 64 FX 940 – All Speeds
      • Opteron 940 – All Speeds
  • Dimensions: 109 x 109 x 62mm (L x W x H)
  • Weight: 755g
  • Base Material: Pure Copper
  • Dissipation Area: 3154 cm2
  • Bearing Type: Double Ball Bearing
  • Speed: 1350~2600rpm +/- 10%
  • Thermal Resistance: 0.27~0.20 C/W
  • Noise Level: 18~27.5dBA +/- 10%

* Note: The maximum weight for a cooler is specified as 450g for Intel Socket 478 and AMD Socket 754/939/940, and 300g for the AMD Socket 462 CPU. Special care should be taken when moving a computer equipped with a cooler which exceeds the relevant weight limit. Zalman Tech is not responsible for any damage that occurs when moving a computer.

Supplier's Site

Technical Specifications

  Xoxide
Product Category Heat Sinks
Product Number 13914
Product Name Zalman CNPS7000B-Cu LED CPU Cooler
Unlock Full Specs
to access all available technical data

Similar Products

Heat Pipe Die-cast Heat Sink -  - USUSTK LIMITED
Specs
Material Aluminum; Copper
View Details
Heat Sink - RLS90018 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
L 81 mm (3.19 inch)
W 44.96 mm (1.77 inch)
H 95 mm (3.74 inch)
View Details