The Aerocool Doublepower VGA Cooler uses dual heatsinks with a double heatpipe solution allowing it to cool the latest video cards with a rather quiet fan. The white LED fan's performance can be adjusted by the included fan controller that mounts in your case's expansion slots. Supporting both nVidia and ATI, the DoublePower's dual heatsink solution will cool the latest video cards on the market.
| Specification | |
|
Applications | Compatible with nVIDIA/ATI cards |
|
Material | 2 x 6mm Heatpipe +Aluminum-Fin |
|
Dimension | (D1) 50 + (D2)120 + (H)48 mm |
|
Fan Model | 8010 Frameless Fan |
|
Noise | 19.51~33.86 dBA |
|
Air Flow | 27.16~37.28 CFM |
|
Speed | 2000~3000 RPM |
|
Cooler Weight | 230 +/- 5 gram |
|
Compatibility Table | |
|
ATI | - X 1300 Series - X 1600 / 1650 Series - X 1800 Series - X 1900 / 1950 Series - Radeon 9200 Series - Radeon 9500 Series - Radeon 9600 Series - Radeon 9700 Series - Radeon 9800 Series |
|
NVIDIA | - Geforce4 MX 4xx Series - Geforce4 TI 4xxx Series - Geforce FX 5xxx Series - Geforce 6xxx / 7xxx Series - Geforce 8800 / 8600 / 8500 Series |
| Xoxide | |
|---|---|
| Product Category | Heat Sinks |
| Product Number | 20079 |
| Product Name | Aerocool Doublepower VGA Cooler |