Xoxide Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Best-in-class mainstream PSU for value-conscious system builders and upgraders The Corsair Builder Series of PSUs are designed for worry-free compatibility for your home desktop PC system build or upgrade. With... | |
| Features The be quiet! Straight Power convinces through its excellent quality and its perfected technology. That power supplies of the Straight Power series have been given an energy-saving design, offering... | |
| FEATURES: 700 watts total output Qualified with Intel ATX12V V2.01. Support all Intel and AMD system. All kinds of protection circuits(OVP/OPP/COP /SCP). High efficiency: not less than 75% at full... | |
| Features: Compliance with Intel ATX 12V 2.3 & SSI EPS 12V 2.92 standards. 80 PLUS Gold certified – extreme efficiency PSU series with 87-92% efficiency @ 20-100% load to cut... | |
| Features: Efficiency 87% Manufacturer Thermaltake Technology Co., Ltd Input Voltage 110 V AC/220 V AC Manufacturer Part Number W0223RU Standard Warranty 5 Year Limited Number of Fans 1 ATI CrossFire... | |
| Features: Model: STR-500 Fanless 0 dBA Operation Fit with U.S.A. Energy Star standards, EuP(Energy-using Products) instructions: energy consumption during shut off status less than 1W. Support all intel and AMD... | |
| FEATURES: Modularized Cable design for easy cable management and improved airflow inside the case. Environmental friendly technology reduces the loss of electricity and save your money on facility bill and... | |
| Features FMQ Design Fully utilize transformer's quad magnetic quradrants energy to provide maximum switching efficiency and outstanding stability. 88PLUS ready! World's leading full modular cables PSU series with 88-94% efficiency... | |
| Go green and save with this A-Power AGS 550-Watt power supply! This A-Power AGS550 features a 20+4-pin ATX power connector, four large Molex power connectors, one floppy connector, one 12V... | |
| Max-Performance PSU / 1000W / 80+ Gold / SLI-Ready / Active PFC / Modular True to our enthusiast roots, OCZ Technology designed and developed the Z Series for power users... | |
| A new revolution in PC gaming is coming, and we highly suggest you're prepared. Not just a clever name, Enermax Revolution 85+ 920w Power Supply is indeed a revolutionary new... | |
| A surefire solution when it comes to maintaining today's high-end systems, the OCZ 700W ModXStream Pro Power Supply is the perfect component to juice up your custom-made gaming rig. Designed... | |
| A truly worthy successor to their popular Galaxy line, the Enermax Galaxy EVO 1250w Power Supply makes bold steps forward, being the first PSU to to be FUTURE CPU & | |
| Be it hard drugs or power supplies, the customer always deserves a product with a little extra potency. Since we choose not to dabble in any illegal narcotics, Xoxide has... | |
| Boasting an awe-inspiring 200,000 hr MTBF, the PC Power & Cooling Turbo-Cool 860W Power Supply is a bonafide leader in the cooling industry when it comes to sheer reliability. This... | |
| Bring your system to life with the Thermaltake TR2 W0388RU power supply. It complies with ATX 12V v.2.2 standards. It also works with the latest SLI or CrossFireX system and... | |
| Built to provide the juice your modded PC needs, the Logisys 550W Black Beauty™ Power Supply is equipped with just the right amount of standard switchable power for quiet performance,... | |
| Designed to conquer the demanding computing environments of enthusiasts, high-end system builders, and hardcore gamers, the ProXStream 1000W Power Supply is OCZ's flagship PSU! Constructed inside a no-nonsense titanium-mirrored chassis... | |
| Designed with Gamers and Modders in mind, the OCZ 400W ModXStream Pro Power Supply is the perfect component to juice up your custom-made gaming rig. A professional-grade power supply in... | |
| Finally, quality power for your Small Form Factor computer system! The Logisys 350W power supply fits neatly in computer cases that require a SFX Small Form Factor, sometimes referred to... | |
| From the people that brought you the original clear acrylic power supply. The Logisys 550W PCI-X Clear Acrylic Power Supply brings support for the latest technologies in an attractive package. | |
| If you need an inexpensive power supply that will perform and last then check out the Logisys 550W Power Supply with 120mm Fan. This baby comes ready to go and... | |
| If you're looking for a power supply that truly pulls no punches when delivering the ultimate performance, you've come to the right place. Combining their patented modular interface, their unique... | |
| If you're looking for the ultimate power supply to power your uber-1337 gaming rig, or if you just want rock-solid stability, configurability, and aesthetic appeal then the new SilverStone ST60F-P... | |
| In modern systems, efficiency rules all. Committed to reducing waste and combating climate change, Enermax has rigidly followed the Climate Saver Computing guidelines, and has begun setting new benchmarks for... | |
| No, it's not just a clever name. The Enermax Revolution 85+ 850w Power Supply is indeed a revolutionary new way to supercharge your PC and keep you gaming at maximum... | |
| Offering an super-charged, mega-amped up amount of horsepower, you'd think this 1020W Power Supply from Aerocool should sound like a revved up demon from hell, right? Wrong. So very, very... | |
| Offering an super-charged, mega-amped up amount of horsepower, you'd think this 750W Power Supply from Aerocool should sound like a revved up demon from hell, right? Wrong. So very, very... | |
| Offering the absolute highest in performance and stability, the Thermaltake ToughPower XT 650W Cable Management Power Supply is a superb component that a hardcore modder can truly rely on to... | |
| Offering the absolute highest in performance and stability, the Thermaltake ToughPower XT 750W Cable Management Power Supply is a superb component that a hardcore modder can truly rely on to... | |
| Offering the game-enhancing juice you need at a very affordable price, the Logisys 480W Black Beauty™ Power Supply is equipped with just the right amount of standard switchable power for... | |
| Our highly efficient Apevia 750W Warlock power supply is specially designed for PC gamers and enthusiasts. This quad-rail power supply features 4 independent +12V rails for better power distribution, and... | |
| s Iceberg 680W SLI-ready aluminum power supply is a high-end version of the combination of Apevia’s 500W See-Thru power supply and Apevia’s Chameleon 550W power supply. This power supply unit... | |
| SilverStone ELEMENT series power supply is the synonym of saving electricity and cost. ELEMENT series ST65EF can deliver exceptionally high efficiency with greater than 82% within 20% to 100% loading... | |
| So you need to keep your power-hungry rig properly fed, but you don't need a million extra cables littering your case. It's an eternal dilemma; with more wattage comes more... | |
| The 550W Turbine Series Power Supply from AeroCool is a Modular power supply with a twist. A very powerful twist in cooling that is. The AeroCool Turbine Series power supply... | |
| The Corsair AX1200 provides the power level, reliability, and stability required for the ultimate SLI and CrossFire gaming PCs. It delivers more than 90% energy-efficiency, and is built to Corsair's... | |
| The highly efficient Apevia 1100W Warlock power supply is specially designed for PC gamers and enthusiasts, but with the unique windowed side panels, it's especailly for modders!. This quad-rail power... | |
| The highly efficient Apevia 700W Aqua power supply is specially designed for PC gamers and enthusiasts, but with the unique windowed side panels, it's awesome for modders! This quad-rail power... | |
| The Logisys 575W Dual Fan Power Supply is an economical way to power your entry level to mid level system and not break the bank. The perfect choice for a... | |
| The Logisys 750w Power Supply comes complete with Smart Cable Management, a patent pending cable management system that eliminates all of the excessive, unused cables within your case. This incredible... | |
| The Thermaltake Toughpower 1000w Power Supply is designed to be the penultimate power supply. It pushes out 1000w (1kw) of power to your system! It's strong enough to handle any... | |
| The Tuniq Ensemble 1200W and 1000W power supplies, offering the ultimate power efficiency and quietness, are monsters in disguise. The two ultra-silent dual-bearing fana (135mm and 80mm) ensures the maximum... | |
| This amazing marvel of modern aerodynamics is an astounding 90% quieter than other high-wattage power supplies! This is accomplished by seating the internal components farther away from the intake fan,... | |
| This high quality 12V DC Power Supply is ideal for any device that requires stable DC power and needs a little more juice than our original model. Standard for any... | |
| This high quality 12V DC Power Supply is ideal for any device that requires stable DC power. Standard for any device, the power supply comes complete with a single 4-pin... | |
| TR2 series is designed with mainstream PC in mind. With Thermaltake's state-of-the-art circuitry design capability and advanced packaging technology, it is capable of providing the same level of high efficiency... | |
| ULTRA never ceases to amaze, delivering massive power to the people in unique and functional packages. The all new 3rd generation X-Connect or X3 brings ULTRA into a whole new... | |
| What is better than an all acrylic shelled power supply inside of your acrylic case or windowed pc? NOTHING! At least that is what Logisys says with their 550W Acrylic... | |
| What we have here is the Thermaltake ToughPower 750W Modular SLI PSU yo! This beast of a modular power supply is designed to power the toughest gaming rigs with pure... | |
| When it comes to modern systems, efficiency is by far the leader of the pack. With it's commitment to reducing waste and combating climate change, Enermax has rigidly followed the... | |
| When you build a gaming system you need to make sure you can supply it the power it needs. The Kingwin LZ-1000 power supply is a serious contender in the... | |
| With the ability to reach a hefty DC Output of 1500W (1600W peak), the Silverstone Strider ST1500 1500W Modular Power Supply takes what an internal PSU can achieve in terms... | |
| With the power supply being one of the most important parts of a computer, you can ill afford installing a damaged or defective unit. Corrupted data, blue screens of death,... |